Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - PC Black
- - Intel® Core™2 Duo E7500 2.93 GHz
- - 3 GB DDR2-SDRAM 3 x 1 GB
- - 250 GB DVD-RW Card reader integrated
- - Intel® GMA 4500M
- - Windows 7 Professional
More>>>
Short summary description DELL OptiPlex 760DT Intel® Core™2 Duo E7500 3 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows 7 Professional Desktop PC Black:
This short summary of the DELL OptiPlex 760DT Intel® Core™2 Duo E7500 3 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows 7 Professional Desktop PC Black data-sheet is auto-generated and uses the product title and the first six key specs.
DELL OptiPlex 760DT, 2.93 GHz, Intel® Core™2 Duo, 3 GB, 250 GB, DVD-RW, Windows 7 Professional
Long summary description DELL OptiPlex 760DT Intel® Core™2 Duo E7500 3 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows 7 Professional Desktop PC Black:
This is an auto-generated long summary of DELL OptiPlex 760DT Intel® Core™2 Duo E7500 3 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows 7 Professional Desktop PC Black based on the first three specs of the first five spec groups.
DELL OptiPlex 760DT. Processor frequency: 2.93 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7500. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Professional. Chassis type: Desktop. Product type: PC. Product colour: Black