- - Workstation Black
- - Intel® Xeon® E3 v5 E3-1245V5 3.5 GHz
- - 8 GB DDR4-SDRAM 2133 MHz 1 x 8 GB
- - 1 TB HDD DVD±RW
- - Intel® HD Graphics P530
- - Ethernet LAN 10,100,1000 Mbit/s
- - Windows 7 Professional 64-bit
Precision T3620 + Microsoft Office Home & Student 2016 - Intel Xeon E3-1245 v5 (8M Cache, 3.50 GHz), Intel C236, 8 GB DDR4 2133MHz, 1 TB HDD, Intel HD Graphics P530, DVD+/-RW, Gigabit LAN, Windows 7 Professional/Windows 10 Pro 64-bit
Powerful performance
Fast is an understatement: Power through intensive tasks easily thanks to the new 6th Gen Intel® Core i™ and Xeon® E3-1200 V5 processors enabled for fast and stable performance.
For the professional: Experience powerful graphics options including AMD FirePro™ or NVIDIA® Quadro® professional-grade discrete graphics for even the most demanding projects
Your work can count on it
Independent Software Vendor (ISV) certification: Precision Workstations are tested to ensure the high-performance applications you rely on every day run smoothly. Dell ISV-certifications cover the most popular independent software applications.
Reach maximum potential: The Precision Optimizer, with SCCM centralized management, improves productivity and performance by fine-tuning your system beyond standard factory settings, and optimizes certified ISV apps.
Smart design, now in two sizes
Bring powerful performance to small spaces with the Precision Tower 3000 Series Workstation. Available in two sizes.
Small Form Factor
The small form factor tower workstation is the world’s most compact small form factor design. The optional Platinum-rated PSU has a smaller design that leaves a reduced environmental footprint.
Mini Tower
The smallest mini tower workstation on the market. The compact size with the option to expand as your business needs grow makes this ideal for maximum space saving without sacrificing power or potential.
Built for security and reliability
Supreme security: You can choose your level of security with a number of beneficial options including: Optional Dell Data Protection | Security Tools + Dell ControlVault | Encryption Personal Edition or Enterprise Edition.
Massive memory: Easily store and access large and complex 3D, multimedia and video project files with the speed and reliability of up to 64GB of DDR4 2133 MHz memory.
Lock and key: Available FIPS certified self-encrypting drives (SEDs) can reduce security risks and unauthorized access to your data.
Big files? No problem: Large file transfers of data and video are quick and easy with Thunderbolt™ 2 connectivity as well as optional PCIe M.2 SSD storage.
DELL Precision T3620 + Microsoft Office Home & Student 2016, 3.5 GHz, Intel® Xeon® E3 v5, 8 GB, 1 TB, DVD±RW, Windows 7 Professional
DELL Precision T3620 + Microsoft Office Home & Student 2016. Processor frequency: 3.5 GHz, Processor family: Intel® Xeon® E3 v5, Processor model: E3-1245V5. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics P530. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Mini Tower. Product type: Workstation. Product colour: Black