location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Precision M5510 + Microsoft Office Home & Student 2016 Intel® Core™ i7 i7-6820HQ Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® M1000M Windows 7 Professional Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Precision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M5510 + Microsoft Office Home & Student 2016
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N8FK6+630-ABDL
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7981
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:47:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Precision M5510 + Microsoft Office Home & Student 2016 Intel® Core™ i7 i7-6820HQ Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® M1000M Windows 7 Professional Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mobile workstation Clamshell Black, Silver
  • - Intel® Core™ i7 i7-6820HQ 2.7 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 8 GB DDR4-SDRAM 2133 MHz
  • - 500 GB HDD
  • - NVIDIA® Quadro® M1000M Intel® HD Graphics 530
  • - Bluetooth
  • - Lithium Polymer (LiPo) 130 W
  • - Windows 7 Professional 64-bit
Long product name DELL Precision M5510 + Microsoft Office Home & Student 2016 Intel® Core™ i7 i7-6820HQ Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® M1000M Windows 7 Professional Black, Silver :
The long product name of DELL Precision M5510 + Microsoft Office Home & Student 2016 Intel® Core™ i7 i7-6820HQ Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® M1000M Windows 7 Professional Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Precision M5510 + Microsoft Office Home & Student 2016 - Intel Core i7-6820HQ (8MB Cache, 2.7 GHz), 8GB DDR4 2133MHz, 500GB HDD, 39.624 cm (15.6 ") FHD IPS 1920 x 1080, nVIDIA Quadro M1000M 2GB GDDR5, WLAN, Bluetooth, WebCam, Windows 7 Professional 64-bit/ Windows 10 Pro
More>>>
DELL Precision M5510 + Microsoft Office Home & Student 2016 Intel® Core™ i7 i7-6820HQ Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® M1000M Windows 7 Professional Black, Silver:
The official description of DELL Precision M5510 + Microsoft Office Home & Student 2016 Intel® Core™ i7 i7-6820HQ Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® M1000M Windows 7 Professional Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Small and stunning power.
Thinnest, lightest, smallest 15" mobile workstation with big performance. Featuring Intel® processors and a PremierColor 4K InfinityEdge display.

See the big picture, better than ever
The new PremierColor InfinityEdge display offers a completely new level of eye-popping detail with 4K Ultra HD resolution and over 8 million pixels – three million more than a Retina display. The PremierColor panel guarantees you the unprecedented color fidelity of a 100% AdobeRGB minimum gamut display.

Elegant, innovative and efficient
Feels good, looks even better
The InfinityEdge display offers virtually borderless viewing – cleverly fits a 15-inch display into the size of some 14-inch laptops. And the new industrial design with carbon fiber palm rest delivers rigidity, durability and cool-to-the-touch operations.

Easy office integration
Multitasking is a breeze with single cable docking, and large file transfers are quick and easy with Thunderbolt 3 connectivity.

Outstanding professional performance
Accelerated workflows: New 6th Gen Intel Core i5 and i7 processors and the first-ever mobile Xeon processors provide the power to extract maximum performance from the demanding professional software you rely on to do your job.

Professional graphics: From rendering to complex modeling, you'll notice an incredible performance boost thanks to NVIDIA Quadro M1000M graphics with 2GB memory.

Big storage for big jobs: Easily store, transfer and access large and complex 3D, multimedia and video project files with the speed and reliability of up to 2TB of storage and available Thunderbolt 3.

Your work can count on it
Independent Software Vendor (ISV) certification: Dell Precision Workstations are tested to ensure the high-performance applications you rely on every day run smoothly. Dell ISV-certifications cover the most popular independent software applications.

Reach maximum potential: The Dell Precision Optimizer, with SCCM centralized management, improves productivity and performance by fine-tuning your system beyond standard factory settings, on supported ISV applications.

Short summary description DELL Precision M5510 + Microsoft Office Home & Student 2016 Intel® Core™ i7 i7-6820HQ Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® M1000M Windows 7 Professional Black, Silver:
This short summary of the DELL Precision M5510 + Microsoft Office Home & Student 2016 Intel® Core™ i7 i7-6820HQ Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® M1000M Windows 7 Professional Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Precision M5510 + Microsoft Office Home & Student 2016, Intel® Core™ i7, 2.7 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description DELL Precision M5510 + Microsoft Office Home & Student 2016 Intel® Core™ i7 i7-6820HQ Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® M1000M Windows 7 Professional Black, Silver:
This is an auto-generated long summary of DELL Precision M5510 + Microsoft Office Home & Student 2016 Intel® Core™ i7 i7-6820HQ Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® M1000M Windows 7 Professional Black, Silver based on the first three specs of the first five spec groups.

DELL Precision M5510 + Microsoft Office Home & Student 2016. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6820HQ, Processor frequency: 2.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Design
Product type *
Mobile workstation
Product colour *
Black, Silver
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
6th gen Intel® Core™ i7
Processor model *
i7-6820HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.6 GHz
Processor frequency *
2.7 GHz
System bus rate
8 GT/s
Processor cache
8 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6800 Mobile Series
Processor codename
Skylake
Bus type
DMI3
Stepping
R0
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA III
HDD speed
7200 RPM
HDD size
2.5"
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® Quadro® M1000M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
1.7 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x191B
Audio
Audio system
MaxxAudio Pro
Speakers manufacturer
Waves
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Ethernet LAN
No
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Charging port type
DC-in jack
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
2
Performance
Motherboard chipset
Intel CM236
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Recovery operating system
Windows 10 Pro
Drivers included
Yes
Operating system installed *
Windows 7 Professional
Bundled software
Microsoft Office Home & Student 2016
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2FU
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88970
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Power
AC adapter power
130 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
357.2 mm
Depth
235.4 mm
Height
11.5 mm
Weight *
1.78 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
32 GB
Source Testseek summary Average rating
Reviews
Updated:
2018-03-31 03:03:29
Uk has collected 41 expert reviews for DELL Precision M5510 + Microsoft Office Home & Student 2016 Mobile workstation 39.6 cm (15.6") Full HD Intel® Core™ i7 i7-6820HQ 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® M1000M Windows 7 Professional Black, Silver and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
devontechsupport.com
Updated:
2018-03-31 03:03:29
Dell's XPS 15 has been one of the true highlights in the 15-inch laptop space during 2016. It features the company's space-saving InfinityEdge tech, which slims down the chassis size by shrinking the display's bezels to mere millimeters.It looks great and...
Bottom line It must have been easy for Dell to convert the XPS 15 into a workstation, such was its initial qualities. The Precision 15 5000 is solidly-built, surprisingly compact and lightweight for its size and comes with a fantastic display. We suspect that, like t...
0%
develop3d.com
Updated:
2018-03-31 03:03:29
With mobile workstations, for years CAD users had to choose between performance and portability, but when the Dell Precision M3800 landed in 2013 everything changed.With a fast quad core CPU and a GPU capable of handling medium sized 3D CAD assemblies it...
Bottom line The quest for CAD-crunching performance and portability continues with Dell's latest ultra-slim 15.6-inch mobile workstation, writes Greg Corke...
0%
techradar.com
Updated:
2018-03-31 03:03:29
Dell's XPS 15 has been one of the true highlights in the 15-inch laptop space during 2016. It features the company's space-saving InfinityEdge tech, which slims down the chassis size by shrinking the display's bezels to mere millimeters.It looks great and...
Good Compact dimensions, Superb 4K display, Fast CPU and graphics...
Bad Shallow keyboard, Windows 7 not designed for touch, Poor battery life...
Bottom line Dell has given the XPS 15 a workstation-style makeover, and it's ready to do business. Just make sure you have a spare external battery pack, because you'll need it...
0%
techradar.com/au/
Updated:
2018-03-31 03:03:29
Dell's XPS 15 has been one of the true highlights in the 15-inch laptop space during 2016. It features the company's space-saving InfinityEdge tech, which slims down the chassis size by shrinking the display's bezels to mere millimeters.It looks great a...
Good Compact dimensions, Superb 4K display, Fast CPU and graphics...
Bad Shallow keyboard, Windows 7 not designed for touch, Poor battery life...
Bottom line Dell has given the XPS 15 a workstation-style makeover, and it's ready to do business. Just make sure you have a spare external battery pack, because you'll need it...
0%
ultrabookreview.com
Updated:
2018-03-31 03:03:29
This post gathers my impressions on the Dell Precision 5510, which is for sure one of the most interesting 15-inch workstation notebooks available right now in stores.Unlike other similar devices, this one is thin and light, while it still packs an excell...
Good looks amazing and it's very well built; the UHD screen is splendid; bundles fast hardware; optimized hardware and drivers for specific applications (CAD, Maya, 3DS Max, etc); highly configurable...
Bad the CPU throttles on battery, but also in highloads while plugged in; the keyboard is shallow and minimalist for a workstation; somewhat limited IO; noisy under load; EXPENSIVE...
Bottom line Dell's Precision 5510 is one of the nicest 15-inch laptops I've ever got my hands on, bundling fast hardware and an awesome display in a sleek and compact body. But it doesn't entirely deliver as a workstation, while its high price-tag make it a tough buy...
80%
au.pcmag.com
Updated:
2018-04-28 03:03:03
The Dell Precision 15 5000 Series (5510) is a well-crafted mobile workstation, boasting cutting-edge technology and premium materials. At $2,603 (as tested), its build quality is impressive at every turn, with a nice metal body and a carbon-fiber keyboard...
Good Slim, sturdy design built with premium materials, Brilliant 4K touch display with stunning sharpness and colors, USB-C port with Thunderbolt 3, ISV certified, Fast performance...
Bad Sealed chassis, Middling battery life...
Bottom line The Dell Precision 15 5000 Series is an impressive mobile workstation featuring premium build quality, a stellar 4K touch display, and top-notch performance...
90%
tomsitpro.com
Updated:
2018-03-31 03:03:29
Choosing the best Dell business laptops for your organization? Get our complete rankings based on price, battery life, screen size and more.Credit: ShutterstockEditor's Note:At CES 2018 in January, Dell announced two updates to its line of laptops. The XP...
0%
booredatwork.com
Updated:
2018-03-31 03:03:29
Dell combines premium design and innovation with the Precsion M5510, with high-performing graphics, processors, and memory to deliver sleek, new portfolio for creative professionals who demand purpose-built solutions to manage critical workloads. The new...
0%
notebookreview.com
Updated:
2018-03-31 03:03:29
Readers of my Latitude E5570 review may recall that I had concerns about whether I could adjust to the offset keyboard layout. The outcome is that my fingers refused to adjust properly, perhaps because having my wrist resting on the corner of the computer...
Good Small and lightweight for a 15.6inch mobile workstation, Excellent nonglare nontouch display, Silent operation under light usage and reasonably quiet under load, Long battery life with the high capacity battery option, Thunderbolt 3 / USBC port...
Bad Premium pricing, Awkward to open, Lacks a full set of navigation keys...
Bottom line Dell Precision 5510 laptopFinally, what are my conclusions about the Dell Precision 5510 laptop? My fingers quickly adapted to the keyboard and the 5510 proved to be a better traveling companion compared to the Latitude E5570 thanks to the smaller overall...
76%
creativebloq.com
Updated:
2018-03-31 03:03:29
Dell has been producing notebooks specifically designed and configured for professional use for years. Most have been sizeable and chunky, but the M5510 weighs in at just a whisker over 2kg. This isn't excessive for a 15.6in notebook, and makes the M5510...
Good Xeon E3 processor, Flexible storage options, Dual-channel memory, Nividia Quadro M10000M comes included...
Bad Limited connectivity range...
Bottom line The Dell Precision M5510 balances mobility and power to deliver a serious performance users can take out and about...
80%
postmagazine.com
Updated:
2018-03-31 03:03:29
I am no stranger to Dell's line of mobile workstations. My first review of one was in 2002, when I looked at the M50, in what seems like a lifetime ago. That was a 7.5-pound, black plastic hulk that brought to life workstation-class capability in a mobile...
Bottom line Dell's Precision 5510 is responsive and agile. While it won't be replacing an in-studio desktop rig anytime soon, when on-location or on-set, the 5510 can be a super-helpful and easily-mobile machine to bring the graphics studio with you and give you seri...
0%
pcmag.com
Updated:
2018-03-31 03:03:29
The Dell Precision 15 5000 Series (5510) is a well-crafted mobile workstation, boasting cutting-edge technology and premium materials. At $2,603 (as tested), its build quality is impressive at every turn, with a nice metal body and a carbon-fiber keyboard...
Good Slim, sturdy design built with premium materials, Brilliant 4K touch display with stunning sharpness and colors, USB-C port with Thunderbolt 3, ISV certified, Fast performance...
Bad Sealed chassis, Middling battery life...
Bottom line The Dell Precision 15 5000 Series is an impressive mobile workstation featuring premium build quality, a stellar 4K touch display, and top-notch performance...
90%
hothardware.com
Updated:
2018-03-31 03:03:29
To look at the Dell Precision 15 5510, you wouldn't know that it sits in the middle of Dell's workstation lineup. The laptop is thinner and sleeker than you might expect a workstation-class laptop to be and the premium carbon fiber palm rest gives the sys...
Good Excellet performance, Gorgeous Infinity Edge display (UHD), Sturdy, stylish chassis, Delicious carbon fiber...
Bad Soft battery life, Lacks num pad...
Bottom line Although style may be lower on the list of priorities for some folks buying a commercial laptop, it certainly doesn't hurt that the Dell Precision 15 5510 is such a classy, premium-built machine. The aluminum exterior and carbon fiber palm rest make for a...
0%
Laptopmag.com
Updated:
2018-03-31 03:03:29
With its XPS 13 and XPS 15 consumer-focused notebooks, Dell found a winning laptop formula: pack powerful components into a beautiful, slim chassis, and use a vibrant Infinity display with almost no bezel. With an optional 3840 x 2160 display, a powerful...
Good Gorgeous, bright display, Discrete graphics, Attractive body, Blazing-fast SSD...
Bad Awkward webcam placement, Modest battery life...
Bottom line Both beauty and the beast, the Dell Precision 5510 combines high-end workstation performance with a gorgeous screen and a sexy chassis...
80%
notebookcheck.net
Updated:
2018-03-31 03:03:29
XPS 15 for pros. Dell's mobile Precision 5510 workstation is to primarily satisfy professional needs being the scion of the XPS 15. The main difference is therefore Nvidia's Quadro M1000M that shows its strengths particularly in engineering software and c...
Good casing, stability, system performance, CAD performance, connectivity, display, multitouch function, input devices, lowload operating noise, temperature development, interface positioning, configuration options, 36month warranty...
Bad load operating noise, power supply's tight capacity, performance throttling in battery mode, CPU performance throttling under full load, Dell Premier Color, price...
Bottom line Dell Precision 5510: Slim, light and high-performanceDell has created an extremely appealing office device with the Precision 5510. In addition to eye-catching features that are primarily owed to the slim form factor and high-quality materials, the bu...
89%