location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL N3834 power adapter/inverter Indoor 150 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N3834
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N3834
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18202
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2019 11:27:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL N3834 power adapter/inverter Indoor 150 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 150 W Input voltage: 110-240 V Input frequency: 50/60 Hz Output voltage: 19.5 V
  • - Purpose: Laptop AC-to-DC
  • - Black
Long product name DELL N3834 power adapter/inverter Indoor 150 W Black :
The long product name of DELL N3834 power adapter/inverter Indoor 150 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

19.5V, 150W, 7.7A, 0.6kg, black
More>>>
DELL N3834 power adapter/inverter Indoor 150 W Black:
The official description of DELL N3834 power adapter/inverter Indoor 150 W Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This a Dell AC adapter for Dell Inspiron 9100, XPS 2010.

Short summary description DELL N3834 power adapter/inverter Indoor 150 W Black:
This short summary of the DELL N3834 power adapter/inverter Indoor 150 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL N3834, Laptop, Indoor, 110-240 V, 50/60 Hz, 150 W, 19.5 V

Long summary description DELL N3834 power adapter/inverter Indoor 150 W Black:
This is an auto-generated long summary of DELL N3834 power adapter/inverter Indoor 150 W Black based on the first three specs of the first five spec groups.

DELL N3834. Purpose: Laptop, Power supply type: Indoor, Input voltage: 110-240 V. Product colour: Black. Width: 173 mm, Depth: 60 mm, Height: 38 mm

Features
Purpose *
Laptop
Power supply type *
Indoor
Power current type
AC-to-DC
Input voltage *
110-240 V
Input frequency *
50/60 Hz
Output power *
150 W
Output voltage *
19.5 V
Output current
7.7 A
Features
Compatibility
Dell Inspiron 9100, XPS 2010
Design
Product colour *
Black
Weight & dimensions
Width
173 mm
Depth
60 mm
Height
38 mm
Weight
605 g
Brand Image Product code Product Stock Price from
Whitenergy

Whitenergy 04087 power adapter/inverter 150 W Black
(show image)
04087 04087 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MBA1174 power adapter/inverter Indoor 150 W Black
(show image)
MBA1174 MBA1174 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)