Intel Core i5-480M Processor (3M Cache, 2.66 GHz), Intel HM57, 15.6" HD WLED True-Life (1366 x 768), 4GB DDR3 1333MHz, 500GB 2.5" SATA HDD, ATI Mobility Radeon HD 5650, DVD Super Multi, Fast Ethernet, WLAN 802.11 b/g/n, Bluetooth, WebCam, Windows 7 Home Premium 64-bit
Refined Design
The Inspiron™ laptop's sleek new design is not only an ease for your eyes, but it also seamlessly travels by your side without getting in your way.
Sleek Details
Upon opening the Inspiron, your eyes will be immediately drawn to the brushed metal appearance of the smudge-proof palm rest. The keyboard's 10-key numeric keypad makes it easy to work with applications that require data entry or directional moves.
Stay Connected
You're always connected anywhere you go with the InspironTM 15R at your side
Battery life
Increase your mobility with the standard 6-cell battery for up to 4 hours and 02 minutes of power.
Always connected
Get enhanced wireless connectivity with Dell's standard 1501 802.11b/g/n. Plus, you'll never lose touch with friends and family with the 1.3MP integrated webcam and analog microphone.
Storage
Take advantage of a wide range of hard drive options up to 640GB.
Everything You Need
Watch the Inspiron 15R laptop's Hi-def display come to life with these smart and entertaining features.
Graphics
Integrated Intel® HD
Processing Power
Take multitasking to new heights with the latest in Intel® processor technology. The new Intel® Core™ i3 processor automatically allocates processing power when and where you need it the most.
Smart Upload
Capture your life as you live it — then share it with the world with the 7-in-1 media card reader that allows you to read up to seven different digital media cards.
Simple and Smart Services
Dell DataSafe™ Online Backup
Our online backup service offers data protection by enabling customers to back up data to a safe, remote storage site using a broadband connection. Dell DataSafe Online Backup is easy, flexible and secure. After setup, it will automatically back up data to help protect your data from software, hardware and catastrophic failure.
Dell Support Center
Our centrally located, easy-to-use application provides personalized support resources. Conveniently located on your PC's desktop with quick links to service, support and system resources. Helps keep your system up-to-date and running efficiently through automated fixes for common configuration issues.
DELL Inspiron 15R (N5010), Intel® Core™ i5, 2.66 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB
DELL Inspiron 15R (N5010). Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-480M, Processor frequency: 2.66 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Mobility Radeon HD 5650. Operating system installed: Windows 7 Home Premium. Product colour: Black