Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerVault MD1200 2x600GB SAS 6Gbps 15k 3.5" HD

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerVault MD1200 2x600GB SAS 6Gbps 15k 3.5" HD
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MD12S3512DC-2B1
Category
Does not fit in any category
Not Categorized
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Apr 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 573
This statistic is based on the 77161 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-04-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75384 free Open Icecat users .
Info modified on: 11 Apr 2012
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description DELL PowerVault MD1200 2x600GB SAS 6Gbps 15k 3.5" HD:
This short summary of the DELL PowerVault MD1200 2x600GB SAS 6Gbps 15k 3.5" HD data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerVault MD1200 2x600GB SAS 6Gbps 15k 3.5" HD

Long summary description DELL PowerVault MD1200 2x600GB SAS 6Gbps 15k 3.5" HD:
This is an auto-generated long summary of DELL PowerVault MD1200 2x600GB SAS 6Gbps 15k 3.5" HD based on the first three specs of the first five spec groups.

DELL PowerVault MD1200 2x600GB SAS 6Gbps 15k 3.5" HD

X