location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude E6520 Intel® Core™ i5 i5-2520M Laptop 39.6 cm (15.6") HD+ 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® NVS 4200M Windows 7 Professional Anthracite

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E6520
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L652056
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26064
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2022 14:43:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Latitude E6520 Intel® Core™ i5 i5-2520M Laptop 39.6 cm (15.6") HD+ 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® NVS 4200M Windows 7 Professional Anthracite
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Anthracite
  • - Intel® Core™ i5 i5-2520M 2.5 GHz
  • - 39.6 cm (15.6") HD+ 1600 x 900 pixels LED backlight Matt 16:9
  • - 8 GB DDR3-SDRAM 1333 MHz
  • - 500 GB HDD DVD±RW
  • - NVIDIA® Quadro® NVS 4200M 0.5 GB Intel® HD Graphics 3000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 3.0+HS 3G
  • - Lithium-Ion (Li-Ion) 60 Wh 65 W
  • - Windows 7 Professional 64-bit
More>>>
Short summary description DELL Latitude E6520 Intel® Core™ i5 i5-2520M Laptop 39.6 cm (15.6") HD+ 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® NVS 4200M Windows 7 Professional Anthracite:
This short summary of the DELL Latitude E6520 Intel® Core™ i5 i5-2520M Laptop 39.6 cm (15.6") HD+ 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® NVS 4200M Windows 7 Professional Anthracite data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude E6520, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1600 x 900 pixels, 8 GB, 500 GB

Long summary description DELL Latitude E6520 Intel® Core™ i5 i5-2520M Laptop 39.6 cm (15.6") HD+ 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® NVS 4200M Windows 7 Professional Anthracite:
This is an auto-generated long summary of DELL Latitude E6520 Intel® Core™ i5 i5-2520M Laptop 39.6 cm (15.6") HD+ 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® NVS 4200M Windows 7 Professional Anthracite based on the first three specs of the first five spec groups.

DELL Latitude E6520. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2520M, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Anthracite

Design
Product type *
Laptop
Product colour *
Anthracite
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1600 x 900 pixels
Touchscreen *
No
HD type
HD+
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display number of colours
16.78 million colours
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
2nd gen Intel® Core™ i5
Processor model *
i5-2520M
Processor cores
2
Processor threads
4
Processor boost frequency
3.2 GHz
Processor frequency *
2.5 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
Socket 988
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-2500 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
25
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
NVIDIA® Quadro® NVS 4200M
Discrete graphics card memory
0.5 GB
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1300 MHz
On-board graphics card ID
0x116
Number of discrete graphics cards installed
1
Audio
Audio system
HD
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
No
Optical drive
Optical drive interface
SATA
Network
Mobile network generation
3G
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile network connection *
Yes
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
3.0+HS
Data network
Yes
Ports & interfaces
USB 2.0 ports quantity *
3
eSATA/USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
TV-out
No
Performance
Motherboard chipset
Intel® QM67 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Keyboard
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Bundled software
Dell Webcam Central
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR048
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52229
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
60 Wh
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.34 A
AC adapter output voltage
19.5 V
Power auto-sensing
Yes
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Password protection type
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 85%
Certificates
Wi-Fi certified
Yes
Sustainability
Sustainability certificates
RoHS, EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
384 mm
Depth
258 mm
Height (front)
2.83 cm
Height (rear)
3.42 cm
Width (imperial)
38.4 cm (15.1")
Depth (imperial)
25.8 cm (10.2")
Height (front) (imperial)
2.82 cm (1.11")
Height (rear) (imperial)
3.43 cm (1.35")
Weight *
2.5 kg
Features
Images Type Map
Packaging content
Cables included
AC
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Other features
AC adapter included
Yes
LightScribe
No
Infrared data port
No
Graphics card family
NVIDIA
3D
No
Display
LCD
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2012-11-05 06:23:19
Uk has collected 23 expert reviews for DELL Latitude E6520 Laptop 39.6 cm (15.6") HD+ Intel® Core™ i5 i5-2520M 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® NVS 4200M Windows 7 Professional Anthracite and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
v3.co.uk
Updated:
2012-11-05 06:23:14
Dell's Latitude E6520 is a mainstream corporate laptop based on Intel's new generation of Core processors, offering a decent-sized screen and keyboard in addition to the security and management benefits of Intel's vPro technologies, plus a host of conf...
Good Sturdy build with magnesium alloy frame, large 15.6in display, good performance, comprehensive connectivity options...
Bad Heavy, relatively pricey...
Bottom line The Latitude E6520 is a sturdy, well-built corporate laptop that looks stylish and provides all the features required for a desktop replacement system. It's somewhat heavy, and pricey compared to some rivals, but should serve well as a mainstream busin...
80%
businesscomputingworld.co.uk
Updated:
2013-02-14 04:26:55
Dell’s Latitude series has long been a favourite of corporates. Sitting in-between the Vostro series for small businesses and the Precision series for mobile workstation users who need top-end performance for demanding applications, the Latitude is akin t...
70%
notebookcheck.net
Updated:
2012-11-05 06:23:12
Discover in this review if the entry level version of the Latitude E6520 ( Intel Core i5-2540M , Intel HD Graphics 3000 , 250GB, HD resolution) proves to be a strong business companion. The price in the manufacturer's online shop is currently 1236 euros...
Good Very good input devices, AR treated display, Many interfaces including docking & E-module ports, Part of the interfaces on the rear, Wide opening hinges, Good battery runtimes, Low power consumption, Quiet and cool...
Bad Weak contrasts & viewing angles, High weight...
Bottom line Dell Latitude E6520 HDDell's Latitude E6520, in the comparatively inexpensive i5/HD version (1236 euros, normal shop price), finishes our tests with many bonus points. First-rate stability and haptically pleasant workmanship, including feedback-strong inp...
87%
computershopper.com
Updated:
2013-01-28 02:17:37
The bigger your company, the more important it is to choose the right laptops for your employees. If you own or work for a big business (one with 500 employees or more), your laptop needs are likely very different than if you worked at a smal...
Good Very good performance, Excellent battery life, Ruggedly built, Strong enterprise IT management features...
Bad Expensive, Bulky and heavy...
Bottom line This laptop offers great enterprise-management features, strong performance, a rugged build, and excellent battery life. Given its price and size, it's best for executives with healthy budgets and little need to travel with it...
82%
notebookcheck.net
Updated:
2013-01-28 02:17:37
Potential buyers will therefore likely be curious about the premium configuration of the Dell Latitude E6520 . Our test device can even be found on the virtual shelves of various online shops for not exactly cheap 1685 euros . The technical difference to...
Good Very good input devices, Screen with sRGB color spectrum, Wide viewing angles, high contrast, Anti-reflective Full HD TFT, Many interfaces including docking & E-module bay, Part of the interfaces on the rear, Good battery runtimes, Low power consumption...
Bad High weight, 7200 rpm HDD's noise...
Bottom line Dell Latitude E6520 L652070 The Full HD display supplies vivid colors and wide viewing anglesIt's not much of a surprise that the Latitude E6520's premium version scores better than the basic version with a weaker CPU, slower hard disk, incorporated GPU a...
89%