DELL logo

DELL Inspiron 5570 Intel® Core™ i5 i5-8250U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115048
Info modified on:
14 Mar 2024, 18:42:07
Warranty:
1 Year CAR
Long product name DELL Inspiron 5570 Intel® Core™ i5 i5-8250U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

Intel Core i5-8250U (6M Cache, 1.6GHz), 8GB DDR4 2400MHz, 256GB SSD, 15.6" FHD (1920х1080), Intel UHD Graphics 620 + AMD Radeon 530 (4GB), Fast Ethernet, WLAN 802.11ac, Bluetooth 4.2, Windows 10 Home 64-bit

DELL Inspiron 5570 Intel® Core™ i5 i5-8250U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

Real entertainment.
15" laptop delivering an exceptional viewing experience, a head-turning finish and an array of options designed to elevate your entertainment, wherever you go.

Fully immersive, completely impressive
Clarity on display: Enjoy the crisp detail of 15.6" FHD non-touch anti-glare display to see everything better, especially outside or in bright light.

Stream seamlessly: SmartByte technology makes your gaming and streaming smooth and uninterrupted, so you never miss a second. This network solution ensures that your most important applications get the bandwidth they need for optimal performance.

Hear every detail: Waves MaxxAudio Pro pumps up your sound, so you can hear everything from concerts to film scores and gaming action with rich, resonant tones.

Responsive performance and ample storage

The power to perform: The latest Intel® Core™ i processor delivers plentiful power in a compact package.

More memory: With increased performance, boosted bandwidth and epic energy efficiency with up to 4GB DDR4 memory, you’ll be running all your apps and multitasking like a pro in no time.

Seismic storage: Your laptop offers storage for responsive performance and plenty of backup, including up to 1TB HDD.

Crowd-pleasing features
Pass on passwords: Windows Hello makes secure logins as simple as possible, even for multiple users.

Stay powered longer
Get all day battery life with your Inspiron laptop. We benchmark our battery life with industry standard MobileMark 2014. Battery life varies depending on product configuration, software, usage and settings.

Designed for the real world — because that's where life happens.
We want you to love your new PC for years to come. That's why we test Inspiron laptops for reliability not just in the places where you expect it, but for the open road ahead.

Turn up the heat: From locker rooms to locked cars, we test Inspiron laptops for survival in harsh short-term heat conditions of up to 65°C/149°F.

Everything hinges on it: We test Inspiron laptop hinges to ensure they still feel tight, even after opening and closing the lid 20,000 times.

Keys to success: We test commonly used keys for 10 million keystrokes and touch pad buttons 1 million times with no failure. So go ahead, finish your novel.

Buttoned up: No matter what you set your power and multimedia buttons to do, we've tested them all to survive up to 40,000 pushes with no problems.

Twist and turn: Call us excessive, but after twisting an Inspiron laptop's base and lid more than 25,000 times, we can assure you the parts inside are well protected.

Always a good fit: You'll probably never need to remove and reinstall your Inspiron's battery 30 times, but you can rest easy knowing that we've tested even that.

Short summary description DELL Inspiron 5570 Intel® Core™ i5 i5-8250U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

DELL Inspiron 5570, Intel® Core™ i5, 1.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description DELL Inspiron 5570 Intel® Core™ i5 i5-8250U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

DELL Inspiron 5570. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Silver

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer DELL Inspiron 5570 Intel® Core™ i5 i5-8250U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Silver KW840:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.