location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL KB813 keyboard Universal USB QWERTZ German Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KB813
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KB813-BK- GER
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141205
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:49:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL KB813 keyboard Universal USB QWERTZ German Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Secure and convenient
  • - Comfortable and quiet
Long product name DELL KB813 keyboard Universal USB QWERTZ German Black :
The long product name of DELL KB813 keyboard Universal USB QWERTZ German Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KB813 Smartcard Keyboard
More>>>
DELL KB813 keyboard Universal USB QWERTZ German Black:
The official description of DELL KB813 keyboard Universal USB QWERTZ German Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Secure and convenient
Access secured PCs or networks directly from your keyboard. The Dell Smart Card Keyboard KB813 has an integrated smart card reader for easy authentication at your fingertips.

Reliable
Wired USB connectivity helps provide secure, fast data transfers while eliminating the need for batteries. A spill-resistant keyboard safeguards against the inevitable beverage mishap.

Comfortable and quiet
Work comfortably with low-profile keys, a full-size keyboard and a detachable palm rest. And reduce distractions with a keyboard that’s designed for a smooth, quiet typing experience

The KB813 Smartcard USB Keyboard from Dell™ is designed to offer high security. It is one-stop solution to protect institutional data and intellectual property through a comfortable, stylish keyboard that has an integrated Smartcard reader. This Smartcard Keyboard provides durable typing solution through spill-resistant, low profile quiet keys with a removable palm rest that helps provide a comfortable typing experience. It's wired connection helps provide secure, fast data and authentication transfers. Moreover, the wired USB connection is easy to connect to virtually any Dell system. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.

Short summary description DELL KB813 keyboard Universal USB QWERTZ German Black:
This short summary of the DELL KB813 keyboard Universal USB QWERTZ German Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL KB813, Full-size (100%), Wired, USB, QWERTZ, Black

Long summary description DELL KB813 keyboard Universal USB QWERTZ German Black:
This is an auto-generated long summary of DELL KB813 keyboard Universal USB QWERTZ German Black based on the first three specs of the first five spec groups.

DELL KB813. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTZ, Recommended usage: Universal. Product colour: Black

Keyboard
Recommended usage *
Universal
Connectivity technology *
Wired
Device interface *
USB
Keyboard layout *
QWERTZ
Keyboard language *
German
Keyboard form factor *
Full-size (100%)
Purpose
PC/Server
Smart card reader
Yes
Design
Backlight *
No
Keyboard style
Straight
Full-size keyboard
Yes
Wrist rest
No
Product colour *
Black
Design
Surface coloration
Monochromatic
Game edition
No
Protection features
Spill resistant
Built-in display
No
LED indicators
Yes
Power
Power source type *
USB
Mouse
Mouse included *
No
Packaging content
Number of products included *
1 pc(s)
Cables included
USB
Other features
Internal
No
Source Testseek summary Average rating
Reviews
Updated:
2018-04-05 03:18:16
Uk has collected 1 expert review for DELL KB813 keyboard Universal USB QWERTZ German Black and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Disclaimer DELL KB813 keyboard Universal USB QWERTZ German Black:
Disclaimer

Actual configuration might differ from illustration