location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL KB740 keyboard Office RF Wireless + Bluetooth QWERTY US International Grey, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KB740
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KB740-GY-R-INT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184718575
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113267
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 14:22:48
The date of the most recent change of this product data-sheet in Icecat.
Dell Compact Multi-Device Wireless Keyboard KB740 User’s Guide (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Multi-Device Wireless Keyboard KB700 Quick Start Guide (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL KB740 keyboard Office RF Wireless + Bluetooth QWERTY US International Grey, Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office
  • - RF Wireless + Bluetooth Scissor key switch
  • - QWERTY US International
  • - Full-size (100%) Numeric keypad
  • - Adjustable keyboard height
  • - Grey, Black
  • - 1 pc(s)
Warranty: 3 Years NBD Advance Exchange
Long product name DELL KB740 keyboard Office RF Wireless + Bluetooth QWERTY US International Grey, Black :
The long product name of DELL KB740 keyboard Office RF Wireless + Bluetooth QWERTY US International Grey, Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dell Compact Multi-Device Wireless Keyboard - KB740 - US International (QWERTY)
More>>>
DELL KB740 keyboard Office RF Wireless + Bluetooth QWERTY US International Grey, Black:
The official description of DELL KB740 keyboard Office RF Wireless + Bluetooth QWERTY US International Grey, Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Seamlessly switch between 3 devices anytime with the press of a key and enhance your productivity with its 36-month battery life.

Short summary description DELL KB740 keyboard Office RF Wireless + Bluetooth QWERTY US International Grey, Black:
This short summary of the DELL KB740 keyboard Office RF Wireless + Bluetooth QWERTY US International Grey, Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL KB740, Full-size (100%), Wireless, RF Wireless + Bluetooth, Scissor key switch, QWERTY, Grey, Black

Long summary description DELL KB740 keyboard Office RF Wireless + Bluetooth QWERTY US International Grey, Black:
This is an auto-generated long summary of DELL KB740 keyboard Office RF Wireless + Bluetooth QWERTY US International Grey, Black based on the first three specs of the first five spec groups.

DELL KB740. Keyboard form factor: Full-size (100%), Connectivity technology: Wireless, Device interface: RF Wireless + Bluetooth, Keyboard key switch: Scissor key switch, Keyboard layout: QWERTY, Recommended usage: Office. Product colour: Grey, Black

Conveniently switch
Conveniently switch

Seamlessly connect up to three devices with this keyboard. The dual mode RF 2.4 GHz and Bluetooth 5.0 connectivity lets you effortlessly switch across devices with the connection-mode key on your keyboard.

Compact and portable
Compact and portable

Full sized yet slim, this quiet keyboard keeps you efficient with all the keys you need.

Thoughtfully designed
Thoughtfully designed

Tilt the keyboard to your desired angle to type comfortably. Program shortcuts for your keyboard and mouse for quick navigation to your preferred applications.

Customize your way
Customize your way

The Dell Peripheral Manager software lets you customize and manage your keyboard efficiently. Effortlessly pair devices, program shortcuts, check battery and connectivity status, and even deploy latest firmware updates.

Built to last
Built to last

Powered by one of the industry's leading battery lives at up to 36 months, now you do not have to be concerned with frequent battery replacements.

This keyboard comes with a 3-Year Advanced Exchange Service so that if a replacement becomes necessary, it will be shipped to you the next business day, so your work is uninterrupted. Rigorous testing ensures that the keyboard works perfectly with your Dell system.

The story is currently unavailable. Please, contact us.
Keyboard
Recommended usage *
Office
Connectivity technology *
Wireless
Device interface *
RF Wireless + Bluetooth
Keyboard key switch *
Scissor key switch
Keyboard layout *
QWERTY
Keyboard language *
US International
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Multi-device support
Yes
Hot keys
Yes
Bluetooth version
5.0
Design
Backlight *
No
Adjustable keyboard height
Yes
Product colour *
Grey, Black
LED indicators
Yes
Features
Wireless range
10 m
Power
Power source type *
Battery
Keyboard battery type
AA
Number of batteries (keyboard)
2
Power
Battery technology
Alkaline
Service life of battery
36 month(s)
System requirements
Windows operating systems supported
Windows 10, Windows 11, Windows 7, Windows 8, Windows XP
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Mobile operating systems supported
Android
Other operating systems supported
ChromeOS, DOS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 65 °C
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Keyboard dimensions (WxDxH)
363.4 x 122 x 35.52 mm
Keyboard weight
500.9 g
Packaging content
Number of products included *
1 pc(s)
Receiver included
Yes
Batteries included
Yes
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 2 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
Polska 1 distributor(s)
Disclaimer DELL KB740 keyboard Office RF Wireless + Bluetooth QWERTY US International Grey, Black:
Disclaimer

Actual configuration might differ from illustration