location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Inspiron 5579 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Inspiron
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5579
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K1J2Y
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184103548
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72100
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:43:21
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Me and My Dell (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL K1J2Y user manual (8.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Compliance Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Global Product Compliance and Environmental Affairs (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Inspiron 5579 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Folder) Black, Grey
  • - Intel® Core™ i5 i5-8250U 1.6 GHz
  • - Touchscreen 39.6 cm (15.6") Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 8 GB DDR4-SDRAM 2400 MHz 1 x 8 GB
  • - 256 GB SSD
  • - Intel® UHD Graphics 620
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 42 Wh 45 W
  • - Windows 10 Pro 64-bit
Warranty: 2 Years CAR
Long product name DELL Inspiron 5579 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey :
The long product name of DELL Inspiron 5579 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-8250U (6M Cache, 1.6GHz), 8GB DDR4 2400MHz, 256GB SSD, 15.6" FHD (1920x1080) Touch, Intel UHD Graphics 620, WLAN, Bluetooth, Windows 10 Pro 64-bit
More>>>
DELL Inspiron 5579 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey:
The official description of DELL Inspiron 5579 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Picture the possibilities.
15" 2-in-1 stylishly designed with four flexible modes, an expansive screen, solid state hard drives as standard and a backlit keyboard.

Flexible modes. Exciting options.
Flip into action: With an innovative 360-degree hinge, the Inspiron 5000 series 2-in-1 allows you to switch between four different modes: tent mode for using recipes in real time, stand mode for movies on the airplane, laptop mode for typing your novel or emailing work, and the tablet mode makes reading while you’re reclined easier than ever.

Adapt with ease: The Inspiron 15 5000 Series 2-in-1 is a great blend between portability and performance. Its 15.6" display offers 40% more viewable area than a 13.3" screen, so you have more room to spread out your work, and more space to enjoy your movie.

Options Galore: An available backlit keyboard makes it nicer to work in dim environments and the Infrared Camera option works with ‘Windows Hello’ to log you in with quick and secure facial recognition.

Stylish in every situation.
Ready for the road: The popular, 15-inch size is ideal for portability and convenience, while still giving you plenty of screen space perfect for work and entertainment, or sharing a movie with a friend.

Maximize screen space: The 5000 Series' new design emphasizes more screen and less bezel, so your attention's drawn to that brilliant wide-angle display.

Designed to impress: The dark gray exterior finish is matched with a smooth, matte black inside, offering an attractive, professional appearance that looks great for any occasion.

Built for adaptability. Tested for dependability.
Stunning sound and vision: Each Inspiron 5000 comes with Waves MaxxAudio® Pro audio and available Intel® UHD graphics 620 with shared graphics memory, so your media looks and sounds better than ever.

The SSD difference: An available Solid State Drive (SSD) provides longer battery life, quicker responsiveness, quieter performance and improved shock resistance compared to conventional hard drives.

Get connected: The Inspiron 5000 Series 2-in-1 can be equipped with available 802.11ac WiFi for fast, long-range wireless connection with less buffering and drops compared to older designs.

Draw and write naturally
Experience a natural pen on paper feel using the active pen designed for drawing, writing and note taking with your Inspiron 2-in-1. The active pen captures your every stroke naturally with 1024 levels of pressure sensitivity and is simple to use since there is no need to pair the pen with your 2-in-1. Palm rest technology enables you to comfortably rest your palm on the screen without having to worry about stray lines.

Short summary description DELL Inspiron 5579 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey:
This short summary of the DELL Inspiron 5579 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Inspiron 5579, Intel® Core™ i5, 1.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description DELL Inspiron 5579 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey:
This is an auto-generated long summary of DELL Inspiron 5579 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey based on the first three specs of the first five spec groups.

DELL Inspiron 5579. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black, Grey

CinemaColor
CinemaColor

Visuals appear every bit as lifelike as the world around you. Experience richer, more vibrant color and details enabled by Dell Color Profiles.

CinemaStream
CinemaStream

SmartByte Wireless channels maximum bandwidth to your videos or music for a seamless, stutter-free experience

CinemaSound
CinemaSound

Waves MaxxAudio® Pro boosts volume and clarifies every tone, so you experience studio-quality sound.

Flexible modes. Exciting options.
Flexible modes. Exciting options.

Flip into action: With an innovative 360-degree hinge, the Inspiron 5000 series 2-in-1 allows you to switch between four different modes: tent mode for using recipes in real time, stand mode for movies on the airplane, laptop mode for typing your novel or emailing work, and the tablet mode makes reading while you’re reclined easier than ever.

Adapt with ease: The Inspiron 15 5000 Series 2-in-1 is a great blend between portability and performance. Its 15.6" display offers 40% more viewable area than a 13.3" screen, so you have more room to spread out your work, and more space to enjoy your movie.

Options Galore: An available backlit keyboard makes it nicer to work in dim environments and the Infrared Camera option works with ‘Windows Hello’ to log you in with quick and secure facial recognition.

Stylish in every situation.
Stylish in every situation.

Ready for the road: The popular, 15-inch size is ideal for portability and convenience, while still giving you plenty of screen space perfect for work and entertainment, or sharing a movie with a friend.

Maximize screen space: The 5000 Series' new design emphasizes more screen and less bezel, so your attention's drawn to that brilliant wide-angle display.

Designed to impress: The dark gray exterior finish is matched with a smooth, matte black inside, offering an attractive, professional appearance that looks great for any occasion.

Built for adaptability. Tested for dependability.
Built for adaptability. Tested for dependability.

Stunning sound and vision: Each Inspiron 5000 comes with Waves MaxxAudio® Pro audio and available Intel® UHD graphics 620 with shared graphics memory, so your media looks and sounds better than ever.

The SSD difference: An available Solid State Drive (SSD) option provides longer battery life, quicker responsiveness, quieter performance and improved shock resistance compared to conventional hard drives.

Get connected: The Inspiron 5000 Series 2-in-1 can be equipped with available 802.11ac WiFi for fast, long-range wireless connection with less buffering and drops compared to older designs.

Source Testseek summary Average rating
Reviews
Updated:
2020-02-01 09:39:26
Uk has collected 17 expert reviews for DELL Inspiron 5579 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
notebookcheck.net
Updated:
2020-02-01 09:39:25
No news. Kaby Lake CPU replaced with Kaby Lake Refresh CPU - that's pretty much the gist of Dell's latest Inspiron 15. Thanks to its fast SSD, its touchscreen, and the backlit keyboard the convertible is a pretty solid workhorse. Find out in our review wh...
Good IPS display, FHD display, quad-core CPU, pleasantly quiet, fast Wi-Fi, fast SSD, decent battery life, low power consumption, comfortable backlit keyboard...
Bad dark display, low color-space coverage, thermal throttling (CPU), no support for Active Pen, no USB-C...
81%
laptopmedia.com
Updated:
2020-02-01 09:39:25
From the Dell Inspiron 15 5578 to the Inspiron 15 5579, changes are mostly under the hood. Now the notebook comes at a new price, which in our opinion is a little bit too high but also has something to offer in return – the brand new Core i7-8550U CPU on...
Good Stable base, Good input devices, Full utilization of the new generation Intel CPUs, Display with high contrast and no PWM, Decent battery life...
Bad Flimsy and bouncy lid, Color-deficient display (low sRGB coverage) with low brightness, Outdated design with sharp corners, hefty chassis, No USB-C connector and no M.2 SSD slot...
Bottom line Even though the price has increased, the only thing that Dell changed here is the CPU. Don't get us wrong, though, it's not just another incremental upgrade since the Core i7-8550U delivers an impressive computing power over the last generation but to be...
0%
Disclaimer DELL Inspiron 5579 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey:
Disclaimer

Actual configuration might differ from illustration