location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL K17M AZERTY French docking connector Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K17M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K17M-BK-FR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063962303
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44403
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2024 10:57:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL K17M AZERTY French docking connector Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AZERTY French
  • - Touchpad
  • - Backlight
  • - Docking docking connector
  • - Black
Warranty: 1 year
Long product name DELL K17M AZERTY French docking connector Black :
The long product name of DELL K17M AZERTY French docking connector Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Latitude 7285 Productivity Keyboard, french
More>>>
DELL K17M AZERTY French docking connector Black:
The official description of DELL K17M AZERTY French docking connector Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Dell Latitude 7285 Productivity Keyboard - K17M is portable and convenient. The keyboard easily attaches to your 2-in-1 via magnetic hinge so you can get to work comfortably typing at home, in the office or wherever your busy day takes you.

Short summary description DELL K17M AZERTY French docking connector Black:
This short summary of the DELL K17M AZERTY French docking connector Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL K17M, AZERTY, French, Touchpad, Black, Docking, docking connector

Long summary description DELL K17M AZERTY French docking connector Black:
This is an auto-generated long summary of DELL K17M AZERTY French docking connector Black based on the first three specs of the first five spec groups.

DELL K17M. Keyboard layout: AZERTY, Keyboard language: French, Pointing device: Touchpad. Product colour: Black. Connectivity technology: Docking, Device interface: docking connector. Keyboard dimensions (WxDxH): 274.3 x 223.5 x 10.16 mm. Keyboard form factor: Mini

Keyboard
Keyboard layout *
AZERTY
Keyboard language *
French
Pointing device *
Touchpad
Numeric keypad *
No
Windows keys
Yes
Performance
Product colour *
Black
Fingerprint reader
No
USB hub
No
Backlight *
Yes
Performance
Wrist rest
No
Ports & interfaces
Connectivity technology *
Docking
Device interface *
docking connector
Weight & dimensions
Keyboard dimensions (WxDxH)
274.3 x 223.5 x 10.16 mm
Packaging content
Mouse included
No
Other features
Keyboard form factor
Mini
Disclaimer DELL K17M AZERTY French docking connector Black:
Disclaimer

Actual configuration might differ from illustration