Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 80GB SATA 5400rpm 80GB Serial ATA internal hard drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
80GB SATA 5400rpm
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JM492
Category
Hard disk drives are today\'s fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:\
\
- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!\
\
- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.\
\
- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Apr 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3148
This statistic is based on the 77116 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-04-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75334 free Open Icecat users .
Info modified on: 21 Nov 2017 00:19:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name DELL 80GB SATA 5400rpm 80GB Serial ATA internal hard drive :
The short editorial description of DELL 80GB SATA 5400rpm 80GB Serial ATA internal hard drive

80GB SATA 5400rpm
More>>>
DELL 80GB SATA 5400rpm 80GB Serial ATA internal hard drive:
The official marketing text of DELL 80GB SATA 5400rpm 80GB Serial ATA internal hard drive as supplied by the manufacturer

Dell's latest generation 5400rpm Enterprise Hard Disk Drives continue to represent some of the fastest enterprise hard disk drives in the industry. Leveraging the technology expertise and heritage, Dell deliver reliable, high-capacity HDDs for your most demanding storage applications. With the capacity points this latest drive technology offers low power consumption, high reliability, and faster internal data rates. Leading edge technology enables industry leading performance specifications blended with the latest advances in interface technology. This provides a flexible and cost effective storage solution for your most demanding applications including rack and tower servers, storage arrays, RAID systems and digital video systems.

Short summary description DELL 80GB SATA 5400rpm 80GB Serial ATA internal hard drive:
This short summary of the DELL 80GB SATA 5400rpm 80GB Serial ATA internal hard drive data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 80GB SATA 5400rpm, 80 GB, 5400 RPM, Serial ATA

Long summary description DELL 80GB SATA 5400rpm 80GB Serial ATA internal hard drive:
This is an auto-generated long summary of DELL 80GB SATA 5400rpm 80GB Serial ATA internal hard drive based on the first three specs of the first five spec groups.

DELL 80GB SATA 5400rpm. Hard drive capacity: 80 GB, Hard drive speed: 5400 RPM, Hard drive interface: Serial ATA

Hard drive
Hard drive capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
80 GB
Hard drive interface *
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Hard drive
Hard drive speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Other features
Internal
The product is built in.
Yes