Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL J905R Lithium-Ion (Li-Ion) 11.1V rechargeable battery

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
J905R
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J905R
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5055190131459 show
Category
In this category you will find all the rechargeable batteries you will ever need, suitable for use in torches, digital cameras, notebooks, etc.
rechargeable batteries
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 16346
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 14 Dec 2017 18:10:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name DELL J905R Lithium-Ion (Li-Ion) 11.1V rechargeable battery :
The short editorial description of DELL J905R Lithium-Ion (Li-Ion) 11.1V rechargeable battery

Li-ion, 11.1V, 9 cells, 90Wh, grey
More>>>

DELL J905R Lithium-Ion (Li-Ion) 11.1V rechargeable battery:
The official marketing text of DELL J905R Lithium-Ion (Li-Ion) 11.1V rechargeable battery as supplied by the manufacturer
This a Dell rechargeable battery for Dell Latitude E6410.
Short summary description DELL J905R Lithium-Ion (Li-Ion) 11.1V rechargeable battery:
This short summary of the DELL J905R Lithium-Ion (Li-Ion) 11.1V rechargeable battery data-sheet is auto-generated and uses the product title and the first six key specs.
DELL J905R, 90 Wh, Lithium-Ion (Li-Ion), 11.1 V, Grey, 1 pc(s)
Long summary description DELL J905R Lithium-Ion (Li-Ion) 11.1V rechargeable battery :

DELL J905R. Number of batteries included: 1 pc(s), Purpose: Notebook/Tablet, Battery capacity (Watt hours): 90 Wh, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 11.1 V, Colour of product: Grey

This is an auto-generated long summary of DELL J905R Lithium-Ion (Li-Ion) 11.1V rechargeable battery based on the first three specs of the first five spec groups.
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Purpose *
What the product is used for.
Notebook/Tablet
Battery voltage *
The voltage (V) of the battery.
11.1 V
Number of batteries included
The quantity of batteries that come with the product.
1 pc(s)
Battery
Battery capacity (Watt hours)
90 Wh
Number of battery cells
9
Colour of product
The colour e.g. red, blue, green, black, white.
Grey
Compatible products
Other products that can be used with this product.
Dell Latitude E6410
Other features
Number of products included
The number of products that are included in the package.
1 pc(s)
Internal
The product is built in.
Yes
Country Distributor
United Kingdom 3 distributor(s)
Danmark 1 distributor(s)
Deutschland 1 distributor(s)
España 1 distributor(s)
Italia 1 distributor(s)
X