Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude E7270 + Microsoft Office Professional 2016 Notebook 31.8 cm (12.5") 1920 x 1080 pixels 6th gen Intel® Core™ i7 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black, Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E7270 + Microsoft Office Professional 2016
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J75D8+630-ABDC
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byDELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5356
This statistic is based on the 96352 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94184 free Open Icecat users.
Info modified on: 01 Dec 2020 16:21:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name DELL Latitude E7270 + Microsoft Office Professional 2016 Notebook 31.8 cm (12.5") 1920 x 1080 pixels 6th gen Intel® Core™ i7 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black, Silver :
The short editorial description of DELL Latitude E7270 + Microsoft Office Professional 2016 Notebook 31.8 cm (12.5") 1920 x 1080 pixels 6th gen Intel® Core™ i7 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black, Silver

Latitude E7270 + Microsoft Office Professional 2016 - Intel Core i7-6600U (4MB Cache, 2.6 GHz), 8GB DDR4 2133MHz, 256GB M.2 SATA SSD, 12.5" LED FHD 1920 x 1080, Gigabit LAN, WLAN, Bluetooth, Windows 10 Pro 64-bit
More>>>
DELL Latitude E7270 + Microsoft Office Professional 2016 Notebook 31.8 cm (12.5") 1920 x 1080 pixels 6th gen Intel® Core™ i7 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black, Silver:
The official marketing text of DELL Latitude E7270 + Microsoft Office Professional 2016 Notebook 31.8 cm (12.5") 1920 x 1080 pixels 6th gen Intel® Core™ i7 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black, Silver as supplied by the manufacturer

Secure. Sleek. Powerful.
No one ever said security had to be boring. The Dell’s most secure Ultrabook™ also happens to be one of the world’s most beautiful. Our industry-leading security features Dell Data Protection, including comprehensive encryption, advanced authentication and malware prevention. Additionally, this lightweight 12" Ultrabook™ is now thinner and lighter than ever. Now, you don’t have to choose between style and security. And with 6th Gen Intel® Core™ vPro™ processors, you can power right through that workflow.

Designed to impress. Built to last.
Style and structure intersect with premium materials, including a magnesium alloy chassis and LCD back, woven carbon fiber, a spill-proof keyboard, and a brilliant 12.5" screen. Choose an HD, FHD or FHD touch display with Corning® Gorilla® Glass NBT™.

Loaded with high-tech features
High-performance storage: New optional M.2 PCIe solid-state drives deliver incredibly fast data transfer speeds.
Next-gen memory: Rely on faster memory speeds and improved power efficiency with the latest DDR4 memory.
Best-in-class WiFi: Optional 3x3 wireless delivers up to 1.3Gbps transfer speeds. That's 30% faster than traditional 2x2 Wifi.

Perfect for mobile productivity
All-day productivity: Power up with a 55Whr battery with CRU design.
Plenty of ports: Connect it all with an HDMI, mini display port, three USB 3.0 ports, SD card reader, and RJ-45.
Efficient anywhere: An optional backlit keyboard to help you stay productive in any lighting.

Short summary description DELL Latitude E7270 + Microsoft Office Professional 2016 Notebook 31.8 cm (12.5") 1920 x 1080 pixels 6th gen Intel® Core™ i7 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black, Silver:
This short summary of the DELL Latitude E7270 + Microsoft Office Professional 2016 Notebook 31.8 cm (12.5") 1920 x 1080 pixels 6th gen Intel® Core™ i7 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude E7270 + Microsoft Office Professional 2016, 6th gen Intel® Core™ i7, 2.6 GHz, 31.8 cm (12.5"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description DELL Latitude E7270 + Microsoft Office Professional 2016 Notebook 31.8 cm (12.5") 1920 x 1080 pixels 6th gen Intel® Core™ i7 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black, Silver:
This is an auto-generated long summary of DELL Latitude E7270 + Microsoft Office Professional 2016 Notebook 31.8 cm (12.5") 1920 x 1080 pixels 6th gen Intel® Core™ i7 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black, Silver based on the first three specs of the first five spec groups.

DELL Latitude E7270 + Microsoft Office Professional 2016. Product type: Notebook, Form factor: Clamshell. Processor family: 6th gen Intel® Core™ i7, Processor model: i7-6600U, Processor frequency: 2.6 GHz. Display diagonal: 31.8 cm (12.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics adapter model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product colour: Black, Silver

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® Small Business Advantage (Intel® SBA)
Intel® Small Business Advantage (Intel® SBA)

Solutions to Help You Focus on Your Small Business
Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Design
Product type *
Notebook
Product colour *
Black, Silver
Form factor *
Clamshell
Display
Display diagonal *
31.8 cm (12.5")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor model *
i7-6600U
Processor frequency *
2.6 GHz
Processor boost frequency
3.4 GHz
Processor family *
6th gen Intel® Core™ i7
Processor cores *
2
Processor threads
4
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
LGA 1356 (Socket B2)
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6600 Mobile Series
Processor codename
Skylake
Bus type
OPI
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.8 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4,4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type *
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
Serial ATA
SSD form factor
M.2
Optical drive type *
No
Card reader integrated *
Yes
Compatible memory cards
SD,SDHC,SDXC
Graphics
Discrete graphics adapter model *
Not available
On-board graphics adapter *
Yes
Discrete graphics adapter *
No
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
Intel® HD Graphics 520
On-board graphics adapter base frequency
300 MHz
On-board graphics adapter dynamic frequency (max)
1050 MHz
Maximum on-board graphics adapter memory
32 GB
On-board graphics adapter DirectX version
12.0
On-board graphics adapter OpenGL version
4.4
On-board graphics adapter ID
1916
Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Bluetooth *
Yes
Wi-Fi standards *
Wi-Fi 5 (802.11ac)
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Mini DisplayPorts quantity
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 10 Pro
Bundled software
Microsoft Office Professional 2016
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel Smart Connect Technology
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1,SSE4.2,AVX 2.0
Processor code
SR2F1
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88192
Conflict-Free processor
Yes
Battery
Number of battery cells
4
Battery capacity (Watt-hours) *
55 Wh
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Password protection
Yes
Weight & dimensions
Width *
310.5 mm
Depth *
215.2 mm
Height
18.9 mm
Weight *
1.26 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
16 GB
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2018-03-24 02:55:49
Uk has collected 29 expert reviews for DELL Latitude E7270 + Microsoft Office Professional 2016 Notebook 31.8 cm (12.5") 1920 x 1080 pixels 6th gen Intel® Core™ i7 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black, Silver and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Testseek summary Average rating
Reviews
Updated:
2018-03-24 02:55:49
Nl heeft 29 proffesionele recensies verzameld voor DELL Latitude E7270 + Microsoft Office Professional 2016 Notebook 31,8 cm (12.5") 1920 x 1080 Pixels Zesde generatie Intel® Core™ i7 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Zwart, Zilver. Het gemiddelde van deze proffesionele recensies is 85 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
85%
Source Testseek summary Average rating
Reviews
Updated:
2018-03-24 02:55:49
Fr a recueilli 29 avis d’experts pour DELL Latitude E7270 + Microsoft Office Professional 2016 Ordinateur portable 31,8 cm (12.5") 1920 x 1080 pixels Intel® Core™ i7 de 6e génération 8 Go DDR4-SDRAM 256 Go SSD Windows 10 Pro Noir, Argent et la note moyenne est de 85 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
85%
Source Testseek summary Average rating
Reviews
Updated:
2018-03-24 02:55:49
De hat 29 Expertenmeinungen über DELL Latitude E7270 + Microsoft Office Professional 2016 Notebook 31,8 cm (12.5 Zoll) 1920 x 1080 Pixel Intel® Core™ i7 der sechsten Generation 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Schwarz, Silber eingeholt. Das duchschnittliche Epertenrating ist 85 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
85%
Source Testseek summary Average rating
Reviews
Updated:
2018-03-24 02:55:49
Testseek ha raccolto 29 recensioni da parte di esperti per DELL Latitude E7270 + Microsoft Office Professional 2016 Computer portatile 31,8 cm (12.5") 1920 x 1080 Pixel Intel® Core™ i7 della sesta generazione 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Nero, Argento e la valutazione media da parte degli esperti è di 85 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
85%
Source Testseek summary Average rating
Reviews
Updated:
2018-03-24 02:55:49
Es ha coleccionado 29 opiniones de expertos para DELL Latitude E7270 + Microsoft Office Professional 2016 Portátil 31,8 cm (12.5") 1920 x 1080 Pixeles 6ª generación de procesadores Intel® Core™ i7 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Negro, Plata y la calificación media es 85 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
85%
Source Testseek summary Average rating
Reviews
Updated:
2018-03-24 02:55:49
Dk har samlet 29 ekspertanmeldelser for DELL Latitude E7270 + Microsoft Office Professional 2016 Notebook 31,8 cm (12.5") 1920 x 1080 pixel 6th gen Intel® Core™ i7 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Sort, Sølv og den gennemsnitlige ekspertbedømmelse er 85 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
85%
Source Testseek summary Average rating
Reviews
Updated:
2018-03-24 02:55:49
Testseek получил 29 экспертных оценок для DELL Latitude E7270 + Microsoft Office Professional 2016 Ноутбук 31,8 cm (12.5") 1920 x 1080 пикселей Процессор Intel® Core™ i7 6-го поколения 8 GB DDR4-SDRAM 256 GB Твердотельный накопитель (SSD) Windows 10 Pro Черный, Серебристый, средний экспертный рейтинг составляет 85 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
85%
Source Testseek summary Average rating
Reviews
Updated:
2018-03-24 02:55:49
Se har samlat in 29 experttester för DELL Latitude E7270 + Microsoft Office Professional 2016 Bärbar dator 31,8 cm (12.5") 1920 x 1080 pixlar 6:e generationens Intel® Core™ i7 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Svart, Silver och det genomsnittliga betyget är 85 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
85%
Source Review comments Score
techadvisor.co.uk
Updated:
2018-03-24 02:55:49
If one thing has helped Apple get into the business laptop game it's because its products are simply marketed - there's basically only three laptops to choose from. Dell has, in recent years, lost its once-firm stranglehold on the business laptop market a...
Bottom line The Dell Latitude 12 7000 won't win any beauty contests but then again, for what it is designed to do it is very good. It is the smallest form factor a business laptop can take without any compromise on functionality and if you can afford it, it's a very...
80%
techradar.com
Updated:
2018-03-24 02:55:49
In the Ultrabook world it's a race to the bottom for who can make the lightest, thinnest, and smallest notebook of all. Last year, Dell pulled out all the stops with the XPS 13, which jammed a 13-inch screen into an 11-inch frame. Now the Round Rock-based...
Good Many customization options, Tactile keyboard, Competent trackpad...
Bad Doesn't amaze in any way, Bigger than other Ultrabooks...
Bottom line A light and powerful, the Dell Latitude 13 7000 is a completely solid work laptop. But move on if you're looking for Ultrabook to amaze you...
0%
techradar.com
Updated:
2018-03-24 02:55:49
As business-class laptops begin to look and feel more like consumer devices, there's always one notebook within every manufacturer's portfolio that gets left behind. For Dell, the boxy, heavy and boring 2016 Latitude 7000 Series E7270 (starting at $1,079...
Good Core i7 processor, 16GB of RAM, Carbon fiber exterior...
Bad Plastic inner panel, No 4K option, Marginal improvements from last year...
Bottom line If you loved last year's Latitude E7250 and you want a newer chipset and a few less ounces, then give this a shot. But don't set your hopes too high...
0%
techradar.com/au/
Updated:
2018-03-24 02:55:49
As business-class laptops begin to look and feel more like consumer devices, there's always one notebook within every manufacturer's portfolio that gets left behind. For Dell, the boxy, heavy and boring 2016 Latitude 7000 Series E7270 (starting at $1,079...
Good Core i7 processor, 16GB of RAM, Carbon fiber exterior...
Bad Plastic inner panel, No 4K option, Marginal improvements from last year...
Bottom line If you loved last year's Latitude E7250 and you want a newer chipset and a few less ounces, then give this a shot. But don't set your hopes too high...
0%
notebookcheck.nl
Updated:
2018-03-24 02:55:49
Mobiele strijder. Dells Latitude 7000 serie staat synoniem voor hoge kwaliteit. Ons testrapport onthult of het nieuwste 12.5 inch model aan de verwachtingen voldoet en of Dell de concurrentie kan verslaan...
Good Robuuste behuizing, Zeer goede looptijden, Verlicht toetsenbord, Helder IPS paneel, Goede positionering van poorten, SD kaart lezer is snel, 3 jaar garantie, Uitstekende uitbreidingsmogelijkheden, Koel en stil...
Bad Slechte kleurreproductie, Geen TrackPoint en matig touchpad, SATA III SSD in plaats van PCIe SSD, Slechte webcam...
86%
notebookcheck.biz
Updated:
2018-03-24 02:55:49
Road warrior. La famille des Dell Latitude 7000 marie qualité et monde des affaires. Ce 12,5 pouces permet-il à Dell de régner sur ce marché ?...
Good Un châssis robuste, Une très bonne autonomie, Un bon clavier, qui plus est rétroéclairé Une dalle IPS lumineuse, Emplacement des interfaces, Performances du lecteur de cartes SD, Garantie de 3 ans, De très nombreuses options, Silencieux, chauffe peu...
Bad Piètre couverture des espaces colorimétriques, Pas de Trackpoint, un pavé tactile très moyen, SSD SATA III plutôt qu'en PCIe, Webcam moyenne...
86%
notebooks-und-mobiles.de
Updated:
2018-03-24 02:55:49
Mobiler Arbeiter. Das Dell Latitude 12 7000 (E7270) ist ein schlankes Subnotebook für den anspruchsvollen Business-Bereich.Für den harten Arbeits-Einsatz im Unternehmensbereich werden an Notebooks oft ganz besondere Erfordernisse gestellt. Zuverlässigkeit...
Bottom line Das Dell Latitude 12 E7270 ist ein hervorragendes Arbeitsgerät. Mobilität, Qualität, Ausstattung und Leistung fallen sehr gut aus. Als besondere Kerneigenschaften zeigen sich auch die vielschreibertaugliche Tastatur, das stets niedrige Betriebsgeräusch un...
0%
notebookcheck.com
Updated:
2018-03-24 02:55:49
Der Road-Warrior. Dells Latitude 7000er Serie steht für hohe Qualität im Businessbereich. Ob auch das jüngste 12,5-Zoll-Modell diesen Anspruch erfüllt und ob Dell die Konkurrenz ausstechen kann, das verrät unser ausführlicher Testbericht.Subnotebooks. Ein...
Good Robustes Gehäuse, Sehr gute Akkulaufzeit, Gute Tastatur mit Backlight, Helles IPS Display, Exzellente Positionierung der Ports, SD Kartenleser Performance, 3 Jahre Garantie, Sehr gute Erweiterbarkeit, Kühl & leise...
Bad Schlechte Farbraumabdeckung, Kein TrackPoint & mittelmäßiges TouchPad, SATA III SSD statt PCIe SSD, Schlechte Webcam...
Bottom line Dell Latitude 12 E7270, zur Verfügung gestellt von Dell DeutschlandDas Skylake Update der Latitude 7000er 12 Serie enttäuscht nicht. Mit dem E7270 schickt Dell sein solides und ausgereiftes Gerät auf den Markt, das vor allem durch seine hohe Mobilität...
86%
connect.de
Updated:
2018-03-24 02:55:49
Windows 10 ist das erste PC-Betriebssystem von Microsoft, das konsequent auf Touchbedienung ausgerichtet ist. Davon hat der US-Konzern auch seine Hardware-Partner überzeugt, sodass die meisten neu auf den Markt kommenden Notebooks - Convertibles ohnehin -...
Good hochwertiges Business-Notebook, außergewöhnliche Akkulaufzeit, vielfältige Sicherheitsfunktionen, sehr gute Systemleistung, sehr leiser Lüfter, umfangreiche Ausstattung, mattes, spiegelfreies Display, verschiedene Docking-Optionen...
Bad kein Touchscreen, keine Stiftbenutzung, kein Mobilfunkmodem, vergleichsweise hoher Preis...
Bottom line Connect-Urteil: gut (421 von 500 Punkten)84,2%Windows 10 ist das erste PC-Betriebssystem von Microsoft, das konsequent auf Touchbedienung ausgerichtet ist. Davon hat der US-Konzern auch seine Hardware-Partner überzeugt, sodass die meisten neu auf den Mark...
84%
notebookcheck.it
Updated:
2018-03-24 02:55:49
Guerriero da strada. Il Dell Latitude 7000 punta sull'elevata qualità nel settore business. Nella nostra recensione vediamo se l'ultimo modello 12.5" è all'altezza e se Dell riesce a superare la concorrenza...
Good case robusto, autonomia molto buona, decente retroilluminazione della tastiera, luminoso pannello IPS, eccellente posizionamento delle interfacce, prestazioni dell'SD card reader, 3 anni di garanzia, soprendenti possibilità di espansione, silenzioso e fr...
Bad scarsa copertura della gamma di colore, mandano TrackPoint & middling touchpad, SATA III SSD invece di SSD PCIe, webcam scarsa...
86%
pcproffesionale.it
Updated:
2018-03-24 02:55:49
Gli Ultrabook rappresentano il segmento con il maggior tasso di crescita nell'ambito dei notebook tradizionali (escludendo di fatto i modelli 2 in 1) e sono tra i più gettonati sia in ambito personale sia, soprattutto, in quello professionale.Dell ha appe...
Good Costruzione impeccabile, Potente e leggero, Componenti interni di qualità...
Bad Batteria non rimovibile...
0%
notebookcheck.org
Updated:
2018-03-24 02:55:49
Guerrero de la carretera. La línea Dell Latitude 7000 es sinónimo de gran calidad en el sector business. Nuestro análisis exhaustivo descubre si el nuevo modelo de 12.5" cumple con las expectativas y si Dell puede dejar atrás a la competencia...
Good robusta carcasa, muy buen aguante de batería, decente teclado retroiluminado, bright panel IPS, excelente posicionamiento de interfaces, rendimiento del lector SD, 3 años de garantía, ampliabilidad sobresaliente, fresco y silencioso...
Bad poca cobertura del espacio de color, sin TrackPoint & touchpad mediocre, SSD SATA III en vez de SSD PCIe, mala webcam...
86%
notebookcheck-ru.com
Updated:
2018-03-24 02:55:49
Ноутбуки семейства Dell Latitude 7000 в сегменте бизнес-ноутбуков являются синонимом понятия «высококачественный». Наш подробный обзор ответит на вопрос соответствует ли новейший ноутбук Dell c 12.5-дюймовым дисплеем высоким стандартам заданным его пред...
Good качественно сделанный корпус с хорошим запасом прочности очень хорошее время автономной работы хорошая клавиатура с подсветкой яркий IPSдисплей рациональное расположение портов на корпусе скоростной кардридер для карт памяти формата SD, широчайшие...
Bad недостаточная степень охвата эталонных цветовых пространств недостаточно качественный тачпад отсутствует указатель типа «трэкпойнт» твердотельный накопитель подключается по интерфейсу SATA III, а не более скоростному и современному PCi, недостаточно...
Bottom line Сегодня в обзоре: субноутбук Dell Latitude 12 E7270. Тестовый образец представлен Dell Deutschland. Обновление 12-дюймовых ноутбуков серии Dell Latitude 7000, связанное с запуском в производство компанией Intel процессоров поколения Skylake, безусловн...
86%
notebookcheck-ru.com
Updated:
2018-03-24 02:55:49
Соответствует ли новейший ноутбук Dell c 12.5-дюймовым дисплеем высоким стандартам заданным его предшественниками и сможет ли он опередить своих соперников в условиях жесткой конкуренции?...
Good качественно сделанный корпус с хорошим запасом прочности очень хорошее время автономной работы хорошая клавиатура с подсветкой яркий IPSдисплей рациональное расположение портов на корпусе скоростной кардридер для карт памяти формата SD, широчайшие...
Bad недостаточная степень охвата эталонных цветовых пространств недостаточно качественный тачпад отсутствует указатель типа «трэкпойнт» твердотельный накопитель формата SATA III, а не PCIe, недостаточно качественная вебкамера...
Bottom line Сегодня в обзоре: субноутбук Dell Latitude 12 E7270. Тестовый образец представлен Dell Deutschland. Обновление 12-дюймовых ноутбуков серии Dell Latitude 7000, связанное с запуском в производство компанией Intel процессоров поколения Skylake, безусловн...
86%
notebookcheck.net
Updated:
2018-03-24 02:55:49
Road warrior. Dell's Latitude 7000 lineup is tantamount to high-quality in the business sector. Our in-depth review uncovers whether the latest 12.5-inch model fulfills this claim and whether Dell can outpace the competition...
Good robust casing, very good battery life, decent, backlit keyboard, bright IPS panel, excellent interface positioning, SD card reader performance, 3-year warranty, outstanding expandability, cool & quiet...
Bad poor color space coverage, no TrackPoint & middling touchpad, SATA III SSD rather than PCIe SSD, poor webcam...
Bottom line The Skylake update of the Latitude 7000 Series lineup does not disappoint. With the E7270, Dell launches a solid and well-developed device on the market that particularly excites in terms of high mobility. The screen presents a high brightness of over 300...
86%
funkykit.com
Updated:
2018-03-24 02:55:49
Thanks to the generous guys at Dell, we were able to take a quick look at the Dell Latitude E7270 Ultrabook. This notebook is basically the replacement for their predecessor, the E7250. The review sample we received is powered by Intel's latest 6th genera...
Good Good performance, Good components, 12.5″ touchscreen LCD display...
Bad Maximum resolution (1366 x 768), Expensive...
Bottom line I think Dell have come a long way since the early days of their “boring” laptops. Over the past few years their XPS series have really put them back in the game, while their new Latitude series of laptops are gaining some traction. But don't use them for...
0%
Laptopmag.com
Updated:
2018-03-24 02:55:49
The Dell Latitude E7270 may be small, but this 12-inch business laptop is powerful enough to plow through any workload. While it starts at $1,079, our premium $2,097 configuration packs a Core i7 CPU, a speedy 256GB SSD and a beautiful full-HD touch scree...
Good Attractive and durable design, Great performance, Strong battery life, Comfortable keyboard, Detailed webcam...
Bad Very expensive as configured, Heavier than competitors...
Bottom line The Dell Latitude E7270 is a powerful, portable business notebook that can go the distance...
80%
notebookcheck.info
Updated:
2018-03-24 02:55:49
Guerreiro da estrada. A linha Latitude 7000 da Dell é sinônimo de alta qualidade no setor empresarial. Nossa análise revelará se o mais recente modelo de de12,5-polegadas cumpre com essa afirmação e se a Dell consegue ultrapassar a concorrência...
Good Carcaça robusta, Muito boa duração da bateria, Teclado com boa iluminação de fundo, Painel IPS brilhante, Excelente posicionamento das interfaces, Desempenho do leitor de cartões SD, 3 anos de garantia, Expansibilidade proeminente, Frio e silencioso...
Bad Cobertura pobre do espaço de cores, Sem TrackPoint e touchpad médio, SSD SATA III em vez de SSD PCIe, Webcam pobre...
86%
pconline.com.cn
Updated:
2018-03-24 02:55:49
企业的终极目的是什么?发展,攫取更多利益,然后再发展。然而大多数的公司经历最初的高速发展后,都慢了下来。其中有这么一部份公司,用观念把自己局限住,然后止步不前。有很多非互联网科技公司,甚至部分互联网科技公司都对其工作工具——电脑不重视,抱着一种能用就行的态度,让员工在卡、慢,而且频繁故障的电脑上工作,认为这是节省了运营成本。然而这种观念无异于砍掉公司的双手,老电脑一来影响效率,减慢公司发展,二来会增加硬件维护成本,同时相比老电脑更耗电,增加了公司的运营负担。三来电脑的卡顿还会影响员工心情,制造压抑的工作环...
Bottom line 无论是新兴企业还是老牌企业,都希望能实现源源不断的增长,但这一增长并不是凭空得来的,持续的高速发展是建立在一个公司的企业文化和做事效率上,企业文化是一个公司的调性和愿景的体现,这一点每个公司都有自己独特之处,不过效率问题是我们可以切实直接改变的点。一个公司从高速增长中一旦慢下来,想重新返回高速增长状态必然需要一个加速过程。焕新就是这个加速的原力,而随着设备年限的增长,这个原力会减弱,直到拖累公司,所以保持焕新的频率非常重要。2~3年是个合适的时间点,可以拥有持续不断地加速,享受最新的技术,也不至于为焕新投...
0%
notebookcheck-cn.com
Updated:
2018-03-24 02:55:49
街霸。 戴尔的Latitude 7000系列是商务设备市场高品质的代名词。我们的深入评测将会考量这台最新的12.5寸机型能否达到同样的水准,戴尔能否战胜其它同类产品。» Notebookcheck多媒体笔记本电脑Top 10排名 » Notebookcheck游戏笔记本电脑Top 10排名 » Notebookcheck低价办公/商务笔记本电脑Top 10排名 » Notebookcheck高端办公/商务笔记本电脑Top 10排名 » Notebookcheck工作站笔记本电脑Top 10排名 » Not...
Good 坚固的机身, 非常优秀的电池续航, 不错的背光键盘, 明亮的IPS屏幕, 出色的接口布局, SD读卡器性能优秀, 三年质保, 出色的可扩展性, 清凉安静...
Bad 较弱的屏幕色域覆盖, 不支持指点杆,一般的触控版, SATA III固态硬盘而非PCIe接口固态硬盘, 摄像头效果较差...
86%
it168.com
Updated:
2018-03-24 02:55:49
【IT168 评测】提到商务笔记本,以往马上浮现在脑海的关键词肯定是超级实力派。 各大厂商的产品线都会有针对商务定位的机型,比如联想的ThinkPad T系列和昭阳系列、戴尔的Latitude系列、惠普的EliteBook系列等,这些产品的共性就是都从稳定、安全、高效三个方面做出了特别的软硬件优化,为用户带来性能强劲、安全稳定、高效易用的使用体验。就外观而言,商务笔记本很难给人留下深刻的印象,很多人的理解是个性与稳重相互矛盾,然而小编却不这么认为:元素越少,考验越大,设计师们无法使用那些高亮的装饰条,也不...
Bottom line 作为一款商务定位的笔记本,寻求创新的难度非常大。必须为戴尔点赞的是并没有放弃品质和精神的传承,在Latitude E7270身上,随处可见商务笔记本应该具备的基因,不只在表面做文章,把底盖拆开之后,内部结构的严谨和设计的周到,后期的可维护性与可升级性,都让人钦佩。难怪有用户在提到这款笔记本的时候,用极佳的质感、一流的做工、均衡的表现来形容,商务用户完全可以放心使用四五年。别忘了,它在系统安全以及售后服务体系上也具有优势,可以说几乎是一款没有缺点的商务笔记本。有时候想想,放着这样的电脑不买,为什么一定要去追...
0%
notebookcheck.se
Updated:
2018-03-24 02:55:49
Reskamrat. Dells Latitude 7000-serie är synonym med högkvalitativa företagsdatorer. I det här testet tar vi reda på om den senaste 12,5-tumsmodellen lever upp till förväntningarna...
Good robust chassi, mycket bra batteritid, bra, bakbelyst tangentbord, ljusstark IPS-panel, smart portplacering, snabb SD-kortläsare, 3 års garanti, utmärkt tillbehörssortiment, tyst och sval...
Bad dålig färgrymd, ingen TrackPoint och medelmåttig pekplatta, SATA III-SSD istället för PCIe, dålig webbkamera...
86%
kuzniewski.pl
Updated:
2018-03-24 02:55:49
Dla wielu biznesmenów podróże służbowe to spora część czasu pracy. By odciążyć bagaż podręczny, jednocześnie zachowując łączność z Siecią oraz dostęp do zasobów firmy, warto sięgnąć po niewielkiego ultrabooka, będącego świetnym materiałem na mobilne i wyd...
Good lekka i solidna obudowa, poręczny format, matowy, dobrej klasy ekran, wybór i rozmieszczenie portów, cicha praca, osiągi na baterii, funkcje bezpieczeństwa, dysk SSD M.2 (NVMe w opcji), opcjonalny modem...
Bad ciepły pod obciążeniem...
Bottom line Dell Latitude E7270 to udana propozycja z segmentu ultramobilnego. Pomimo bardzo poręcznego formatu komputer dysponuje licznymi funkcjami niezbędnymi w biznesie. Matowy ekran, modem, gniazdo dokujące, funkcje bezpieczeństwa - znajdziemy tu wszystko, co n...
88%
notebookcheck.pl
Updated:
2018-03-24 02:55:49
Na testy trafił kolejny sprzęt wysokiej klasy, Latitude E7270. Nasz recenzent obnażył parę jego mankamentów, ale też docenił kilka jego zalet. Generalnie wyszło na to, że to porządny sprzęt biznesowy z 12,5-calowym, dobrej jakości ekranem Full HD, niskona...
Good dobrze spasowana, odporna na zanieczyszczenia obudowa, zawiasy operujące w zakresie 180 stopni, bogate wyposażenie w złącza, dobra matryca, wygodna (za wyjątkiem strzałek) klawiatura, niezły gładzik, niezłe czasy pracy na akumulatorze, łatwy dostęp do pod...
Bad ciche szelesty w czasie pracy, throttling, nagrzewanie się pod obciążeniem, niezbyt dobre głośniki, skrzypienie w okolicy lewego zawiasu...
Bottom line Dell Latitude 12 E7270Dell to jeden z tych producentów, którzy wiedzą jak projektować sprzęt biznesowy. Gumowana, a przy tym odporna na zanieczyszczenia obudowa modelu E7270 wywarła na mnie bardzo pozytywne wrażenie. Wrażenie to jest jeszcze potęgowane p...
0%
notebookcheck-tr.com
Updated:
2018-03-24 02:55:49
Savaşcı. Dell'in Latitude 7000 serisi iş modelleri arasında yüksek kalite ile eş değer. 12.5 inçlik son modelin bu söze ne kadar uyduğunu inceliyoruz...
Good Sağlam kasa, Çok iyi batarya ömrü, Makul, aydınlatmalı klavye, Parlak IPS ekran, Harika port dağılımı, SD kart okuyucu performansı, 3 yıl garanti, Mükemmel genişletme imkanı, Sessiz ve serin...
Bad Zayıf renk kapsamı, Trackingpoınt yok ve touchpad ortalama, SATA III SSD, Zayıf webcam...
86%
pasonisan.com
Updated:
2018-03-24 02:55:49
2016年1月に発売した12.5インチ・ウルトラブック、Latitude 12 7000シリーズこと Latitude 12(E7270) をレビューする。正式名ではLatitude E7270。マグネシウム合金のシャーシを採用した高級素材のボディで、DELLのEシリーズ・ドッキングステーションに対応した法人モデルである。ドッキングステーションは別売りだが、インターフェースが増設でき、レガシーポートも追加され、デスクトップ同様の装備となる。テクノロジーにはSkylake世代のUシリーズが採用されており、レ...
0%
ykr.ykr414.com
Updated:
2018-03-24 02:55:49
デルが販売するノートPC、Latitude 12 7000シリーズ(E7270)のレビューです。Latitude 12 7000シリーズ(E7270)は、12.5型の液晶を搭載するビジネス向けのノートPC。CPUにはインテルの第6世代Coreプロセッサを、メモリにはDDR4規格のモデルを採用し、ストレージにはM.2 SSDを標準搭載するなど、デフォルトでスペックの高い構成を採用しています。加えてデル Eシリーズのドッキングステーションにも対応するなど、周辺機器と組みあわせる事により高い拡張性を実現できる点...
Bottom line ・12.5型の非光沢液晶を採用・インテルの第6世代CoreプロセッサやDDR4メモリ、M.2 SSD搭載でハイパフォーマンス・Dell Eシリーズのドッキングステーションに対応するなど、拡張性が高い・薄型・軽量かつ堅牢性に優れた上質なボディ・長時間のバッテリ駆動が可能12.5型の非光沢液晶を搭載するビジネス向けのモバイルノートです。ビジネス利用に相応しい高い堅牢性や操作性を持ちながらも、約1.2~3kgという薄型軽量を実現するなど、頻繁にノートPCを持ち歩くユーザーにとっては特に利用しやすいノートPCだと...
0%
4lap.com.vn
Updated:
2018-04-24 07:21:41
Chiến binh đường phố. Dòng sản phẩm Latitude 7000 của Dell đồng nghĩa với chất lượng cao trong lĩnh vực kinh doanh. Đánh giá chuyên sâu của chúng tôi cho thấy mô hình 12,5 inch mới nhất có đáp ứng yêu cầu này hay không và liệu Dell có vượt qua được đối th...
Bottom line Các Skylake cập nhật của Series dòng sản phẩm Latitude 7000 không thất vọng. Với E7270, Dell ra mắt một thiết bị vững chắc và phát triển tốt trên thị trường đặc biệt là kích thích về mặt cơ động cao. Màn hình trình bày một sáng cao hơn 300 nits, mà là nhi...
0%