- - Multimedia Laptop Clamshell Black, Silver
- - Intel® Core™ i5 i5-6200U 2.3 GHz
- - 43.9 cm (17.3") Full HD 1920 x 1080 pixels LED backlight Matt 16:9
- - 8 GB DDR3L-SDRAM 1600 MHz 2 x 4 GB
- - 1 TB HDD DVD Super Multi
- - AMD Radeon R5 M335 4 GB Intel® HD Graphics 520
- - Ethernet LAN 10,100 Mbit/s Bluetooth 4.0
- - Lithium-Ion (Li-Ion) 40 Wh
- - Windows 10 64-bit
Intel Core i5-6200U (3M Cache, 2.3 GHz), 8GB DDR3L 1600MHz, 1TB SATA HDD, 17.3" FHD LED 1920 x 1080, AMD Radeon R5 M335 4GB, DVD Super Multi, Fast LAN, WLAN, Bluetooth, WebCam, Windows 10 64-bit
Big enough for your ideas.
Expansive 17.3" laptop featuring Intel® processors, a DVD drive and a vibrant FHD display.
Undeniable performance
Power player: Web pages, games and apps fire up fast with up to 6th Gen Intel® Core™ processors thanks to premium performance and stunning visuals.
Optional graphics: With available NVIDIA® GeForce® discrete graphics, it’s simple to handle intense photo- or video-editing without slowing down performance.
Sizable storage: Choose a hybrid hard drive with up to 1TB of space for rapid responsiveness and plenty of room to store your photos, files and more.
Stay unplugged longer: Get going without worry. Great battery life means you can go longer in between charges, up to 7 hours.
Your mobile media center
Studio-quality sound: Whether you’re mixing, streaming or chatting, Waves MaxxAudio® delivers lower lows, higher highs and outstanding audio performance.
Built-in entertainment: Watch DVDs, burn CDs or load software and applications quickly onto your desktop with an internal optical disc drive.
More features for more impact
Effortless productivity: Zoom, point and scroll through content quickly with a large precision touchpad. Keep going — even in the dark — with the backlit keyboard for better typing accuracy in low light.
Long-range WiFi: Choose the newest IEEE 802.11ac technology for fast WiFi across an extended range, which reduces buffering and allows you to enjoy surfing, streaming or chatting throughout your home. (Requires IEEE 802.11ac router; sold separately.)
Efficient data entry: Crunch numbers or navigate spreadsheets and documents quickly with a 10-digit numeric keypad.
The forefront of touch technology
HD+ and Full HD touch deliver crisp, brilliant images to your 17" display. Enjoy greater immersion in your games, photos and everyday tasks.
Your every tap, swipe and scroll is responsive and accurate with a capacitive touch screen that feels natural and fluid because sensors are right under the screen. Have more fun with Windows 8.1, swipe through your photo album faster and unleash your creativity with capacitive touch.
DELL Inspiron 5759, Intel® Core™ i5, 2.3 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1 TB
DELL Inspiron 5759. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10. Product colour: Black, Silver