location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL IN2010N 20” Widescreen Flat Panel Monitor computer monitor 50.8 cm (20") 1600 x 900 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IN2010N 20” Widescreen Flat Panel Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IN2010NB
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155783
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL IN2010N 20” Widescreen Flat Panel Monitor computer monitor 50.8 cm (20") 1600 x 900 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 50.8 cm (20")
  • - 1600 x 900 pixels 16:9
  • - 5 ms 250 cd/m² 1000:1
Long product name DELL IN2010N 20” Widescreen Flat Panel Monitor computer monitor 50.8 cm (20") 1600 x 900 pixels Black :
The long product name of DELL IN2010N 20” Widescreen Flat Panel Monitor computer monitor 50.8 cm (20") 1600 x 900 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IN2010N Black 20i LCD 1600x900 5ms 1000:1 250cd/m2 0.2768mm pixelpitch
More>>>
DELL IN2010N 20” Widescreen Flat Panel Monitor computer monitor 50.8 cm (20") 1600 x 900 pixels Black:
The official description of DELL IN2010N 20” Widescreen Flat Panel Monitor computer monitor 50.8 cm (20") 1600 x 900 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Energy Efficient, High performance monitor.
Help increase your productivity and watch movies, games, videos and images come alive on an affordable 20" (viewable) widescreen:
- 1600 x 900 resolution• 16:9 aspect ratio.
- 1000:1 contrast ratio (typical).

Performance without High Cost.
Now you can own a gorgeous widescreen monitor without paying a high price:
- 1600 x 900 resolution provides sharp details and saturated colours.
- A contrast ratio of 1000:1 (typical) delivers vibrant blacks, bright whites and stunning colours.
- 2 lamp direct backlit system for as much as 25% energy savings compared to similar monitors using 4 lamps.

Moving Multimedia Experience.
With the DellTM IN2010N flat panel monitor you can:
- Experience seamless, fluid, fast-action video with a 5-millisecond response time (typical).
- Enjoy high picture quality in bright environments with a brightness rating of 250cd/m2 (candelas per square meter).
- Listen to dynamic stereo sound with the optional Dell AX510PA SoundBar.

A Beautiful Bezel.
Featuring a sleek, black bezel, the IN2010N Black 20" Widescreen Flat Panel Monitor looks great paired with all of Dell’s newest laptop and desktop designs.
A tilt-adjustable panel lets you easily position the display to your most comfortable viewing angle.

Short summary description DELL IN2010N 20” Widescreen Flat Panel Monitor computer monitor 50.8 cm (20") 1600 x 900 pixels Black:
This short summary of the DELL IN2010N 20” Widescreen Flat Panel Monitor computer monitor 50.8 cm (20") 1600 x 900 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL IN2010N 20” Widescreen Flat Panel Monitor, 50.8 cm (20"), 1600 x 900 pixels, LCD, 5 ms, Black

Long summary description DELL IN2010N 20” Widescreen Flat Panel Monitor computer monitor 50.8 cm (20") 1600 x 900 pixels Black:
This is an auto-generated long summary of DELL IN2010N 20” Widescreen Flat Panel Monitor computer monitor 50.8 cm (20") 1600 x 900 pixels Black based on the first three specs of the first five spec groups.

DELL IN2010N 20” Widescreen Flat Panel Monitor. Display diagonal: 50.8 cm (20"), Display resolution: 1600 x 900 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black

Display
Display diagonal *
50.8 cm (20")
Display resolution *
1600 x 900 pixels
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
Power
Power consumption (standby) *
1 W
Power consumption (max)
24.51 W
Power consumption (off)
1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
2 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Non-operating relative humidity (non-condensing)
5 - 90%
Weight & dimensions
Width (with stand)
453.7 mm
Depth (with stand)
204.8 mm
Height (with stand)
344 mm
Weight (with stand)
4.1 kg
Other features
Display
LCD
TV tuner integrated
No
Maximum resolution
1600 x 900 pixels