location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Inspiron 5567 Intel® Core™ i7 i7-7500U Laptop 39.6 cm (15.6") Touchscreen Full HD 16 GB DDR4-SDRAM 1 TB HDD AMD Radeon R7 M445 Wi-Fi 5 (802.11ac) Windows 10 Home Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Inspiron
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5567
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
I5567-7291GRY
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23725
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL I5567-7291GRY user manual
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Inspiron 5567 Intel® Core™ i7 i7-7500U Laptop 39.6 cm (15.6") Touchscreen Full HD 16 GB DDR4-SDRAM 1 TB HDD AMD Radeon R7 M445 Wi-Fi 5 (802.11ac) Windows 10 Home Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black, Grey
  • - Intel® Core™ i7 i7-7500U 2.7 GHz
  • - Touchscreen 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 16 GB DDR4-SDRAM 2400 MHz
  • - 1 TB HDD DVD Super Multi
  • - AMD Radeon R7 M445 4 GB Intel® HD Graphics 620
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100 Mbit/s Bluetooth 4.2
  • - Lithium-Ion (Li-Ion)
  • - Windows 10 Home 64-bit
Long product name DELL Inspiron 5567 Intel® Core™ i7 i7-7500U Laptop 39.6 cm (15.6") Touchscreen Full HD 16 GB DDR4-SDRAM 1 TB HDD AMD Radeon R7 M445 Wi-Fi 5 (802.11ac) Windows 10 Home Black, Grey :
The long product name of DELL Inspiron 5567 Intel® Core™ i7 i7-7500U Laptop 39.6 cm (15.6") Touchscreen Full HD 16 GB DDR4-SDRAM 1 TB HDD AMD Radeon R7 M445 Wi-Fi 5 (802.11ac) Windows 10 Home Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-7500U (4MB Cache, 2.7 GHz), 16GB DDR4, 1TB SATA HDD, 39.624 cm (15.6 ") LED FHD Touch 1920 x 1080, AMD Radeon R7 M445 4GB GDDR5, DVD Super Multi, Fast LAN, WLAN, Bluetooth, WebCam, Windows 10 Home 64-bit
More>>>
DELL Inspiron 5567 Intel® Core™ i7 i7-7500U Laptop 39.6 cm (15.6") Touchscreen Full HD 16 GB DDR4-SDRAM 1 TB HDD AMD Radeon R7 M445 Wi-Fi 5 (802.11ac) Windows 10 Home Black, Grey:
The official description of DELL Inspiron 5567 Intel® Core™ i7 i7-7500U Laptop 39.6 cm (15.6") Touchscreen Full HD 16 GB DDR4-SDRAM 1 TB HDD AMD Radeon R7 M445 Wi-Fi 5 (802.11ac) Windows 10 Home Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Picture the possibilities.
15" laptop with a glossy finish and options like an infrared camera and FHD touch display, so you can create a PC that reflects what matters to you.

That’s why we created the Inspiron line. They're stylish, versatile and packed with potential, just like you.

Created to complement you.
Grab and go: Your Inspiron is crafted to be portable, so you can stay productive and keep in touch wherever you are. It’s thin—only 23.3mm—and has a light, easy-open design.

Stylishly crafted: Add beauty to your desk the moment you open your laptop, showing off the stylish, brushed hairline palm rest. And the optional backlit, bottom-mount keyboard makes typing more comfortable.

High-end features, exceptional extras.
Whatever view suits you: Enjoy views on a sizeable 15-inch screen, with Full HD display, perfect for projects or streaming videos.

Your backup plan: Increase storage as your libraries grow, saving music, movies and files on discs with your DVD drive.

As powerful as you need it to be: With available 4GB GDDR5 discrete graphics and the latest Intel® 7th Gen processors, you can enjoy quick, responsive performance that keeps your music and videos playing smoothly while your other programs run in the background.

Designed for the real world — because that's where life happens.
We want you to love your new PC for years to come. That's why we test Inspiron laptops for reliability not just in the places where you expect it, but for the open road ahead.

Turn up the heat: From locker rooms to locked cars, we test Inspiron laptops for survival in harsh short-term heat conditions of up to 65°C/149°F.

Everything hinges on it: We test Inspiron laptop hinges to ensure they still feel tight, even after opening and closing the lid 20,000 times.

Keys to success: We test commonly used keys for 10 million keystrokes and touch pad buttons 1 million times with no failure. So go ahead, finish your novel.

Buttoned up: No matter what you set your power and multimedia buttons to do, we've tested them all to survive up to 40,000 pushes with no problems.

Twist and turn: Call us excessive, but after twisting an Inspiron laptop's base and lid more than 25,000 times, we can assure you the parts inside are well protected.

Always a good fit: You'll probably never need to remove and reinstall your Inspiron's battery 30 times, but you can rest easy knowing that we've tested even that.

Short summary description DELL Inspiron 5567 Intel® Core™ i7 i7-7500U Laptop 39.6 cm (15.6") Touchscreen Full HD 16 GB DDR4-SDRAM 1 TB HDD AMD Radeon R7 M445 Wi-Fi 5 (802.11ac) Windows 10 Home Black, Grey:
This short summary of the DELL Inspiron 5567 Intel® Core™ i7 i7-7500U Laptop 39.6 cm (15.6") Touchscreen Full HD 16 GB DDR4-SDRAM 1 TB HDD AMD Radeon R7 M445 Wi-Fi 5 (802.11ac) Windows 10 Home Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Inspiron 5567, Intel® Core™ i7, 2.7 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description DELL Inspiron 5567 Intel® Core™ i7 i7-7500U Laptop 39.6 cm (15.6") Touchscreen Full HD 16 GB DDR4-SDRAM 1 TB HDD AMD Radeon R7 M445 Wi-Fi 5 (802.11ac) Windows 10 Home Black, Grey:
This is an auto-generated long summary of DELL Inspiron 5567 Intel® Core™ i7 i7-7500U Laptop 39.6 cm (15.6") Touchscreen Full HD 16 GB DDR4-SDRAM 1 TB HDD AMD Radeon R7 M445 Wi-Fi 5 (802.11ac) Windows 10 Home Black, Grey based on the first three specs of the first five spec groups.

DELL Inspiron 5567. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 10 Home. Product colour: Black, Grey

Design
Product type *
Laptop
Product colour *
Black, Grey
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Pixel pitch
0.179 x 0.179 mm
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7500U
Processor cores
2
Processor threads
4
Processor boost frequency
3.5 GHz
Processor frequency *
2.7 GHz
System bus rate
4 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.9 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA III
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
AMD Radeon R7 M445
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5916
Number of discrete graphics cards installed
1
Audio
Audio chip
Realtek ALC3246
Audio system
MaxxAudio Pro
Number of built-in speakers
2
Speakers manufacturer
Waves
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.92 MP
Front camera resolution
1280 x 720 pixels
Video capturing speed
30 fps
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4a
DVI port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Ports & interfaces
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR2ZV
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
95451
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Operating shock
110 G
Non-operating shock
160 G
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
390 mm
Depth
259 mm
Height
23.3 mm
Weight *
2.36 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
16 GB
Source Testseek summary Average rating
Reviews
Updated:
2017-09-03 01:41:37
Uk has collected 55 expert reviews for DELL Inspiron 5567 Intel® Core™ i7 i7-7500U Laptop 39.6 cm (15.6") Touchscreen Full HD 16 GB DDR4-SDRAM 1 TB HDD AMD Radeon R7 M445 Wi-Fi 5 (802.11ac) Windows 10 Home Black, Grey and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
canadalaptopreviews.com
Updated:
2018-04-26 03:18:42
The Dell Inspiron i5567 laptop has all the features required to stay both productive as well as connected while on the go. Preloaded with the highly intuitive Windows 10, driven by an i5 processor from Intel and fitted with 8 GB DDR4 memory, this laptop a...
Good 8 GB of RAM supporting the Intel Core i5-7200U dual-core processor provides speedy, solid performance to handle all computing needs, as well as editing photos, playing games, or streaming movies, The keyboard has a 10-digit numeric keypad that allows you...
Bad The GPU runs hot when under load. This could ultimately cause a shorter life span, No USB-C port available...
Bottom line The Dell i5567 is arguably one of the most sensible mid-range machines on the market, offering excellent build quality, good touchpad experience and a comfy keyboard. Apart from the cool aesthetics, the i5567 offers an excellent hardware arrangement resul...
0%
canadalaptopreviews.com
Updated:
2018-05-29 11:53:23
The Dell Inspiron i5567 laptop has all the features required to stay both productive as well as connected while on the go. Preloaded with the highly intuitive Windows 10, driven by an i5 processor from Intel and fitted with 8 GB DDR4 memory, this laptop a...
Good 8 GB of RAM supporting the Intel Core i5-7200U dual-core processor provides speedy, solid performance to handle all computing needs, as well as editing photos, playing games, or streaming movies, The keyboard has a 10-digit numeric keypad that allows you...
Bad The GPU runs hot when under load. This could ultimately cause a shorter life span, No USB-C port available...
Bottom line The Dell i5567 is arguably one of the most sensible mid-range machines on the market, offering excellent build quality, good touchpad experience and a comfy keyboard. Apart from the cool aesthetics, the i5567 offers an excellent hardware arrangement resul...
0%
canadalaptopreviews.com
Updated:
2019-11-13 19:32:45
If you are really looking for something that will set you apart from most PC users you may want to check out the all new Dell Inspiron i5567-12745GRY which comes with a little more then you would expect from a standard laptop. Unfortunately all of this al...
Good No question when it comes to selecting a new laptop that performance needs to be one of the first considerations since nobody wants to get there new device home just to find out it can't handle what you plan on throwing its way. You have no reason to be c...
Bad With the Dell Inspiron i5567-12745GRY being a higher end model with a higher price tag as well it is surprising that some of the nice to have features have been left out. Instead of giving you multiple USB 3.0 ports only one out of three have this newer t...
Bottom line The Dell Inspiron i5567-12745GRY has some nice features including a powerful Intel Core I7 and touchscreen technology but beyond this it seems like a pretty standard laptop with a price on the higher side. For some this will be a perfect fit but others ma...
0%
canadalaptopreviews.com
Updated:
2019-11-13 19:32:45
With its Foggy Night Metallic design the Dell i5567-5474GRY is a very sharp looking laptop and is sure to catch the eye of many would be buyers but about what is underneath that? That is where we can really decide how well this laptop stands up. Below we...
Good Dell has done a nice job with the i5567-5474GRY of providing some decent hardware to give it enough performance for the typical user so it won't easily get bogged down by its workload. The Intel Core i5 is a nice middle of the road processor that provides...
Bad The lack of touchscreen on the Dell i5567-5474GRY will be a big disappoint for those who are looking to take advantage of this newer technology that Windows has really hard to bring to the masses. Most consumers are very used to using touchscreen for smal...
Bottom line No single thing is going to really stand out on the Dell i5567-5474GRY to convince consumers to buy but it does do a decent job covering all the bases quite well and provides a nice option for consumers just looking for a basic well rounded laptop to cove...
0%
laptopmedia.com
Updated:
2017-09-03 01:41:37
Dell dropped a few new updates to its mainstream Inspiron lineup offering the new Intel 7th Generation Kaby Lake processors and more powerful discrete graphics cards. In this case, we will be reviewing the Inspiron 15 5567 laptop packing the highest specs...
Good Decent build, Good input devices, Way above average picture quality (quality IPS panel), The screen doesn't use PWM across all brightness levels, Long browsing battery runtimes, Good value (applies for the low-end to mid-range configurations of the Inspir...
Bad No keyboard backlight, which is usually a standard for mid-range notebooks, The GPU runs hot under load...
Bottom line The Inspiron 5567 from Dell is probably one of the most balanced mid-range solutions currently on the market. It offers good build quality, excellent touchpad experience and a comfortable keyboard for typing, although the keys appear to be a bit small and...
0%
notebookcheck.net
Updated:
2017-09-03 01:41:37
Not convincing! The multimedia device from Dell convinces with good system performance thanks to Kaby Lake and dedicated GPU. However, the poor display costs important points. We will find out which device gets the best scores in the individual review sec...
Good elegant chassis, good battery runtime, SSD, large touchpad, durable keyboard, high system performance, optical drive, one free memory slot, matte screen without PWM...
Bad subpar display quality (very low luminance, limited viewing angles), no keyboard illumination, only 256 GB storage, very slow SD-card reader, sensitive lid (scratches)...
Bottom line The Dell Inspiron 15 5000 5567-1753 is a multimedia device with a simple and unobtrusive design. However, scratches can eventually become a problem for the glossy lid surface, which will not look very good. Our 15.6-inch test sample is equipped with a mod...
81%