location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Inspiron 5447 Intel® Core™ i7 i7-4510U Laptop 35.6 cm (14") Touchscreen 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Inspiron
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5447
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
I5447_I7T81TSW8SH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20482
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Inspiron 5447 Intel® Core™ i7 i7-4510U Laptop 35.6 cm (14") Touchscreen 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black, Silver
  • - Intel® Core™ i7 i7-4510U 2 GHz
  • - Touchscreen 35.6 cm (14") 1366 x 768 pixels LED backlight 16:9
  • - 8 GB DDR3L-SDRAM 1600 MHz 2 x 4 GB
  • - 1 TB HDD CD-RW/DVD Combo
  • - Intel® HD Graphics 4400
  • - Ethernet LAN Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 43 Wh
  • - Windows 8.1 64-bit
Long product name DELL Inspiron 5447 Intel® Core™ i7 i7-4510U Laptop 35.6 cm (14") Touchscreen 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Silver :
The long product name of DELL Inspiron 5447 Intel® Core™ i7 i7-4510U Laptop 35.6 cm (14") Touchscreen 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-4510U 2GHz, 14" 1366x768 LED, 8GB DDR3L 1600MHz, 1TB HDD SATA 5400rpm, Webcam, Bluetooth 4.0, 802.11n, LAN, HDMI 1.4a 2xUSB 3.0, USB 2.0, Windows 8.1 64, 2.76kg, Black/Silver
More>>>
DELL Inspiron 5447 Intel® Core™ i7 i7-4510U Laptop 35.6 cm (14") Touchscreen 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Silver:
The official description of DELL Inspiron 5447 Intel® Core™ i7 i7-4510U Laptop 35.6 cm (14") Touchscreen 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your mobile media center
Dynamic display
Video chat on the fly, watch a movie while you’re waiting for class or edit your vacation photos from your hotel room – it all looks better on the vivid 14" HD touch screen. Brilliant HD makes every pixel count, so presentations pop and photos, videos and games come alive with sharp detail and clarity.
Studio-quality sound
Whether you’re mixing, streaming or chatting, Waves MaxxAudio delivers lower lows, higher highs and outstanding audio performance.

The forefront of touch technology
HD touch delivers crisp, brilliant images and greater immersion in your games, photos and everyday tasks.
Your every tap, swipe and scroll is more responsive and accurate with a 10-finger capacitive touch screen. Capacitive touch seems more natural and fluid than optical touch because capacitive sensors are right under the screen, compared to optical touch which uses cameras in the bezel of the laptop. Have more fun with Windows 8.1, swipe through your photo album faster and unleash your creativity with capacitive touch.

Designed for the real world — because that's where life happens.
We want you to love your new PC for years to come. That's why we test Inspiron laptops for reliability not just in the places where you expect it, but for the open road ahead.
Turn up the heat
From locker rooms to locked cars, we test Inspiron laptops for survival in harsh short-term heat conditions of up to 65°C/149°F.
Everything hinges on it
We test Inspiron laptop hinges to ensure they still feel tight, even after opening and closing the lid 20,000 times.
Keys to success
We test commonly used keys for 10 million keystrokes and touch pad buttons 1 million times with no failure. So go ahead, finish your novel.
Buttoned up
: No matter what you set your power and multimedia buttons to do, we've tested them all to survive up to 40,000 pushes.
Twist and turn
Call us excessive, but after twisting an Inspiron laptop's base and lid more than 25,000 times, we can assure you the parts inside are well protected.
Always a good fit
You'll probably never need to remove and reinstall your Inspiron's battery 30 times, but you can rest easy knowing that we've tested even that.

My Dell for your peace of mind
My Dell is an easy-to-use support tool that consolidates the information you need about your PC.
Proactive
Advice and alerts let you know about issues before they happen, and tools to fix them if they arise.
Simple
Get easy access to Dell support, warranty information and services to help you save time and reduce hassle.
Trustworthy
Dell Back-up and Recovery provides flexible, automated backup and recovery to ensure your precious pictures, music and files remain safe. This feature is accessible through the My Dell interface.

Your content. Anywhere, anytime.
Retrieve that document you forgot to take to the meeting. Edit a photo and share it with friends. Collaborate on a project. Show a video. With PocketCloud or Dropbox, you can easily access all of your content anywhere on any device.

Short summary description DELL Inspiron 5447 Intel® Core™ i7 i7-4510U Laptop 35.6 cm (14") Touchscreen 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Silver:
This short summary of the DELL Inspiron 5447 Intel® Core™ i7 i7-4510U Laptop 35.6 cm (14") Touchscreen 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Inspiron 5447, Intel® Core™ i7, 2 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description DELL Inspiron 5447 Intel® Core™ i7 i7-4510U Laptop 35.6 cm (14") Touchscreen 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Silver:
This is an auto-generated long summary of DELL Inspiron 5447 Intel® Core™ i7 i7-4510U Laptop 35.6 cm (14") Touchscreen 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Silver based on the first three specs of the first five spec groups.

DELL Inspiron 5447. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4510U, Processor frequency: 2 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: CD-RW/DVD Combo. Operating system installed: Windows 8.1. Product colour: Black, Silver

Design
Product type *
Laptop
Product colour *
Black, Silver
Form factor *
Clamshell
Display
Touchscreen type
Capacitive
Display diagonal *
35.6 cm (14")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
Touch technology
Multi-touch
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
4th gen Intel® Core™ i7
Processor model *
i7-4510U
Processor cores
2
Processor threads
4
Processor boost frequency
3.1 GHz
Processor frequency *
2 GHz
System bus rate
5 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-4500 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
D0
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
4x1, 2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 4 GB
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
CD-RW/DVD Combo
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
11.2/12
On-board graphics card OpenGL version
4.3
On-board graphics card ID
0xA16
Audio
Audio system
Waves MaxxAudio 4
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
1 MP
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4a
DVI port
No
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Number of SATA III connectors
4
Performance
Motherboard chipset
Intel HM76 Express
Keyboard
Pointing device
Touchpad
Keyboard language
Spanish
Numeric keypad *
No
Software
Operating system architecture
64-bit
Operating system language
Spanish
Operating system installed *
Windows 8.1
Bundled software
Microsoft Office 2013, McAffee
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Intel® Active Management Technology (Intel® AMT)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1EB
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
81015
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
43 Wh
Security
Cable lock slot
No
Weight & dimensions
Width
342 mm
Depth
246 mm
Height
21.6 mm
Weight *
2.76 kg
Other features
Intel® Virtualization Technology (Intel® VT)
VT-x
Intel segment tagging
Home office
Source Testseek summary Average rating
Reviews
Updated:
2014-09-13 01:56:01
Uk has collected 29 expert reviews for DELL Inspiron 5447 Laptop 35.6 cm (14") Touchscreen Intel® Core™ i7 i7-4510U 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Silver and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
Digitaltrends.com
Updated:
2014-09-13 01:56:01
Dell's had a rough time as of late. PC sales continue to slump, and the company has thus-far failed to capture a significant share of the growing mobile smartphone and tablet market. But fortunes for the world's number three PC maker may be turning. Dell...
Good Nice 1080p screen, Thin, premium aluminum frame, Roomy, comfortable keyboard, Runs relatively cool and quiet...
Bad No solidstate storage, Bottom edges are sharp, Soso performance, Screen could be brighter...
Bottom line With its nice full-HD screen and slim, solid aluminum shell, Dell's Inspiron 14 7000 Series looks much nicer than many laptops that cost more than its $849 starting price. It's certainly a more premium-looking device than the similarly sized Lenovo U430...
65%
pcauthority.com.au
Updated:
2014-09-13 01:56:01
Dell's Inspiron range has now expanded to include thin and light models that feature Intel's CULV processors. The design retains all the features of previous Inspirons we've come to love, such as the excellent build quality and decent - if not mindblow...
Bottom line What do you call a CULV laptop that doesn’t look like a CULV laptop? Meet Dell's thin and light Inspiron 1470...
83%
stuff.co.nz
Updated:
2014-09-13 01:56:01
Dell has long sold pretty good computers at pretty good prices. For "average" computer users doing mainstream things with a personal computer, Dell is a reasonable choice -- along with HP/Compaq, Toshiba and a few other brands. And so it is with Dells...
0%
pcauthority.com.au
Updated:
2014-09-13 01:56:01
Dell's new Inspirons are more about colour and value than performance and excitement.
67%
goodgearguide.com.au
Updated:
2014-09-13 01:56:01
For its price theres little worth complaining about. The Dell Media Direct feature is handy and the 2 megapixel camera is a nice upgrade from the standard 1.3 megapixel option.
Good Media Direct, Price, 2 megapixel camera...
Bad Windows Vista Basic (not Home Premium), Benchmark performance The Final Word For its price theres little worth complaining about. The Dell Media Direct feature is handy and the 2 megapixel camera is a nice upgrade from the standard 1.3 megapixel option.
Bottom line For its price theres little worth complaining about. The Dell Media Direct feature is handy and the 2 megapixel camera is a nice upgrade from the standard 1.3 megapixel option.
75%
expertreviews.co.uk
Updated:
2014-09-13 01:56:01
Dells Inspiron 640m has a bright silver chassis with Apple Mac-influenced white plastic detailing. It doesnt look like a portable business notebook, but it surprised us with its all-round suitability for life on the road. Weve seen the keyboard a...
100%
itreviews.com
Updated:
2014-09-13 01:56:01
meaty laptop with long battery life: Dell has been refreshing and updating its Inspiron line of laptops, replacing old models with new ones incorporating the latest technologies. Looking stylish in its white and silver finish, the Inspiron 640m is the rep...
0%
techradar.com
Updated:
2014-09-13 01:56:01
Although its only possible to buy a Dell laptop online, the benefit is the ability to specify a machine to suit your own needs. The Dell Inspiron 640m features Windows XP Media Centre Edition and targets the home user. The bright styling of the chassi...
Good Excellent battery life...
Bad Poor graphics performance...
Bottom line Although its only possible to buy a Dell laptop online, the benefit is the ability to specify a machine to suit your own needs. The Dell Inspiron 640m features Windows XP Media Centre Edition and targets the home user. The bright styling of the chassi...
80%
pocket-lint.com
Updated:
2014-09-13 01:56:01
An affordable semi-ultraportable notebook that manages to pack plenty of power inside – definitely worth the asking price...
Good Affordable, powerful, great battery life...
Bad Small screen and hard drive...
Bottom line An affordable semi-ultraportable notebook that manages to pack plenty of power inside – definitely worth the asking price...
90%
goldfries.com
Updated:
2016-12-27 20:55:47
Sleek and stylish, the brushed metal finish on Dell Inspiron 14 5000 is certainly classy and it would likely also be the first thing you notice about this affordable notebook with gaming potential.Gaming potential you say? Well yes, more on that later.A q...
Bottom line The Dell Inspiron 14 5000 Notebook retails from RM 2,099 for a unit running Linux operating system. The one in this review retails at RM 2,299. Details available at Dell Malaysia website. The RM 2,899 variant comes with Intel Core i7 processor, 8GB RAM an...
0%
winniekepala.com
Updated:
2016-12-27 20:55:47
This device is a loaned review unit from Dell Malaysia *Sometime in mid June 2014, Dell Malaysia announced their new lineup in their Dell Inspiron laptop series, along with other 2-in-1 and All-in-One computer series.New Dell Inspiron Laptops, 2-in-1 De...
Good Good specs for a RM 2,099 price point, Keyboard layout and ease of speedtyping, Battery life lasting over 56 hours...
Bad Unresponsive and wonky trackpad, 14″ HD touchscreen, but bad viewing angle, Not exactly slim and portable...
Bottom line In my 2 weeks reviewing the Dell Inspiron 14 5000 series, I was rather impressed with this machine. It's capability, performance, feature and design quality – especially given the fact that this laptop is a marketed to students at an affordable RM 2,099 o...
0%
maxit.com.my
Updated:
2016-12-27 20:55:47
Dell launched their mid range series (The 3000 series and 5000 series) of laptops few months back. The people at Dell have given us a chance to try out one of their latest hardware – The Dell Inspiron 14 5000 Series. Out of the box and into the test lab i...
90%
au.pcmag.com
Updated:
2018-08-27 22:16:04
The Dell Inspiron 14 (5447) ($699.99 as tested) is a desktop-replacement laptop with a solid mix of capability and features. It's priced for affordability, but small touches, like a brushed aluminum lid and backlit keyboard make for a nice laptop that loo...
Good Brushed-aluminum lid, Touch-screen display, 1TB hard drive, Backlit keyboard...
Bad Low-resolution display, Quiet speakers, No Gigabit Ethernet...
Bottom line The Dell Inspiron 14 (5447) is a solid desktop-replacement laptop with respectable performance and minor drawbacks, like quiet speakers...
80%
notebookcheck.net
Updated:
2014-09-13 01:56:01
We tested the Inspiron 14 7437 in 2013. The device convinced with its good overall performance and very good battery runtimes then. Only the screen did not awe us, and seemed inappropriate for the device. Now we are looking at an Inspiron model with a Ful...
Good Decent application performance, Highcontrast, Full HD, IPS screen, Attractive aluminum casing, Very good battery runtimes...
Bad No maintenance cover...
Bottom line Dell's Inspiron 14 is largely identical with the Inspiron model that we tested. Dell ships a strong ultrabook with a quality aluminum casing. The processor is absolutely sufficient for taking care of office and Internet applications. The laptop runs quie...
80%
pcworld.com_techhive.com
Updated:
2014-09-13 01:56:01
Elegant and affordable are two words that describe Dell's Inspiron 14 5000 series. The brushed aluminum and black minimalist styling Dell has treated this laptop with give it an air of class you don't often see in a mid-range, all-purpose laptop. It looks...
Good Attractive industrial design, 10-point touchscreen...
Bad Only 10/100 Etherent, No SSD option at time of purchase, Weak audio performance...
Bottom line There's no SSD option for this all-purpose, consumer-oriented laptop, but it's elegantly styled and handles the basics well...
60%
Laptopmag.com
Updated:
2014-09-13 01:56:01
Portable and packing a strong mix of components, the Dell Inspiron 14 5000 is the smallest and least expensive member of Dell's mid-range 5000 line. Starting at $599 ($749 as configured), this 14-inch notebook features a 1.7 GHz Intel Core i5 CPU, 8GB of...
Good Attractive design, Solid build-quality, Above-average volume and sound quality...
Bad Dull, low-resolution screen, Below-average battery life, Thick bezel interferes with touch gestures, Grainy camera...
Bottom line The Dell Inspiron 14 5000 is an attractive, 14-inch, touch-screen laptop with solid sound, but it doesn't give you enough for your money...
50%
computershopper.com
Updated:
2014-09-13 01:56:01
The Inspiron 14 5000, for example, starts at $599 with a touch screen and backlit keyboard, along with an Intel Core i3 processor, 4GB of RAM, and 500GB hard drive. Our review unit, which we judge the best value in the family, steps up to $749 with a Core...
Good Clean exterior design, Solid fit and finish, Backlit keyboard is standard, Decent battery life...
Bad Low-resolution display, Keyboard and touch pad are just OK, Heavy at 4.8 pounds...
Bottom line The Inspiron 14 5000 brings a touch display and backlit keyboard to the mainstream starting at $599. It delivers solid quality, but we longed for a higher-resolution screen and a more responsive keyboard and touch pad. Read More…...
70%
pcmag.com
Updated:
2014-09-13 01:56:01
The Dell Inspiron 14 (7437) ($1,049.99 as tested) is an attractive midrange ultrabook, fashioned of aluminum for a bit of premium bling. It also has excellent battery life and performed well on our benchmark tests. It's an attention-grabbing choice for ma...
Good Almost 9 hours of battery life. Speedy. 1080p HD screen. 10-point touch display.
Bad Pricey. Bouncy screen. Only two USB 3.0 ports. Keyboard backlighting is fuzzy...
Bottom line The Dell Inspiron 14 (7437) is a midrange ultrabook that delivers almost nine hours of battery life and speedy performance. But it's a bit pricey compared with the competition, and it suffers from some minor design flaws...
70%
notebookreview.com
Updated:
2014-09-13 01:56:01
The Dell Inspiron 14 7000 Series is a very standard Ultrabook offering. Featuring very average specs for its price point, a generally good construction, good media offerings through its screen and speakers, but overall nothing too impressive under the hoo...
Good Good 1080p touchscreen display, Durable yet portable, Wellrounded device, Great battery life...
Bad Slow boot and launch times, Poor keyboard and mouse feel, No discrete graphics...
76%
pcworld.com_techhive.com
Updated:
2014-09-13 01:56:01
Dell's Inspiron 14 7000-series laptops are sexy-looking beasts boasting forged-aluminum, beveled-edge chasses; 14-inch Gorilla Glass touchscreens; and backlit keyboards. But the absence of an SSD (as a cache or otherwise) has a significant impact on their...
Good Attractive industrial design, Bright, responsive highres touchscreen...
Bad Mediocre benchmark performance, Mechanical hard drive, Flimsy, unevenly backlit keyboard...
Bottom line Dell's Inspiron 14 7000 series notebooks perform much less impressively than they look...
60%
notebookreview.com
Updated:
2014-09-13 01:56:01
The Dell Inspiron 14 7000 Series looks to incorporate the attractive curved design of the Dell Inspiron 15 7000 in a sleeker more portable form factor. The 14-inch ultrabook features a beautiful all-aluminum chassis design and solid specs including Intel'...
Good Solid performance, Affordable, Attractive design, Portable form factor...
Bad Shallow viewing angles, Keyboard flexes, No SSD option, Poor audio quality...
Bottom line At its base price of $850 the Dell Inspiron 14 7000 is an attractive offer. The device features a well built and attractive aluminum design, decent battery life and performance that more than meet the needs of the average consumer. However, the device is...
69%
notebookcheck.net
Updated:
2014-09-13 01:56:01
A bit boxy but with shiny silver aluminum and a glossy touchscreen for the preloaded Windows 8 - that is the Dell Inspiron 14-7437. The specifications of our review unit sound promising: An ULV processor from Intel's current Haswell generation , sufficie...
Good Excellent battery runtimes, Aluminum case, Touch display, Good touchpad...
Bad Poor upgradeability, Loud under load, Unusual keyboard, Low display resolution...
Bottom line Dell Inspiron 14-7437 Dell's Inspiron 14 is an interesting ultrabook with prices starting at 799 Euros (999 Euros for the reviewed configuration with a 256 GB SSD and a Core i7-4500U CPU). Weight and size are reasonable, the aluminum case leaves a high-q...
82%
computershopper.com
Updated:
2014-09-13 01:56:01
& Design Like the MacBook Pro from which it likely draws inspiration, the Dell Inspiron 14 7000 puts a premium on design. This 14-inch laptop—the number 7000 indicates the top position in Dell's Inspiron consumer line, i.e., a niche just below the eli...
Good Long-running battery, High-resolution display, Sleek aluminum enclosure...
Bad Uncomfortably sharp edges on bottom panel, Dull display, Uneven keyboard backlighting...
Bottom line Despite attractions such as a slim profile and a 1080p touch screen, the Dell Inspiron 14 7000 laptop is too rough around the edges—literally—to merit a recommendation...
60%
techreviewsource.com
Updated:
2014-09-13 01:56:01
The Dell Inspiron 14 7000 is an attractive all-aluminum laptop that has good battery life, a colorful display and touch screen and decent performance. While it isn't the quickest laptop available, if you want a thin and light Apple MacBook Air alternative...
Good Attractive, lightweight aluminum design, Beautiful 1080p backlit display, Responsive touch screen...
Bad Keyboard could be better, No SSD cache drive...
80%
onlinenotebook.com
Updated:
2014-09-13 01:56:01
Dell Inspiron 1420 is made for home PC users and it is pretty good considering the software and hardware inside. My review model had a 160 GB hard disk, two megapixel Webcam, and DVD burner. For connectivity, the options are pretty good with Bluetooth...
0%
notebookreview.com
Updated:
2014-09-13 01:56:01
When you need to strike the balance between a desktop-replacement notebook and a laptop for frequent travel you will probably end up shopping for a 14-inch notebook. The...
0%
pcmag.com
Updated:
2014-09-13 01:56:01
When the Dell Inspiron i1464-4382OBK ($749.98 List, ) first came on the scene, it was one of only a handful of mainstream laptops that bundled an Intel Core i3 processor while tempting performance enthusiasts with a sweet price. Now that the market...
Good 500GB hard drive. Good performance. Excellent keyboard and navigating experience. Over 200 designs to choose from. Lightweight. Inexpensive.
Bad The 6-cell battery alone isn't going to cut it.
Bottom line The Dell Inspiron 1464, mainstream laptop, has a fantastic user experience and feature set, but I wouldn't buy it without the 9-cell battery option...
80%
pcworld.com_techhive.com
Updated:
2014-09-13 01:56:01
The chips inside the Dell Inspiron 14 (1464) should push this average laptop beyond midrange quality. A 2.13GHz Intel Core i3-330M processor and 4GB of RAM should power any typical home or office workload. A decent, 14-inch display gives room to edit s...
Good 14inch display is a good size for entertainment, Speedy processor easily tackles most tasks...
Bad Display has lackluster colors and contrast, Weak 3D and gaming performance.
Bottom line Nearly all specs and features are just adequate; the Inspiron 14 will be sufficient for many, but it never shines...
50%
Laptopmag.com
Updated:
2014-09-13 01:56:01
It’s a rare budget notebook that looks, performs, and sounds better than its $599 price tag suggests. That’s the Inspiron 14 (1464) in a nutshell. It has a sleek design, and the speaker volume—thanks to SRS sound—literally frightened us at first. Plus...
Good Strong Core i3 performance, Slick design, Loud speakers, Sharp webcam with fun effects...
Bad Awkward keyboard layout, Below-average battery life, Relatively small touchpad buttons, Older 802.11g wireless...
Bottom line One of the best-looking and best-sounding 14-inch notebooks under $600 also delivers Core i3 power.
70%
onlinenotebook.com
Updated:
2014-09-13 01:56:01
Processor – 2.2GHz Intel Core 2 Duo T6600 Memory – 3GB DDR3 SDRAM 800MHz Operating system – Windows Vista Home Premium (64-bit) Hard drive – 250GB at 5,400rpm Graphics – Intel GMA 4500MHD Chipset – Mobile Intel GM45 Express Chipset Dimensions – 13.4 x...
Good Good value for money, touch pad and keyboard are decent, comes with 15 months antivirus subscription...
Bad Scarce options for configuration, small battery life...
Bottom line This is a great mainstream laptop and Dell could have made this better by giving a better battery life and more options for graphics...
0%
onlinenotebook.com
Updated:
2014-09-13 01:56:01
Dell Inspiron i1470-3282CRD is powered by a Intel Core 2 Duo SU7300 / 1.3 GHz dual-core processor which has data bus speed of 800 MHz, L2 cache of 3MB, installed memory is 4 GB DDR3 SD RAM of 1066 MHz and is non expandable. For storing data, there is...
Good Slim design, attractive looks, comfortable and roomy keyboard, audio quality is good, touch pad supports multitouch and gestures...
Bad Sluggish performance...
Bottom line Dell Inspiron i1470-3282CRD has an amazing battery life but it comes at the cost of sluggish performance. Dell has gone a bit too far to compromise on speed and hence we won’t recommend you this laptop...
0%
pcmag.com
Updated:
2014-09-13 01:56:01
The Dell Inspiron I1464-4382OBK ($749.98 list) is a well-balanced, mainstream laptop that should hold wide appeal for Staples shoppers perusing the shelves for a modern, versatile laptop. Its 14-inch display and sub-five-pound weight mean the laptop...
Good Speedy, modern Core i3-based configuration. Size and weight make it a versatile laptop. Big audio. Little bloatware. Sleek yet understated design. Comfortable keyboard and touchpad.
Bad So-so battery life.
Bottom line The latest Intel mobile platform, a pleasing design, and booming audio highlight the Dell Inspiron I1464-4382OBK, a versatile 14-inch mainstream laptop...
80%
devhardware.com
Updated:
2014-09-13 01:56:01
Today we will review two mainstream laptops you can find in local retail stores: the Asus K60IJ-RBLX05 and the Dell Inspiron I1470-3282CRD. Let's take a closer look at these portable machines.Asus K60IJ-RBLX05 laptop The Asus K60IJ-RBLX05 is a 16-inch...
0%
etechreviews.com
Updated:
2014-09-13 01:56:01
A good laptop for basic usage but you get better features at the same price range from rival products.Sum and SubstanceThumbs UpGreat battery life, thin, touch pad supports gestures, multi touch scrolling, comfortable keyboard.Thumbs DownToo slow, only...
0%
devhardware.com
Updated:
2014-09-13 01:56:01
The Dell Inspiron 14 is a solid piece of machinery that is a good mainstream laptop for everyday use. The main complaint that could come with this system is that if you want to...
0%
Howstuffworks.com
Updated:
2014-09-13 01:56:01
Dells newly-redesigned Inspiron 1420 laptop line lets you put high-end dual-core processors into a chassis of almost any color; you can opt for more subdued brown or black, or you can go with a bit more flourish with a pink or yellow. Any color other...
Good Very portable, customizable colors...
Bad Upgrades can get expensive...
Bottom line Dells newly-redesigned Inspiron 1420 laptop line lets you put high-end dual-core processors into a chassis of almost any color; you can opt for more subdued brown or black, or you can go with a bit more flourish with a pink or yellow. Any color other...
60%
pcworld.com_techhive.com
Updated:
2014-09-13 01:56:01
Midsize consumer notebook has it all: a high-quality design, good performance, and stand-alone media buttons.
Good Sturdily crafted, Instanton multimedia and app viewers...
Bad A little heavy...
Bottom line Midsize consumer notebook has it all: a high-quality design, good performance, and stand-alone media buttons.
82%
arstechnica.com
Updated:
2014-09-13 01:56:01
Dell launched the IdeaStorm web site last year as part of an effort to open up a dialog with consumers. The IdeaStorm respondents overwhelmingly called for Dell to embrace freedom of choice by ending the era of vendor lock-in...
70%
notebookreview.com
Updated:
2014-09-13 01:56:01
The Dell Inspiron 1420 is the latest 14.1" consumer notebook designed to offer performance, durability and a touch of style for an affordable price.
Good Fast Core 2 Duo processors, and up to 4GB of RAM provide plenty of system performance, Dedicated graphics option performs well, Solid build quality and sturdiness, Good keyboard and touchpad, Great screen if you select the higher resolution option.
Bad Notsoimpressive design, Questional paint durability, Average battery life, A bit bulky and heavy for a 14.1" notebook...
Bottom line The Dell Inspiron 1420 is a solid notebook with an impressive set of features at a value price. As students are getting ready to return to class this notebook will certainly be a strong candidate for a school notebook. The choice of eight available col...
0%
about.com/compute
Updated:
2014-09-13 01:56:01
Dell Inspiron E14055/22/06 – Dells new Inspiron E1405 could be considered a smaller clone of the Inspiron E1505. Many of the base specifications for the two notebooks are very similar. Both use the new Intel Core Duo processors that help improve mul...
80%
computershopper.com
Updated:
2014-09-13 01:56:01
A fresh entry in Dells bread-and-butter consumer-laptop line, the 5.4-pound Inspiron 1420 hits the mainstream sweet spot in features, price, and performance. The design is cleaner than the previous models angular, retro-futuristic look. The...
Good Sharp, bright, high-resolution screen; plenty of features; good performance; choice of eight colors...
Bad Cramped touch pad; not for the hard-core mobile gamer...
Bottom line Dell delivers what mainstream laptop buyers crave with this well-equipped, colorful Inspiron...
84%
pcmag.com
Updated:
2014-09-13 01:56:01
Editors Note 9/13/06: Dell has just informed us that the Intel Core 2 Duo T5500(1.6Ghz) processor is in short supply. As such, Dell plans to begin offering the E1405 with a higher Core 2 Duo processor beginning in the last quarter of this year. We a...
Good Over 8 hours of battery life. Literally cool to operate. Very luggable. Great resolution on a 14-inch screen...
Bad Performance gain is minimal over the Intel Core Duos (although the system will also be available with the speedier Intel Core 2 Duo T7200 and T7400 processors).
Bottom line The 8 hours of battery life and luggable chassis are the big draws on the Dell Inspiron E1405...
80%
gadgetspeak.com
Updated:
2014-09-13 01:56:01
This is a very powerful notebook with a reasonable sized screen, put the two together and the weight is not gigantic. Add the ability to work in Media Centre mode and it should suit most.
80%
arstechnica.com
Updated:
2014-09-13 01:56:01
The Dell e1405 is a brand-new entry in Dells Inspiron line of entertainment notebooks (its also marketed as the 640m on the business side of Dells offerings). With a 14" widescreen display, a Core Duo CPU, a 100GB hard drive, and a gig of RAM, the m...
0%
notebookreview.com
Updated:
2014-10-05 03:08:02
The Dell Inspiron 14 5000 Series packs a great deal of bells and whistles into its nearly 5-lbs frame. Between the 1 TB hard drive, 14″ touchscreen, and decent battery, the laptop is a worthy desktop replacement for most people, but probably isn't strong...
Good Quiet, Long battery life, Heat dissipates well...
Bad Display needs more clarity and richer colors, Too heavy, Poor wireless card reception...
70%
pcmag.com
Updated:
2015-02-01 04:36:54
The Dell Inspiron 14 (5447) ($699.99 as tested) is a desktop-replacement laptop with a solid mix of capability and features. It's priced for affordability, but small touches, like a brushed aluminum lid and backlit keyboard make for a nice laptop that loo...
Good Brushed-aluminum lid. Touch-screen display. 1TB hard drive. Backlit keyboard.
Bad Low-resolution display. Quiet speakers. No Gigabit Ethernet...
Bottom line The Dell Inspiron 14 (5447) is a solid desktop-replacement laptop with respectable performance and minor drawbacks, like quiet speakers...
80%