Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Inspiron 15 1.6GHz i5-4200U 15.6" 1366 x 768pixels Touchscreen Black Notebook

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Inspiron
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inspiron 15
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
I15HI5_TS650BW8C
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9844
This statistic is based on the 76125 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74385 free Open Icecat users .
Info modified on: 21 Feb 2018 00:53:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name DELL Inspiron 15 1.6GHz i5-4200U 15.6" 1366 x 768pixels Touchscreen Black Notebook :
The short editorial description of DELL Inspiron 15 1.6GHz i5-4200U 15.6" 1366 x 768pixels Touchscreen Black Notebook

Intel Core i5-4200U 1.6GHz, 39.624 cm (15.6 ") 1366x768 LED, 6GB DDR3L, 500GB SATA 5400rpm, 802.11n, Bluetooth 4.0, Webcam, USB 3.0, HDMI, Windows 8.1 64, 2.25Kg, Black
More>>>
DELL Inspiron 15 1.6GHz i5-4200U 15.6" 1366 x 768pixels Touchscreen Black Notebook:
The official marketing text of DELL Inspiron 15 1.6GHz i5-4200U 15.6" 1366 x 768pixels Touchscreen Black Notebook as supplied by the manufacturer

Enhanced viewing
Beautiful display: Get lost in this stunning 15.6" HD WLED screen with 1366x768 resolution and the high-contrast provided by Truelife technology.
Huge hard drive: Pack hours of TV shows, music and movies on the available 500GB hard drive.
Reader at the ready: Can’t find your camera cables? Just upload media files right from your camera’s card with a built-in 4-in-1 media card reader.
Practical ports: Connect to an HDTV or HD monitor with an HDMI 1.4 port for an even bigger home theater experience. Or join MP3 players, cameras, external drives and more with its two available USB 2.0 ports. Please note, the Inspiron 15 (Intel) has no optical drive, Ethernet port or Bluetooth connectivity.

Designed for the real world — because that's where life happens.
We want you to love your new PC for years to come. That's why we test Inspiron laptops for reliability not just in the places where you expect it, but for the open road ahead.
Turn up the heat: From locker rooms to locked cars, we test Inspiron laptops for survival in harsh short-term heat conditions of up to 65°C/149°F.
Everything hinges on it: We test Inspiron laptop hinges to ensure they still feel tight, even after opening and closing the lid 20,000 times.
Keys to success: We test commonly used keys for 10 million keystrokes and touch pad buttons 1 million times with no failure. So go ahead, finish your novel.
Buttoned up: No matter what you set your power and multimedia buttons to do, we've tested them all to survive up to 40,000 pushes.
Twist and turn: Call us excessive, but after twisting an Inspiron laptop's base and lid more than 25,000 times, we can assure you the parts inside are well protected.
Always a good fit: You'll probably never need to remove and reinstall your Inspiron's battery 30 times, but you can rest easy knowing that we've tested even that.

My Dell for your peace of mind
My Dell is an easy-to-use support tool that consolidates the information you need about your PC.
Proactive: Advice and alerts let you know about issues before they happen, and tools to fix them if they arise.
Simple: Get easy access to Dell support, warranty information and services to help you save time and reduce hassle.
Trustworthy: Dell Back-up and Recovery provides flexible, automated backup and recovery to ensure your precious pictures, music and files remain safe. This feature is accessible through the My Dell interface.

Short summary description DELL Inspiron 15 1.6GHz i5-4200U 15.6" 1366 x 768pixels Touchscreen Black Notebook:
This short summary of the DELL Inspiron 15 1.6GHz i5-4200U 15.6" 1366 x 768pixels Touchscreen Black Notebook data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Inspiron Inspiron 15, 4th gen Intel® Core™ i5, 1.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 500 GB

Long summary description DELL Inspiron 15 1.6GHz i5-4200U 15.6" 1366 x 768pixels Touchscreen Black Notebook:
This is an auto-generated long summary of DELL Inspiron 15 1.6GHz i5-4200U 15.6" 1366 x 768pixels Touchscreen Black Notebook based on the first three specs of the first five spec groups.

DELL Inspiron Inspiron 15. Product type: Notebook, Form factor: Clamshell. Processor family: 4th gen Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Colour of product: Black

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Matrix Storage Technology (Intel® MST)
Intel® Matrix Storage Technology (Intel® MST)

New Levels of Hard Disk Drive Performance and Reliability
With Intel® Matrix Storage Technology (Intel® MST) on the latest Intel® chipsets, Intel is making RAID and advanced Serial ATA capabilities an affordable reality for desktop platforms. Intel MST uses the latest Serial ATA disk interfaces for increased performance headroom, with advanced features such as native command queuing to increase storage performance and optimize the order of commands.

Intel® High Definition Audio (Intel® HD Audio)
Intel® High Definition Audio (Intel® HD Audio)

Integrated Audio for Today and Tomorrow
A new specification for integrated audio, Intel® High Definition Audio (Intel® HD Audio) delivers the features and high-end performance of an add-in audio card while playing back more channels with improved quality. Intel HD Audio provides high-quality multi-channel audio experiences with new encoding and decoding algorithms to enhance the listening experience.

Intel® Virtualization Technology (Intel® VT)
Intel® Virtualization Technology (Intel® VT)

Simplify Virtualization and Reduce Overheads
Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Product type *
The sub-category of the product.
Notebook
Form factor *
The shape or design of the product.
Clamshell
Intel segment tagging
Home office
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
39.6 cm (15.6")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
Yes
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.6 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
4th gen Intel® Core™ i5
Processor model *
The model number for the processor in a computer.
i5-4200U
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
2.6 GHz
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
4
Processor cache
3 MB
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 1168
Processor cache type
Smart Cache
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel HM76 Express
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
22 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Stepping
C0
Bus type
DMI2
Processor codename
Haswell
Thermal Design Power (TDP)
15 W
Processor series
Intel Core i5-4200 Mobile series
FSB Parity
No
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
1x4,2x4
Tjunction
100 °C
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
Yes
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
6 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3L-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
16 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1600 MHz
Memory form factor
Design of the memory e.g. 240-pin DIMM, SO-DIMM.
SO-DIMM
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 2 + 1 x 4
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
500 GB
Storage media *
Used for the storage of date e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Number of hard drives installed
The number of hard drives built into the device.
1
Hard drive interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Hard drive size
The amount of data that the hard drive can store.
2.5"
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
No
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics 4400
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Not available
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter base frequency
200 MHz
On-board graphics adapter dynamic frequency (max)
1000 MHz
Maximum on-board graphics adapter memory
1.74 GB
Number of displays supported (on-board graphics)
The feature may not be available on all computing systems. Functionality, performance, and other benefits of this feature may vary depending on system configuration.
3
On-board graphics adapter DirectX version
12
On-board graphics adapter ID
0xA16
Audio
Audio system
System used to play music or speech.
MaxxAudio 4
Speakers manufacturer
Waves
Built-in microphone
Microphone that is found inside the product.
Yes
Camera
Front camera *
Camera at the front of the product.
Yes
Front camera resolution (numeric)
1 MP
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD±RW
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
4G *
Fourth generation of mobile phone mobile communication technology standards. A 4G system provides mobile ultra-broadband Internet access, for example to laptops with USB wireless modems, to smartphones, and to other mobile devices. Conceivable applications include amended mobile web access, IP telephony, gaming services, high-definition mobile TV, video conferencing, 3D television, and cloud computing.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11n
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100 Mbit/s
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
4.0
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
USB 3.0 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
HDMI version
1.4a
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Ports & interfaces
Total number of SATA connectors
4
Number of SATA III connectors
Serial ATA (Advanced Technology Attachment) (SATA) is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA III (revision 3.x) interface, formally known as SATA 6Gb/s, is a third generation SATA interface running at 6.0Gb/s. The bandwidth throughput, which is supported by the interface, is up to 600MB/s. This interface is backwards compatible with SATA 3 Gb/s interface.
4
Keyboard
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
Yes
Pointing device
Touchpad
Keyboard layout
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
QWERTY
Full-size keyboard
Yes
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 8.1
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Operating system language
Spanish
Trial software
Microsoft Office 2013, McAfee
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly\nWith a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
Yes
Intel Smart Connect Technology
Intel Smart Connect Technology continually and automatically updates your e-mail, applications, and social networks, even when the system is asleep.
Yes
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops\nGiving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
Yes
Intel® Rapid Start Technology
Get Up and Running in Seconds\nStop waiting for your PC to wake up, and get a computing experience that is instantly on and ready to go with Intel® Rapid Start Technology. This technology saves a snapshot of your activity on the SSD, preparing the system with previously saved active memory pages so that you can resume your work, Internet activity, or paused movie right where you left off.
No
Intel® Smart Response Technology
Fast Access to Frequently Used Applications\nIntel® Smart Response Technology enables a high-performance, cost-effective storage solution using either a dual solid-state and hard drive or a solid state hybrid drive (SSHD). By recognizing which data and applications are used most, Intel Smart Response Technology boosts hard drive performance so that you can create, work, and play faster than ever.
No
Intel® Identity Protection Technology (Intel® IPT)
Protect Your Identity and Business\nIntel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.
Yes
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace\nThe capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
2.0
Intel® Small Business Advantage (Intel® SBA)
Solutions to Help You Focus on Your Small Business\nIntel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.
No
Intel® Matrix Storage Technology (Intel® MST)
New Levels of Hard Disk Drive Performance and Reliability\nWith Intel® Matrix Storage Technology (Intel® MST) on the latest Intel® chipsets, Intel is making RAID and advanced Serial ATA capabilities an affordable reality for desktop platforms. Intel MST uses the latest Serial ATA disk interfaces for increased performance headroom, with advanced features such as native command queuing to increase storage performance and optimize the order of commands.
Yes
Intel® High Definition Audio (Intel® HD Audio)
Integrated Audio for Today and Tomorrow\nA new specification for integrated audio, Intel® High Definition Audio (Intel® HD Audio) delivers the features and high-end performance of an add-in audio card while playing back more channels with improved quality. Intel HD Audio provides high-quality multi-channel audio experiences with new encoding and decoding algorithms to enhance the listening experience.
Yes
Intel® Active Management Technology (Intel® AMT)
Remotely and Automatically Increase Efficiency and Effectiveness\nUsing integrated platform capabilities and third-party management applications, Intel® Active Management Technology (Intel® AMT) allows IT or managed service providers to remotely monitor networked assets. Even when powered off, devices can be diagnosed and repaired with built-in manageability, receive software and virus updates, or store data for off-hours retrieval, lowering IT support costs.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly\nIntel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash\nIntel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption\nThe Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Generate Cryptographic Security Protocols\nIntel® Secure Key is a security hardware-based random number generator that can generate high-quality keys for cryptographic (encryption and decryption) protocols. These keys provide quality entropy that is highly sought after in the cryptography world for added security.
Yes
Intel TSX-NI
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40
Supported instruction sets
AVX 2.0
Processor code
SR170
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
75459
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity (Watt hours)
40 Wh
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.25 kg
Width *
The measurement or extent of something from side to side.
376 mm
Depth *
The distance from the front to the back of something.
259 mm
Height (front)
The height of the frontside of the product.
2.49 cm
Height (rear)
Height of the backside of the product.
2.53 cm
Other features
Intel® Virtualization Technology (Intel® VT)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
VT-x
Source Testseek summary Average rating
Reviews
Updated:
2014-09-13
Testseek has collected 335 expert reviews for DELL Inspiron 15 and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
74%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-09-13
The interior is understated with matt black plastic used for the palm rest and around the keyboard. The screen’s bezel uses a slightly textured material and it was nice to see there are no lights or LEDs to cause any distractions or break up the clean des...
100%
expertreviews.co.uk
Updated:
2014-09-13
Buying a cheaper notebook usually means making sacrifices, but Dells Inspiron 6400 has few compromises and some surprises. First, theres the 15.4" widescreen display. The quality and size of a notebooks display is key to an enjoyable experience...
100%
expertreviews.co.uk
Updated:
2014-09-13
We love the looks of the latest incarnation of the Dell Inspiron 15, a surprisingly powerful low-cost laptop with a 15.6in screen. Both the inside and the outside of the chassis are decorated in a scaled pattern of textured black triangles. The result...
Bottom line This outstanding general purpose laptop provides plenty of processor power and battery life for a surprisingly low price...
100%
expertreviews.co.uk
Updated:
2014-09-13
Dells Inspiron 1525 is slimmer and weighs 400g less than its predecessor, the 1520, which we reviewed in Shopper 237. Like the 1520, the lid of the 1525 comes in a variety of colours and designs - our sample had an attractive purple floral design a...
100%
expertreviews.co.uk
Updated:
2014-09-13
The best budget laptop, by a long stretch. Rivals far more expensive laptops, at a bargain price. Last year, we recommended Dells Inspiron 1520 laptop for its great combination of qualities. Back then, the £750 tag of the model we reviewed looked...
100%
expertreviews.co.uk
Updated:
2014-09-13
What a dull world it would be without colour. And really good affordable laptops. The 1520 has good battery life and copes well with 3D games. As for the colours, you decide. Dell may not have the style cachet of an Apple or Sony, but its not averse...
100%
pcadvisor.co.uk
Updated:
2014-09-13
The new Dell Inspiron 15 is a 15.6in value for money all-purpose budget laptop. The Dell Inspiron 15-1564 we tested is based on Intel's "Arrandale" Core i3 processor, has a full-sized keyboard, good looks and overall performanc...
Bottom line The new Dell Inspiron 15 sports significant improvements over the older model, both in terms of look and feel and overall performance. It may not have every feature in the bag, but for a price tag of £398, we think it has a pretty good blend of style...
90%
pocket-lint.com
Updated:
2014-09-13
For the price, this is an amazing all-round notebook that will suit any family and is one of our favourite budget machines...
Good Great build, good specification, fantastic to use...
Bad Integrated graphics...
Bottom line For the price, this is an amazing all-round notebook that will suit any family and is one of our favourite budget machines...
90%
theregister.co.uk
Updated:
2014-09-13
The 6400, like so much of the Dell range, comes in a variety of user-defined guises so bear this in mind when it comes to the performance numbers and features Ill be making reference to. Indeed, in the time weve had the notebook, a Dell special offe...
Bottom line With a base price - for the T7200 Core 2 Duo - of £789 inc. VAT and shipping, the Inspiron 6400 is an excellent and affordable route into the Core 2 Duo world. It has all the credentials to be a dependable multimedia companion with its great screen, c...
85%
Digitaltrends.com
Updated:
2014-09-13
Ultrabooks have had plenty of trouble reaching their sales targets, but that doesn't mean they haven't changed the industry. Even today's least expensive laptops are lighter and thinner than ever before, and most are equipped with an efficient Intel U-Se...
Good Sturdy chassis, Large touchpad and keyboard, Solid 1080p touchscreen, Long battery life, Strong performance from CPU and GPU, Good value...
Bad Heavy, Display could be brighter, Fan can be loud at load...
Bottom line The Inspiron brand name, which is typically reserved for Dell's entry-level systems, doesn't do the Inspiron 15 7000 Series justice. This system is undoubtedly the reason why the XPS 15 is so expensive. In some areas, like display quality and battery li...
85%
Zdnet.com.au
Updated:
2014-09-13
Design and features Out of all the sub-AU$1000 laptops weve reviewed recently, the Dell Inspiron 15 is the only one to sacrifice the numpad, leaving only the standard keyboard for typing. Its also the only model opting to use a Core 2 Duo processor...
Good Excellent battery life, Core 2 Duo processor for under $1000...
Bad 100Mbit Ethernet only, 802.11g only, no Bluetooth, although you can upgrade both for extra cash, No numpad...
Bottom line The Dell Inspiron 15 is likely the best bang for buck youll get for AU$1000, from its battery life to its upgrade options. We do miss the numpad, but the rest is perfect for the budget conscious user. Editors’ rating: 8.5/10...
85%
pcauthority.com.au
Updated:
2014-09-13
Dells 6400 is a great value mid-range notebook with very few weaknesses. The support is the icing on the cake.
83%
pcpro.co.uk
Updated:
2014-09-13
If you need a dual-core notebook on a budget the Inspiron 6400 is the best choice weve seen yet, although wed be tempted to upgrade the optical drive and hard disk We test a huge selection of Centrino Duo notebooks costing £850 and above in this mon...
83%
expertreviews.co.uk
Updated:
2014-09-13
Dells latest laptop is a bit chunky, but its powerful and very cheap. This is an excellent value laptop - as long as you can put up with its chunky, bulky design. The launch of Intels Core Duo processors has given laptops a real shot in the prover...
80%
techradar.com
Updated:
2014-09-13
In terms of quality, Dell's Inspiron series spans the gamut. Inspiron notebooks range from cheap-looking, plastic laptops that cost less than $300 to svelte, aluminum machines that cost nearly as much as its premium XPS line of laptops. The 7000 series, o...
Good Attractive aluminum design, Vivid 1080p touchscreen, Excellent inputs, Solid performance...
Bad Heavy, Tinny speakers...
Bottom line The Dell Inspiron 15 7000 is a fine choice for anyone looking to buy an attractive, powerful laptop that's not quite as pricey as a premium Ultrabook. With its quad-core CPU, 16GB of RAM and Nvidia GeForce GT 750M graphics, it can easily handle intensive...
80%
expertreviews.co.uk
Updated:
2014-09-13
We’re big fans of Dell’s Inspiron laptops as previous models have struck just the right balance between value, price and performance. The Inspiron 15 7000 is the latest iteration of Dell’s entry-level laptop, but its aluminium chassis and beautiful edge-t...
Bottom line A beautifully designed laptop with a great battery life, but it’s not as powerful as other similarly priced desktop replacements...
80%
itreviews.com
Updated:
2014-09-13
Budget laptops are all about sacrifice, but that doesn’t mean you have to settle for a big, clunky system with a bland design and limited features. With the Dell Inspiron 15 (I15RV-6190 BLK) you get relatively good performance in a thin, textured 15-inch...
Bottom line The Dell Inspiron 15 (I15RV-6190 BLK) is a relatively thin 15-inch laptop offering Intel Pentium processing power and good battery life for under $400...
80%
rigviews.com.au
Updated:
2014-09-13
Looking for a versatile as well as reasonable companion to stay entertained and connected on the move? Dell New Inspiron 15 starting at $699 packing everything in 1 inch with just 2.25 kg gravity, featuring a range of connectivity and data sharing feature...
80%
goodgearguide.com.au
Updated:
2014-09-13
For $999, the Dell Inspiron M501R is a 15in laptop that's packed with useful features and lots of processing power for multitasking. It runs a 2.2GHz AMD Phenom II N850 triple-core CPU, has 4GB of RAM, a 500GB hard drive as well as AMD Mobility Radeon...
Good Triple-core AMD CPU is great for multitasking, good graphics performance, can be used for gaming, comfortable keyboard and touchpad...
Bad Screen is very reflective, finish is too glossy and smooth, underwhelming battery life, only 100Mbps Ethernet...
Bottom line The Dell Inspiron M5010 is based on AMD's triple-core Phenom II N850 CPU and it's one of the great all-round 15.6in laptops on the Australian market. You can use it for office work, multimedia tasks and even gaming (although not for graphics-intensive...
80%
techradar.com
Updated:
2014-09-13
Dell has had an impressive track record over the past year, delivering one stunning consumer laptop after another. The Inspiron 1564 continues this run of success by implementing cutting-edge technology in this powerful and well-rounded machine. Built...
Good Powerful Core i3 CPU, Good screen, Decent usability, Decent 3D performance...
Bad Limited network connectivity...
80%
goodgearguide.com.au
Updated:
2014-09-13
The Dell Inspiron 1545 is an affordable all-purpose notebook with a 15.6in widescreen LCD. While its unlikely to turn heads with its pedestrian style, this Dell Inspiron laptop remains a perfectly serviceable notebook that punches well above its weight. (We use the term figuratively, as it is far from a petite notebook.)Weighing in at around 3kg and measuring 374x25.938mm, the Dell Inspiron 1545 is one of the bigger entry-level notebooks on the market. This makes it a bit of a pain to lug a...
Good High quality keyboard, 15.6in display, excellent specifications for the asking price...
Bad Drab design (unless you pay to spruce it up), heavy and not very portable, integrated graphics...
Bottom line There’s nothing spectacular about the Dell Inspiron 1545 notebook -- until you take its price into account. With an RRP of just $999, it’s one of the best-value all purpose notebooks we’ve tested...
80%
pcadvisor.co.uk
Updated:
2014-09-13
The Dell Inspiron 1545 notebook is an affordable all-purpose notebook with a 15.6in widescreen LCD. While its unlikely to turn heads with its pedestrian style, this Dell Inspiron 1545 laptop remains a perfectly serviceable note...
80%
expertreviews.co.uk
Updated:
2014-09-13
Dells Inspiron 1545 is sold exclusively through PC World, so apart from a choice of three lid colours, you wont be able to customise it as you would a laptop bought direct from Dells site. Its one of the plainest designs weve seen from Dell; st...
80%
expertreviews.co.uk
Updated:
2014-09-13
The Inspiron 1525, apart from the coloured, rubberised finish on the lid, is a rather plain 15.4in laptop, with a matt silver finish and rounded edges. It looks smaller and lighter than it actually is, and at 2.7kg its bordering on the comfort limi...
80%
techradar.com
Updated:
2014-09-13
Dells Inspiron range is designed to provide power and features for home and family use, without breaking the bank. The Inspiron 1525 (£599 inc. VAT) is a mid-range model that delivers impressive style, performance and usability.The slim chassis weighs...
Good Strong performance, Customisable design, Good portability, Great screen, Impressive software package...
Bad 160GB storage, Basic graphics performance...
Bottom line Dells Inspiron range is designed to provide power and features for home and family use, without breaking the bank. The Inspiron 1525 (£599 inc. VAT) is a mid-range model that delivers impressive style, performance and usability.The slim chassis weighs...
80%
apcmag.com
Updated:
2014-09-13
At the time of writing, a total of 14 of Dell's notebooks came with built-in 3G wireless as an option. The Inspiron you see here is one of the more reasonably priced ways to get into mobile email and internet, with the review model we saw costing $2...
Good 3G option, Bang for buck...
Bad Heavy, Screen issues on low power...
80%
expertreviews.co.uk
Updated:
2014-09-13
Dell in PC World? Its like Apple in Asda! Not light or cheap, but a solid all-round laptop. Famous as the most successful mail order PC company, Dell has recently begun to sell computers through selected high street shops. We reviewed the Inspiron...
80%
stuff.co.nz
Updated:
2014-09-13
The release of Dells new Inspiron 1520 laptop computer based on Intels new Santa Rosa processor platform is an update to the popular E1505 model which was released in 2006. First off the bat you will find some nice enhancements to the look of the 152...
80%
goodgearguide.com.au
Updated:
2014-09-13
Dells latest Inspiron range not only uses Intels latest Centrino technology for speed and power, but also adds a dash of colour for style. Internally, the Inspiron 1520 looks similar to the older models, but the new external aesthetic combined with t...
Good Draft-N Wi-Fi, Battery Performance, Dell Media Direct, Powerful components...
Bad Light leakage from screen, No gigabit Ethernet The Final Word The new Dell Inspiron is a very nice choice if youre after a powerful and stylish notebook. We were impressed by just about every aspect of its performance and the new look gives it a touch...
Bottom line The new Dell Inspiron is a very nice choice if youre after a powerful and stylish notebook. We were impressed by just about every aspect of its performance and the new look gives it a touch of flare to boot.
80%
Zdnet.com.au
Updated:
2014-09-13
Design Dell's Inspiron M501R has a grab bag of design ideas, but most of them look like the cheap cousin of a more inspired design. The wrist rest is finished in what's meant to look metallic but instead looks just like cheap plastic, because that'...
Bottom line The M501R is a capable desktop replacement as long as power is never far away at all.
79%
goodgearguide.com.au
Updated:
2014-09-13
The Dell Inspiron M501R is a 15.6in AMD Phenom II quad-core laptop that's suitable as an everyday work machine, or even as a budget gaming rig. It has loads of CPU power, an above-average amount of RAM and a reasonably fast graphics card. The design o...
Good Quad-core CPU, 6GB RAM, 500GB hard drive...
Bad No digital TV tuner, very glossy, no Gigabit Ethernet...
Bottom line Dell's Inspiron M501R is a nice looking 15.6in notebook with a quad-core AMD Phenom II CPU and 6GB of RAM. It's a good performer that's suitable as a desktop replacement and even as an entry-level gaming machine. We just wish it wasn't so glossy and th...
75%
goodgearguide.com.au
Updated:
2014-09-13
Despite lacking the latest and fastest networking options, the Dell Inspiron 1525s chic design and HDMI output make this a good choice for the home user.
Good Good value for money, stylish, a good variety of connectivity options, HDMI port...
Bad Networking options arent the latest or fastest, the screen is reflective and feels fragile The Final Word Despite lacking the latest and fastest networking options, the Dell Inspiron 1525s chic design and HDMI output make this a good choice for the h...
Bottom line Despite lacking the latest and fastest networking options, the Dell Inspiron 1525s chic design and HDMI output make this a good choice for the home user.
75%
techradar.com
Updated:
2014-09-13
One of the most established manufacturers in the world, Dell produces laptops for all areas of the market. As its most affordable laptop, the Dell Inspiron 1300 (£399 inc. VAT) provides impressive performance, even if it is lacking in style and feature...
Good Excellent battery life, Competent display...
Bad Basic features...
Bottom line One of the most established manufacturers in the world, Dell produces laptops for all areas of the market. As its most affordable laptop, the Dell Inspiron 1300 (£399 inc. VAT) provides impressive performance, even if it is lacking in style and feature...
70%
techradar.com
Updated:
2014-09-13
Not many extras, Keyboard isn't comfortable to use, Verdict, A decent allrounder without any glaring deficiencies...
Good Good value for money, Extended battery life...
Bad Not many extras, Keyboard isnt comfortable to use...
Bottom line The arrival of a Dell laptop sporting an AMD logo is something that has long been muted, but was never actually expected to happen, the relationship between Dell and Intel being that strong. However, the increasing need for budget machines, as well as...
70%
techradar.com
Updated:
2014-09-13
The arrival of a Dell laptop sporting an AMD logo is something that has long been muted, but was never actually expected to happen, the relationship between Dell and Intel being that strong. However, the increasing need for budget machines, as well as...
Good Good value for money, Extended battery life...
Bad Not many extras, Keyboard isnt comfortable to use...
Bottom line The arrival of a Dell laptop sporting an AMD logo is something that has long been muted, but was never actually expected to happen, the relationship between Dell and Intel being that strong. However, the increasing need for budget machines, as well as...
70%
pcauthority.com.au
Updated:
2014-09-13
AMD's Vision platform is a codename for a loosely grouped set of specifications, which at heart comprises a processor and graphics card. It initially launched last September, but has now been refreshed with a few new elements.The idea behind Vision is...
Bottom line AMD's updated processor plus graphics chip ‘Vision’ platform comes in Basic, Premium, ultimate and black – but how does the performance stack up?...
67%
gadgetguy.com.au
Updated:
2014-09-13
The Inspiron 6400 is not a bad notebook by any means, but it does suffer in a market populated by more attractive, more capable machines that cost the same. The styling really lets it down, because of the thick case and kitsch silver trim.The good news...
Good High resolution display. Customisable spec. Windows comes with all updates.
Bad Unattractive. Relatively bulky. Not Core 2 Duo.
Bottom line The Inspiron 6400 is not a bad notebook by any means, but it does suffer in a market populated by more attractive, more capable machines that cost the same. The styling really lets it down, because of the thick case and kitsch silver trim.The good news...
60%
goodgearguide.com.au
Updated:
2014-09-13
It may not be as flashy as other laptops we've seen recently (such as the MSI GS60 Ghost ), but Dell's Inspiron 15 5547 (also known as the 5000 Series) represents a slightly new direction for the manufacturer's mainstream 15.6in products. It has a cleaner...
Good Full HD, IPS screen, Core i7 CPU, Discrete graphics...
Bad Could use some refinement, 10/100 Ethernet, 1x1 802.11ac...
Bottom line The Dell Inspiron 15 5547 is a mainstream, 15.6in laptop with a strong central configuration. It's good enough for students, families, and anyone who wants a reasonably fast, yet affordable, laptop with a Full HD screen...
60%
techradar.com
Updated:
2014-09-13
While there's nothing specifically wrong with Dell's Inspiron M5030, when compared to the excellent laptops from Lenovo and MSI at this price point it is hard to recommend. Nevertheless, the impressive battery life may be enough to convince those for w...
Good Battery life, Decent hard drive, Connectivity...
Bad Washed-out screen, Performance, Keyboard...
60%
techradar.com
Updated:
2014-09-13
Dell's Inspiron 1545 is one of the most searched-for laptops on the internet. It's easy to see why it's so popular.It boasts a whopping 15.4" 16:9 widescreen display, as well as a DVD writer and a Celeron Processor.Not to mention a multi-million pound...
Good Massive screen, Good battery life, Semi-decent core specs, DVD-RW, Budget price...
Bad Plasticky design, Few extras, Not for gaming, Poor display...
Bottom line Dell's Inspiron 1545 is one of the most searched-for laptops on the internet. It's easy to see why it's so popular.It boasts a whopping 15.4" 16:9 widescreen display, as well as a DVD writer and a Celeron Processor.Not to mention a multi-milli...
60%
expertreviews.co.uk
Updated:
2014-09-13
Weve seen the Inspiron 1545 before, when it had an older processor; otherwise, the specifications are virtually identical. The two laptops have very different power consumption levels, however. The newer model is much more efficient, lasting for th...
60%
trustedreviews.com
Updated:
2014-09-13
In these financially troubled times, the budget sector is more important than ever. Considering it's a notebook from the world's third-largest PC manufacturer, Dell's Inspiron 1545 (also known as the Inspiron 15) has a lot to live up to, especially since...
Good Cheap, Decent build quality, Customizable...
Bad Glossy all over, No digital video out, Poor battery life, Inferior display...
60%
pcpro.co.uk
Updated:
2014-09-13
The latest laptop to join Dell's ranks, the Inspiron 1545 - or Inspiron 15, as it's called if you buy direct from Dell - has a lot to live up to. Its most novel feature is the screen. Like Acer, Dell has opted for a panel with a 16:9 movie-friendly asp...
Bottom line Dell's latest sports a 16:9 display and a good-looking specification, but it struggles against the keen competition...
50%
pcadvisor.co.uk
Updated:
2014-09-13
The Dell Inspiron M501R is a 15.6in AMD Phenom II quad-core laptop that's suitable as an everyday work machine, or even as a budget gaming rig. It has loads of CPU power, an above-average amount of RAM and a reasonably fast graphics cards. The design...
Bottom line Overall, the Dell Inspiron M501R is a very good unit. We like its specifications and it provides a good amount of CPU power for everyday tasks as well as more advanced ones. However, it would be nice if it came with a digital TV tuner so that it could...
30%
pcadvisor.co.uk
Updated:
2014-09-13
The customisable Dell Inspiron 1525 will please those for whom good performance is a priority. If you dont like the specifications of the particular Dell Inspiron 1525 we tested, you can easily configure your own online. Thats an important differe...
Bottom line If choice of features is paramount in your budget laptop, the Dell Inspiron 1525 is your best bet among the models in our test group. IDG staff...
20%
Zdnet.com.au
Updated:
2014-09-13
The Inspiron 6400 is a desktop replacement notebook, offering up the familiar silver and white-accented design thats common to the Inspiron line. Its not exactly a stunner, but you certainly wont be ashamed to tote it around whilst in the public eye.
0%
pcauthority.com.au
Updated:
2015-01-31
At $598 for the minimum spec model, which is built around a i3-4005 CPU @ 1.7GHz, 4GB of RAM and a 500GB hard drive, the Dell Inspiron 15 3000 is what you'd call a no-frills and solid workhorse. The 15.6inch non-touch screen eschews the shift towards high...
0%
theregister.co.uk
Updated:
2014-09-13
The appeal of replacing your desktop is not exactly hard to appreciate. For me, a big screen, decent sized keyboard and a measure of portability, all add up to deliver one thing: convenience. So here I am with Dell's latest Inspiron 15 7000 series laptop...
Bottom line So it seems that corners are obviously being cut in some of the most surprising places, but Dell does have the good grace to provide a year's subscription to MacAfee LiveSafe, probably to make savings on virus-related tech support calls. However, the ver...
0%
fatducktech.com
Updated:
2014-09-13
Dell's latest 15 inch notebook is a solid office machine that looks strikingly like just about every other current laptop.The Dell Inspiron 7000′s design reminds me of something. Unfortunately, that something is “every other laptop that wants to look like...
0%
uk.hardware.info
Updated:
2014-09-13
15.6 inches. For years it's been the most popular screen size for laptops, so there is lots of choice in this segment. Dell has the Inspiron 15 at the bottom end of the spectrum, and at the opposite end the Inspiron 15z Ultrabook, also for consumers. To...
Bottom line After testing these two Dell Inspiron notebooks we're left a little confounded. On paper, the Inspiron 15z looks like an excellent Ultrabook. The specifications are solid and include an Nvidia graphics card that's faster than the integrated graphics on...
0%
whatlaptop.techradar.com
Updated:
2014-09-13
Dell has had an impressive track-record over the past year, delivering one stunning consumer laptop after the other. The Inspiron 1564 (£550 inc. VAT) continues this run of success by implementing cutting-edge technology into this powerful and well-ro...
0%
whatlaptop.techradar.com
Updated:
2014-09-13
Dell has had an impressive track-record over the past year, delivering one stunning consumer laptop after the other. The Inspiron 1564 (£550 inc. VAT) continues this run of success by implementing cutting-edge technology into this powerful and well-ro...
0%
whatlaptop.techradar.com
Updated:
2014-09-13
The new Dell Inspiron 1564 arrived at What Laptop head quarters today. Not only is it the successor to the popular Insprion 1545, it is also the first Intel Core i3 branded laptop we’ve seen. The machine looks great, and its shiny black lid is complem...
0%
itreviews.com
Updated:
2014-09-13
A professionally manufactured laptop that delivers pretty much what you need for the price being asked. Its no market leader, but its a very solid performer. Dell - Inspiron 1545 price Buy Dell Inspiron 1545 securely online at a bargain price £470 i...
0%
siliconrepublic.com
Updated:
2014-09-13
These days technology is as much about lifestyle and self-expression as it is about functionality and nowhere is this more apparent than in Dell’s latest TV advertisement for its range of Inspiron Colours laptops. A rancher uses his green Dell lapto...
0%
Zdnet.com.au
Updated:
2014-09-13
The Dell Inspiron 1520 is built around an Intel Core 2 Duo processor and (in the case of higher-end models) the new Centrino Duo platform. Aside from processor choices, Dell is also offering colour choices: if buyers dont like the traditional white or...
0%
Show all