- - 670 W 110 - 220 V 50 - 60 Hz
- - Server
- - Silver
670W, 110/220V, for Dell PowerEdge 1950, PowerVault NX1950
A Power Supply is a direct replacement for the original part, which supplies power to other component in your Dell™ system. This product has been designed to convert general-purpose alternating current electric power to usable low-voltage direct current power for the internal components. It is supported by Dell Technical Support when used with a Dell™ system.
Please use the Service Tag Lookup feature in the Parts For Your Dell tool. This will allow us to identify your PC’s power limits and chassis requirements and make recommendations.
Refurbished Spare Parts are parts retrieved from Dell-branded systems that have been returned, some of which have never been used. All Dell refurbished spare parts are certified to comply with all original Dell factory performance specifications and come with a 90-day limited hardware warranty.
DELL HY105, 670 W, 110 - 220 V, 50 - 60 Hz, Server, Dell PowerEdge 1950, PowerVault NX1950, Silver
DELL HY105. Total power: 670 W, AC input voltage: 110 - 220 V, AC input frequency: 50 - 60 Hz. Purpose: Server, Compatible products: Dell PowerEdge 1950, PowerVault NX1950. Product colour: Silver