Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 300GB Ultra320 Ultra320 SCSI

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
300GB Ultra320
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HC492
Category
Hard disk drives are today\'s fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Mar 2010
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9558
This statistic is based on the 81216 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-03-10 Only sponsoring brands are included in the free Open Icecat content distribution as used by 79365 free Open Icecat users .
Info modified on: 03 Jan 2019 11:56:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name DELL 300GB Ultra320 Ultra320 SCSI :
The short editorial description of DELL 300GB Ultra320 Ultra320 SCSI

300GB Ultra320 10000rpm 80-Pin Hard Drive
More>>>
DELL 300GB Ultra320 Ultra320 SCSI:
The official marketing text of DELL 300GB Ultra320 Ultra320 SCSI as supplied by the manufacturer

To buy the right hard drive it is important that you know the interface type of your computer. The interface type determines the compatibility to a system. Common interface types today are IDE (also known as PATA), SATA, or SCSI. SCSI interface type may come in different pin configurations.

Speed and Capacity determine how much data can be stored and how fast the data can be accessed. The higher the capacity, the more data can be stored. Similarly, the higher the speed, the faster the computer can access or write data to/from the hard drive.

Short summary description DELL 300GB Ultra320 Ultra320 SCSI:
This short summary of the DELL 300GB Ultra320 Ultra320 SCSI data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 300GB Ultra320, 300 GB, 10000 RPM

Long summary description DELL 300GB Ultra320 Ultra320 SCSI:
This is an auto-generated long summary of DELL 300GB Ultra320 Ultra320 SCSI based on the first three specs of the first five spec groups.

DELL 300GB Ultra320. HDD capacity: 300 GB, HDD speed: 10000 RPM

Features
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
300 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
10000 RPM
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Ultra320 SCSI
Component for *
What this product is used as a part of (component for).
Notebook
Windows operating systems supported
Windows vesions wich can be used with the device.
Yes
Features
Linux operating systems supported
8 RT. Linux (9.4, 9.5), Red Hat Enterprise Linux 5.0 (supported with a pre-built package); SUSE Linux (10.3, 11.0, 11, 11.1, 11.2), Fedora (9, 9.0, 10, 10.0, 11.0, 11, 12, 12.0), Ubuntu (8.04, 8.04.1, 8.04.2, 8.10, 9.04, 9.10, 10.04), Debian (5.0, 5.0.1, 5.0.2, 5.0.3)
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 60 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 65 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 90%
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)
Australia 1 distributor(s)
Deutschland 1 distributor(s)
Customer service details