DELL logo

DELL Latitude 7390 Intel® Core™ i5 i5-7300U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64552
Info modified on:
14 Mar 2024, 18:34:13
Warranty:
3 Years Basic NBD
Long product name DELL Latitude 7390 Intel® Core™ i5 i5-7300U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Intel Core i5-7300U (3M Cache, up to 3.50 GHz), 8GB DDR4 2400MHz, 256GB SSD, 13.3" FHD LED (1920x1080), WLAN, Bluetooth, WebCam, Windows 10 Pro 64-bit

DELL Latitude 7390 Intel® Core™ i5 i5-7300U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Operating System
Available with Windows 10 Pro - for a smooth, versatile PC experience.

Office everywhere.
Latitude’s superior security, versatility and accessories empower the way you work because your success relies on the ability to maintain office-level productivity, wherever your job takes you.

Optimal in every way
Outstanding views: The gorgeous 13" Full HD display is anti-glare and features a narrow border–intelligently engineered to fit a 12" frame for lightweight mobility and a remarkable viewing experience.

High-caliber construction: Built with high-end materials like Magnesium Alloy, the Latitude 7390 combines premium design with best-in-class durability.

Powerful performance built to your demands
Full range of power: Experience an increase in performance with optional Intel™ 8th Gen processors and PCIe SSD for optimal performance.
Optimal performance with optional Intel™ 8th Gen processors and PCIe SSD.

Built to last: Your laptop can last as long as your toughest workday. As well a new low power panel to extend battery life even further while also decreasing heat.

Leading-edge technology: Experience faster data speeds with a PCIe SSD, and higher transfer rates with Thunderbolt™ 3 connection.

Premium protection: Customize your security based on your needs. Choose from Dell’s wide range of hardware and software security options including Dell ControlVault ™ 2.0 secure processor, contacted and contactless Smart Card Readers, touch fingerprint reader or infrared camera. Your information is secure no matter where your work takes you.

Flexible docking options
Dell Business Dock | WD15: Power your Latitude and connect to up to two Full HD displays and other peripheral devices with a single, DisplayPort™ over USB Type-C cable.

Dell Business Dock with Monitor Stand: Create a simplified workspace with an integrated dock and monitor stand, assessing dual FHD displays via USB-C connection.

Dell Thunderbolt Dock: Quickly connect your mobile workstation to a single data and power source for ultimate display performance and speedy data transfers.

Short summary description DELL Latitude 7390 Intel® Core™ i5 i5-7300U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

DELL Latitude 7390, Intel® Core™ i5, 2.6 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description DELL Latitude 7390 Intel® Core™ i5 i5-7300U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

DELL Latitude 7390. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7300U, Processor frequency: 2.6 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Black

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer DELL Latitude 7390 Intel® Core™ i5 i5-7300U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black H7M5G:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.