DELL logo

DELL XPS 13 Intel® Core™ i5 i5-4200U Laptop 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR3-SDRAM 128 GB SSD Windows 8.1 Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33032
Info modified on:
07 Mar 2024, 15:34:52
Long product name DELL XPS 13 Intel® Core™ i5 i5-4200U Laptop 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR3-SDRAM 128 GB SSD Windows 8.1 Black, Silver:

Intel Core i5-4200U Processor (3M Cache, up to 2.60 GHz), 13.3" WLED Touch Truelife FHD 1920 x 1080, 8GB DDR3 1600MHz, 128GB mSATA SSD, WLAN, Bluetooth, WebCam, Windows 8.1 64-bit

DELL XPS 13 Intel® Core™ i5 i5-4200U Laptop 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR3-SDRAM 128 GB SSD Windows 8.1 Black, Silver:

Portability, meet performance.
Work at full speed with the faster new XPS 13 Ultrabook™, Inspired by Intel®. Expect stunning clarity on the full HD display, now with an optional touch screen.

Your sleek, stylish business partner
Strikingly thin and light: The most compact 13" Ultrabook™ features a 13.3" display in a size similar to an 11" laptop. It’s also razor-thin at only 6-18mm and weighs just under 3 pounds, so it’s convenient to take with you from home office to work office.

Exceptional build quality: The XPS 13 is made with scratch-resistant Corning® Gorilla® Glass NBT™. Machined aluminum is precision cut from a single block for a sturdy chassis. The carbon fiber base is strong and thin like aluminum, but cooler to the touch.

Versatile keyboard: A full-size backlit keyboard makes it easy to type in low lighting.

A sight to behold and touch
Expect beautiful clarity from this 13.3" Full HD (1080p) display with 2 times more pixels than standard HD (720p) for a sharper view. Collaborate easily from any viewpoint with wide 178-degree viewing angles. Outdoor viewing is just as vibrant as it is inside with 350-nit brightness for 75% more illumination than a typical 200-nit panel. Upgrade to an optional touch screen to tap, swipe, scroll or pinch your way through each task. Toggle between apps, charms and multiple windows for easy collaboration. Zoom in on whatever interests you.

Accelerated performance
Power player: Boost productivity with a speedy 4th Gen Intel® Core™ processor, and get smooth video from powerful Intel® HD 4400 integrated graphics.

Upgraded operating system: Navigate smoothly with Windows 8.1, designed for a more responsive touch experience. Use it your way at work or on the go.

Long battery life: Stay powered up longer so you can spend more time doing what you do best.

Quick boot and resume: Start up or resume your system in seconds with Intel® Rapid Start Technology and a solid-state drive.

Automatic updates: Intel® Smart Connect Technology keeps all your email, contacts and social networks up to date.

Interact naturally with your PC
Control XPS 13 using Dragon Assistant for the freedom and flexibility to control your laptop with speech technology. Search the web, post updates to your social networks, check email and more – all with the sound of your voice.

Complete your XPS 13 experience
Your XPS 13 is just the start. Look for these great additions when finalizing your purchase.

Essential accessories for your XPS 13

You can maximize the versatility and performance of your XPS 13 with Dell recommended essential accessories. When you’re on the go, protect your XPS 13 with a stylish leather sleeve and take along a wireless mouse. For a more traditional desktop set up, connect to a Dell productivity dock, virtually borderless monitor, and wireless keyboard and mouse.

Ready for business
Realize increased productivity and security, and decreased downtime with Dell support services and features, tailored for your specific organization’s needs.

Dell ProSupport™: Enjoy world-class remote 24x7 support and on-site technical support for your Dell and non-Dell hardware and software needs.

Dell Configuration Services: Receive your XPS system ready to use right out of the box. We can load your image and apply asset tags prior to shipping to your site. And your employees can get up and running faster.

Trusted Platform Module (TPM): A TPM provides hardware authentication to help minimize the risk of data being compromised by a thief or hacker.

Short summary description DELL XPS 13 Intel® Core™ i5 i5-4200U Laptop 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR3-SDRAM 128 GB SSD Windows 8.1 Black, Silver:

DELL XPS 13, Intel® Core™ i5, 1.6 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 128 GB

Long summary description DELL XPS 13 Intel® Core™ i5 i5-4200U Laptop 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR3-SDRAM 128 GB SSD Windows 8.1 Black, Silver:

DELL XPS 13. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 8.1. Product colour: Black, Silver

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.