DELL logo

DELL Precision 5550 Intel® Core™ i7 i7-10875H Mobile workstation 39.6 cm (15.6") Touchscreen UHD+ 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Wi-Fi 6 (802.11ax) Windows 10 Pro Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97457
Info modified on:
22 Jan 2025, 18:59:33
Short summary description DELL Precision 5550 Intel® Core™ i7 i7-10875H Mobile workstation 39.6 cm (15.6") Touchscreen UHD+ 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Wi-Fi 6 (802.11ax) Windows 10 Pro Black, Grey:

DELL Precision 5550, Intel® Core™ i7, 2.3 GHz, 39.6 cm (15.6"), 3840 x 2400 pixels, 32 GB, 1 TB

Long summary description DELL Precision 5550 Intel® Core™ i7 i7-10875H Mobile workstation 39.6 cm (15.6") Touchscreen UHD+ 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Wi-Fi 6 (802.11ax) Windows 10 Pro Black, Grey:

DELL Precision 5550. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10875H, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: UHD+, Display resolution: 3840 x 2400 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black, Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.