location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL XPS 8910 Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 730 Windows 10 Home Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XPS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8910
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FDCWVMAX101BCD
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14106
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:39:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL FDCWVMAX101BCD user manual
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL XPS 8910 Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 730 Windows 10 Home Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black
  • - Intel® Core™ i5 i5-6400 2.7 GHz
  • - 8 GB DDR4-SDRAM 2133 MHz
  • - 1 TB HDD DVD Super Multi Card reader integrated
  • - NVIDIA® GeForce® GT 730 2 GB Intel® HD Graphics 530
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Windows 10 Home 64-bit
Warranty: 1 Year Hardware Service with Onsite/In-Home Service After Remote Diagnosis
Long product name DELL XPS 8910 Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 730 Windows 10 Home Tower PC Black :
The long product name of DELL XPS 8910 Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 730 Windows 10 Home Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-6400 (6MB Cache, 2.7 GHz), 8GB DDR4 2133MHz, 1TB SATA HDD, nVIDIA GeForce GT 730 2GB DDR3, DVD Super Multi, Gigabit LAN, WLAN, Bluetooth, Windows 10 Home 64-bit
More>>>
DELL XPS 8910 Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 730 Windows 10 Home Tower PC Black:
The official description of DELL XPS 8910 Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 730 Windows 10 Home Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Innovation you can expand on.
The XPS Tower is a desktop built to grow with you. The functional design features big power and an easy-open chassis for simple expandability.

We love your work. We built the XPS family to be the best. Because whatever you invent or imagine, our technology can help you realize it.

Packed with power.
Move at the speed of your ideas: The Intel® i5 or i7 Quad Core™ processor and high-performance graphics mean you get speed and power for video edits, video playback and gaming—all in a tower that’s 27% smaller than our previous XPS desktop.

The power to perform: Up to NVIDIA® GeForce® GTX™ 960 graphics are available to power all your hardware-intensive tasks from photo and video editing to immersive gaming. Learn more about all graphics options.

Get your important tasks finished, faster: Watch all your advanced applications perform at blazing speed with features including memory up to 16GB DDR4 2133MHz.

Designed to grow with you.
Easy to access & upgrade: A swing-out power supply unit gives you easy access to the chassis, so you can expand and upgrade things like graphics and memory to meet your specific needs.

Endlessly expandable: Your tower can support up to 225W full size graphics cards and up to four storage devices. Enjoy plenty of storage with capacity for three 3.5″ HDD bays or 2.5″ NB drives plus one internal optical drive. Four tool-less PCle slots let you add in sound cards, graphics cards and more.

Your command center: Connect all your devices in a snap with 11 total USB ports, including one USB Type-C port and four front USB ports.

Mindfully designed.
Strong and silent: Even at full load, we’ve tested the tower to ensure that it stays as quiet as a whisper. With thermally controlled fans, the system is designed and built to meet Dell’s rigorous acoustic limits, so system noise is never a distraction.

Keep your cool: An optimized airflow path uses side vents to draw cool air across graphics cards and CPU, while a separate airflow path cools the power supply unit. Rigorous, proprietary testing ensures that all system components are kept cool, even under the most intensive loads.

Award-winning audio: The XPS Tower is engineered for premium high fidelity sound quality and tested to ensure crackles and pops are eliminated. GRAMMY Award-winning Waves MaxxAudio® technology with MaxxSense adapts to the environment, making external speakers sound fuller, louder and clearer.

Short summary description DELL XPS 8910 Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 730 Windows 10 Home Tower PC Black:
This short summary of the DELL XPS 8910 Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 730 Windows 10 Home Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL XPS 8910, 2.7 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi, Windows 10 Home

Long summary description DELL XPS 8910 Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 730 Windows 10 Home Tower PC Black:
This is an auto-generated long summary of DELL XPS 8910 Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 730 Windows 10 Home Tower PC Black based on the first three specs of the first five spec groups.

DELL XPS 8910. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GT 730. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6400
Processor cores
4
Processor threads
4
Processor boost frequency
3.3 GHz
Processor frequency *
2.7 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-6400 Desktop series
Processor codename
Skylake
Thermal Design Power (TDP)
65 W
Tcase
71 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors installed
1
Stepping
R0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
2133, 1333, 1600, 1866 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
8 GB
Maximum internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory slots
4x DIMM
Memory clock speed
2133 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive type *
DVD Super Multi
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA III
HDD speed
7200 RPM
HDD size
3.5"
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® GT 730
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR3
Number of discrete graphics cards
1
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
950 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1912
CUDA
Yes
CUDA cores
384
Graphics card HDMI ports quantity
1
Graphics card DVI-D ports quantity
1
Graphics card VGA (D-Sub) ports quantity
1
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
7
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
DVI port
No
HDMI ports quantity *
1
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Expansion slots
PCI Express x1 slots
2
PCI Express x4 slots
1
PCI Express x16 slots
1
Design
Chassis type *
Tower
Placement supported
Vertical
Cable lock slot
Yes
Product colour *
Black
Performance
Motherboard chipset
Intel® Z170
Audio chip
Realtek ALC3861
Audio system
Waves MaxxAudio Pro
Audio output channels
7.1 channels
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2, AVX 2.0, SSE4.1
Processor code
SR2BY
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Processor ARK ID
88185
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Power
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Weight & dimensions
Width *
180 mm
Depth *
356 mm
Height *
389 mm
Weight *
10 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Cables included
AC
Other features
Optical drives quantity
1
Windows keys
Yes