DELL logo

DELL PowerEdge R750xs server 480 GB Rack (2U) Intel Xeon Silver 4309Y 2.8 GHz 32 GB DDR4-SDRAM 1800 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30622
Info modified on:
20 Sept 2024, 16:47:08
Bullet Points DELL PowerEdge R750xs server 480 GB Rack (2U) Intel Xeon Silver 4309Y 2.8 GHz 32 GB DDR4-SDRAM 1800 W:
  • - No OS
  • - Intel Xeon Silver 4309Y (12MB Cache, 2.8GHz)
  • - 32GB DDR4-SDRAM (1 x 32) & 480GB SSD
  • - iDRAC9, Enterprise 15G
Warranty:
3 Years Basic Onsite
Long product name DELL PowerEdge R750xs server 480 GB Rack (2U) Intel Xeon Silver 4309Y 2.8 GHz 32 GB DDR4-SDRAM 1800 W:

Intel Xeon Silver 4309Y (12MB Cache, 2.8GHz), 32GB DDR4-SDRAM, 480GB SSD, LAN (Broadcom 57414), PERC H755, iDRAC9, Enterprise 15G, 2 x 1800W, No OS

DELL PowerEdge R750xs server 480 GB Rack (2U) Intel Xeon Silver 4309Y 2.8 GHz 32 GB DDR4-SDRAM 1800 W:

Purpose-built 2U for growing scale-out solutions
The Dell EMC PowerEdge R750xs is purposefully designed with distinctive, customer-defined requirements to deliver enterprise performance for scale-out environments.

Short summary description DELL PowerEdge R750xs server 480 GB Rack (2U) Intel Xeon Silver 4309Y 2.8 GHz 32 GB DDR4-SDRAM 1800 W:

DELL PowerEdge R750xs, 2.8 GHz, 4309Y, 32 GB, DDR4-SDRAM, 480 GB, Rack (2U)

Long summary description DELL PowerEdge R750xs server 480 GB Rack (2U) Intel Xeon Silver 4309Y 2.8 GHz 32 GB DDR4-SDRAM 1800 W:

DELL PowerEdge R750xs. Processor family: Intel Xeon Silver, Processor frequency: 2.8 GHz, Processor model: 4309Y. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 32 GB. Total storage capacity: 480 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 1800 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Reasons to buy
The Story
Specs
Recommended products
Distributors
Loading...
Disclaimer DELL PowerEdge R750xs server 480 GB Rack (2U) Intel Xeon Silver 4309Y 2.8 GHz 32 GB DDR4-SDRAM 1800 W DP64C:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.