DELL logo

DELL 720 / A920 - Black - Standard Capacity ink cartridge Original

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15726
Info modified on:
04 Aug 2021, 17:39:40
Short summary description DELL 720 / A920 - Black - Standard Capacity ink cartridge Original:

DELL 720 / A920 - Black - Standard Capacity Ink Cartridge, Black, Pigment-based ink

Long summary description DELL 720 / A920 - Black - Standard Capacity ink cartridge Original:

DELL 720 / A920 - Black - Standard Capacity Ink Cartridge. Black ink type: Pigment-based ink, Printing colours: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.