DELL logo

DELL S Series S3221QSA LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LCD Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123783
Info modified on:
12 Aug 2024, 14:23:21
Short summary description DELL S Series S3221QSA LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LCD Black, Silver:

DELL S Series S3221QSA, 80 cm (31.5"), 3840 x 2160 pixels, 4K Ultra HD, LCD, 4 ms, Black, Silver

Long summary description DELL S Series S3221QSA LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LCD Black, Silver:

DELL S Series S3221QSA. Display diagonal: 80 cm (31.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black, Silver

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.