location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL P Series P3424WE computer monitor 86.7 cm (34.1") 3440 x 1440 pixels 4K Ultra HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
P Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P3424WE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-P3424WE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116448082 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 193674
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Sep 2024 16:46:52
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P3424WE Monitor Quick Start Guide (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL DELL-P3424WE user manual (5.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Firmware Update Instructions for Windows User's Guide (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P3424WE Monitor Outline Dimensions (4.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Firmware Update Instructions for MAC User's Guide (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P3424WE Monitor Teardown Instructions (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Display Manager 2.1 for Windows User’s Guide (5.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Firmware Update Instructions for Ubuntu User's Guide (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P3424WE Monitor User’s Guide (10.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL P Series P3424WE computer monitor 86.7 cm (34.1") 3440 x 1440 pixels 4K Ultra HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 86.72cm (34.14") 4K Ultra HD 3440 x 1440 W-LED IPS
  • - 8ms, 21:9, 300cd/m², 1000:1
  • - USB, HDMI, DisplayPort
Warranty: 3 Years Base Adv Ex
Long product name DELL P Series P3424WE computer monitor 86.7 cm (34.1") 3440 x 1440 pixels 4K Ultra HD LCD Black :
The long product name of DELL P Series P3424WE computer monitor 86.7 cm (34.1") 3440 x 1440 pixels 4K Ultra HD LCD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

86.72cm (34.14") 4K Ultra HD 3440 x 1440 W-LED IPS, 21:9, 300cd/m², 1.07B, 8ms, 178°/178°, 1000:1
More>>>
DELL P Series P3424WE computer monitor 86.7 cm (34.1") 3440 x 1440 pixels 4K Ultra HD LCD Black:
The official description of DELL P Series P3424WE computer monitor 86.7 cm (34.1") 3440 x 1440 pixels 4K Ultra HD LCD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Focus like never before on this immersive, curved monitor with a WQHD screen, USB-C power delivery of up to 90W and RJ45 Ethernet connectivity.

Short summary description DELL P Series P3424WE computer monitor 86.7 cm (34.1") 3440 x 1440 pixels 4K Ultra HD LCD Black:
This short summary of the DELL P Series P3424WE computer monitor 86.7 cm (34.1") 3440 x 1440 pixels 4K Ultra HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL P Series P3424WE, 86.7 cm (34.1"), 3440 x 1440 pixels, 4K Ultra HD, LCD, 8 ms, Black

Long summary description DELL P Series P3424WE computer monitor 86.7 cm (34.1") 3440 x 1440 pixels 4K Ultra HD LCD Black:
This is an auto-generated long summary of DELL P Series P3424WE computer monitor 86.7 cm (34.1") 3440 x 1440 pixels 4K Ultra HD LCD Black based on the first three specs of the first five spec groups.

DELL P Series P3424WE. Display diagonal: 86.7 cm (34.1"), Display resolution: 3440 x 1440 pixels, HD type: 4K Ultra HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Your most productive view
Your most productive view

Immersive productivity: See more and achieve more at home or in the office on this 34-inch ultrawide WQHD (3440 x 1440) curved screen. Three-sided, ultra-thin borders let you dive in without distraction.

All-encompassing view: The 3800R screen curvature creates an ultrawide 21:9 field of view, minimizes reflection and offers a near-uniform visual focus for a more comfortable visual experience over extended viewing periods.

Unparalleled focus: Focus more on your work at home or in the office with a panoramic view, extended peripheral vision and incredible depth. More onscreen space gives you the freedom to multitask—without the need for a dual monitor setup.

Amazing visual clarity: See consistent, vibrant colors of up to 1.07b of 99% sRGB across seamless, wide viewing angles enabled by In-Plane Switching (IPS) technology.

Convenient connectivity
Convenient connectivity

The power of USB-C: Get up to 90W of power delivery via USB-C, so you can keep your laptop charged and enjoy uninterrupted productivity. This single-cable solution reduces cable clutter and transmits power, video and data — all at once.

More ways to connect: RJ45 capabilities and USB-C turn your monitor into a hub for productivity, delivering stable Ethernet and power–all in a clutter-free setup​. Connect to a variety of devices with connectivity options, including DP1.2, HDMI and USB ports for fast data transfers.

Multitask efficiently: Connect two PCs to the monitor and display the content at the same time with Picture-by-Picture (PbP) and Picture-in-Picture (PiP) features. Use the KVM (keyboard, video and mouse) feature to edit content from two different PCs using a single keyboard and mouse.

Quick convenience: Plug in whatever you need and keep it in reach via two SuperSpeed USB 5Gbps (USB 3.2 Gen1) quick-access ports.

Jumpstart productivity: Wake up and power on your laptop with the Power Sync feature .

Designed with you in mind
Designed with you in mind

Navigate the menu and adjust screen settings with the easy-to-use joystick control. We’ve also given you the option to effortlessly snap on the magnetic Dell Slim Soundbar - SB521A . It’s time to elevate your listening experience.

Tilt, swivel, slant and adjust the height of your monitor (up to 150mm), so you can work however you’re most relaxed.

Beauty meets function
Beauty meets function

This sleek monitor features a small base, a cable management design that hides cables in the monitor riser and extensive connectivity options for a clutter-free desk space at your office or home office.

Comfort without sacrificing color
Comfort without sacrificing color

Optimize eye comfort with a flicker-free screen and ComfortView Plus — an always-on, built-in low blue light screen that reduces potentially harmful blue light emissions without compromising colors.

Improved Dell Display Manager
Improved Dell Display Manager

Modern intuitive user interface: New, modern user interface for ease of use and personalization of features with Menu Launcher.

Productive at every level: Easy Arrange allows you to easily tile multiple applications across one or more screens with 48 pre-set window partitions and the ability to personalize up to five windows, giving you improved multitasking abilities.

Stay updated: Get automatic notifications anytime there's new updates on monitor firmware and software.

Optimized front of screen experience: Enjoy a uniform, seamless color experience on your monitor by matching the color preset of the monitor and the supported ICC profile.

Easy setup and sharing of accessories: Set up a single keyboard and mouse to be shared easily between multiple PCs with USB KVM wizard . Quick access menu or hotkey allows convenient, fast switching between PCS.

Easy deployment: Dell Display Manager is compatible with management tools such as SCCM/InTune and Command Line Interface scripts for east IT integration and deployment with asset management.

Green thinking: For today and tomorrow
Green thinking: For today and tomorrow

Environmental standards:
Dell monitor uses 85% PCR (Post-consumer Recyclable) plastic in the design , 90% recycled aluminum, and meets the latest environmental standards such as EnergyStar®, TCO Certified Edge, and is EPEAT® Gold registered.

Eco-conscious packaging:
Designed with the environment in mind, Dell commercial monitors ship in select packaging components made with up to 90% recycled materials .

Energy conservation:
Save energy when your monitor is not in use with PowerNap , a feature that dims or puts your monitor to sleep when it’s not in use.

The story is currently unavailable. Please, contact us.
Display
Display diagonal *
86.7 cm (34.1")
Display resolution *
3440 x 1440 pixels
HD type *
4K Ultra HD
Native aspect ratio *
21:9
Display technology *
LCD
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
8 ms
Anti-glare screen
Yes
Screen shape *
Curved
Screen curvature rating
3800R
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1600 x 1200, 1920 x 1080 (HD 1080), 2560 x 1440, 3440 x 1440
Supported video modes
480p, 576p, 720p, 1080i, 1080p
Contrast ratio (typical) *
1000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.07 billion colours
Response time (fast)
5 ms
Pixel pitch
0.2325 x 0.2325 mm
Pixel density
109.24 ppi
Viewable size, horizontal
80 cm
Viewable size, vertical
33.5 cm
Viewable size diagonal
86.7 cm
Digital horizontal frequency
30 - 90 kHz
Digital vertical frequency
56 - 76 Hz
Display diagonal (metric)
86.72 cm
High Dynamic Range (HDR) supported
No
Surface hardness
3H
Colour gamut standard
sRGB
Colour gamut
99%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Low Blue Light technology
Yes
Smart modes
Standard
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Office
Product colour *
Black
Front bezel colour
Black
Feet colour
Silver
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-C
Number of USB Type-B upstream ports quantity
1
Number of USB Type-C upstream ports quantity
1
USB Type-A downstream ports quantity
4
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Power Delivery up to
90 W
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.1
DisplayPorts quantity
1
DisplayPort version
1.2
Headphone out *
No
Microphone in
No
PC Audio in
No
Built-in KVM switch
Yes
HDCP
Yes
HDCP version
2.3
AC (power) in
Yes
Network
Wi-Fi
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Ergonomics
Height adjustment
15 cm
Pivot
No
Swivelling
Yes
Swivel angle range
-30 - 30°
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
Picture-in-Picture
Yes
On Screen Display (OSD)
Yes
Plug and Play
Yes
LED indicators
Yes
Power
Energy efficiency class (SDR) *
F
Energy efficiency class (HDR) *
Not available
Energy consumption (SDR) per 1000 hours *
32 kWh
Power consumption (typical) *
31.7 W
Power consumption (standby) *
0.3 W
Power consumption (max)
180 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Input current
2 A
Power supply type
Internal
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
1398385
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 5000 m
Non-operating altitude
5000 - 12192 m
Weight & dimensions
Width (with stand)
815.7 mm
Depth (with stand)
237.4 mm
Height (with stand)
541.1 mm
Weight (with stand)
10.2 kg
Width (without stand)
815.7 mm
Depth (without stand)
58.1 mm
Height (without stand)
365.4 mm
Weight (without stand)
6.95 kg
Bezel width (side)
8.7 mm
Bezel width (top)
8.7 mm
Bezel width (bottom)
2.19 cm
Packaging data
Package weight
14.8 kg
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, USB Type-A to USB Type-B, USB Type-C to USB Type-C
Power adapter included
Yes
Remote control included
No
Stylus included
No
Quick start guide
Yes
DisplayPort cable length
1.8 m
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Gold, TCO
Doesn't contain
PVC/BFR
Carbon footprint
Total carbon footprint (kg of CO2e)
777
Total carbon emissions, standard deviation (kg of CO2e)
198
Carbon emissions, manufacturing (kg of CO2e)
436
Carbon emissions, logistics (kg of CO2e)
72
Carbon emissions, energy usage (kg of CO2e)
261
Carbon emissions, end-of-life (kg of CO2e)
8
Total carbon emissions, w/o use phase (kg of CO2e)
516
PAIA version
1.3.2
Other features
Heavy metals free
Hg (mercury)
Compliance certificates
RoHS
Ethernet LAN (RJ-45) ports
1
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Polska 2 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Magyarország 1 distributor(s)
Lithuania 1 distributor(s)
Suomi 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
Disclaimer DELL P Series P3424WE computer monitor 86.7 cm (34.1") 3440 x 1440 pixels 4K Ultra HD LCD Black:
Disclaimer

Actual configuration might differ from illustration
Product Carbon Footprint (PCF):
1. Dell generally uses the PAIA (Product Attribute to Impact Algorithm)(http://msl.mit.edu/projects/paia/main.html) tool for product carbon footprint calculations.
2. Docking station related PCFs are extracted from corresponding LCAs and as such do not follow the PAIA methodology used for calculating other PCFs in this report.
3. PAIA method is developed by the Massachusetts Institute of Technology’s Materials Systems Laboratory and partners.
4. All estimates of carbon footprint are uncertain. Dell Technologies reports the 5th and 95th percentile of the carbon footprint estimate to reflect this uncertainty wherever possible. (https://www.dell.com/en-us/dt/corporate/social-impact/advancing-sustainability/climate-action/product-carbon-footprints.htm#tab0=0)
5. Please note the emission estimate in this report is calculated using the mean value along with the standard deviation for that product model.
6. Use of default inputs (i.e. not primary data) and assumptions on location of use and other fields can introduce a standard deviation which must be taken into account while completing the calculations.
7. Please note, PAIA uses the ecoinvent Database (https://ecoinvent.org/the-ecoinvent-database/)whenever primary data is not made available for calculations.
8. For client and commercial end user computing products, minimum configurations were assumed for calculations. For Server and Storage products, typical configurations or ENERGY STAR (https://www.energystar.gov/products) configurations were used for calculations.
9. Use Phase emissions were calculated based on the location of use as "Europe" i.e. the Use Phase emissions are not specific to a single country / location.
10. The report does provide an option for a total emissions number for manufacturing, transport and end of life while leaving the use phase emissions out, in case the customer uses their own calculation methodology for use phase emissions.
11. The lifetime usage assumption at the product family level is as follows: Desktop, Notebook - 4 years, Display - 5 years and Servers - 4 years.
12. For detailed assumptions please refer to the product datasheets in the Dell Technologies reports (https://www.dell.com/en-us/dt/corporate/social-impact/advancing-sustainability/climate-action/product-carbon-footprints.htm#tab0=0).
13. The results from the PAIA tool are liable to change over time as the methodology is improved and datasets are updated. The PAIA version used to calculate emissions has been indicated with each record in the report.
14. Metrics used: The units for global warming potential are in kgCO2-equivalent or MT (metric ton) CO2-equivalent (CO2e).
15. Beginning in June 2024, the data dashboard now incorporates PCF values computed using the Dell PCF calculator. It’s important to note that the default location utilized for these calculations shown on the data dashboard is Europe. To access PCF values calculated for the USA and China locales, please refer to the Product PCF PDF document on Dell.com.