DELL logo

DELL P Series 24 USB-C Hub Monitor - P2423DE

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
368304
Info modified on:
08 Apr 2025, 23:46:11
Short summary description DELL P Series 24 USB-C Hub Monitor - P2423DE:

DELL P Series 24 USB-C Hub Monitor - P2423DE, 60.5 cm (23.8"), 2560 x 1440 pixels, Quad HD, LCD, 5 ms, Black

Long summary description DELL P Series 24 USB-C Hub Monitor - P2423DE:

DELL P Series 24 USB-C Hub Monitor - P2423DE. Display diagonal: 60.5 cm (23.8"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
The Story
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.