location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL P Series P2418HT LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Touchscreen Tabletop Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
P Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P2418HT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-P2418HTE show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53395
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Apr 2024 14:50:23
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Low Blue Light Monitor - Important Information (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P2418HT Monitor User’s Guide (6.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P2418HT Monitor Teardown Instructions (6.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P2418HT Quick Setup Guide (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL DELL-P2418HTE user manual (9.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P2418HT Outline Dimension (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P2418HT Dell Display Manager User’s Guide (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P2418HT Statement of Volatility (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P2418HT Monitor Outline Dimensions (3.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL P Series P2418HT LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Touchscreen Tabletop Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 60.5cm (23.8") Full HD 1920 x 1080 IPS
  • - 6ms, 16:9, 1000:1
  • - USB, VGA, HDMI, DisplayPort
Warranty: 3 Years Base Adv Ex
Long product name DELL P Series P2418HT LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Touchscreen Tabletop Black :
The long product name of DELL P Series P2418HT LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Touchscreen Tabletop Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

60.5cm (23.8") Full HD 1920 x 1080 IPS, 16:9, 16.78M, 6ms, 178°/178°, 1000:1
More>>>
DELL P Series P2418HT LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Touchscreen Tabletop Black:
The official description of DELL P Series P2418HT LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Touchscreen Tabletop Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Work efficiently without sacrificing comfort on the world’s best 23.8-inch touch monitor. Featuring an articulating stand and anti-glare touch screen.

Short summary description DELL P Series P2418HT LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Touchscreen Tabletop Black:
This short summary of the DELL P Series P2418HT LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Touchscreen Tabletop Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL P Series P2418HT, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, IPS, 6 ms, Black

Long summary description DELL P Series P2418HT LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Touchscreen Tabletop Black:
This is an auto-generated long summary of DELL P Series P2418HT LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Touchscreen Tabletop Black based on the first three specs of the first five spec groups.

DELL P Series P2418HT. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Display: IPS. Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

A hands-on work experience
A hands-on work experience

Intuitive touch: The 10-point touch feature delivers a more natural and responsive experience, so you can tap, swipe, slide and pinch in an instant. Enjoy smoother navigation with two-handed touch control across the anti-glare screen, from edge-to-edge.

Work from any position: An articulating stand transitions from a standard desktop monitor to a downward 60-degree angle touch orientation. It also supports extended tilt and swivel capabilities, so you can adjust the screen to your task or a more comfortable position. Plus, a protective cushion offers a durable buffer against bumps when the stand is fully compressed.

See clearly: State-of-the-art Advanced In-Cell Touch technology eliminates the need for the glass screen found in traditional monitors, delivering an anti-glare surface that reduces distracting reflections and fingerprints. The result is a smooth display with improved clarity that’s easy on the eyes.

A seamless view: An ultra-thin bezel is a stylish, elegant way to achieve unobstructed views when working across multiple monitors.

Outstanding usability
Outstanding usability

Stunning views: Full HD resolution and an 8 million to 1 dynamic contrast ratio create an exceptional quality display. See consistent colours and effectively collaborate across the 178ᵒ /178ᵒ wide viewing angle enabled by In-Plane Switching Technology.

Work comfortably: Enjoy an anti-glare, flicker-free screen with ComfortView™, a feature that filters out harmful blue light emissions. Plus, it’s TUV Certified.

Freedom from clutter: Collaborate in an organised workspace with a thoughtfully designed cable management system. Cable routing prevents cables from getting in the way when your monitor stand is adjusted down, while a cable sleeve binds them together. Connectivity ports are discreetly concealed by a cable cover.

Do more in your workday
Do more in your workday

Multitask: The Dell Display Manager software lets you multitask and save time. Quickly tile and view applications side by side with the Easy Arrange feature. Customise and pre-set the colour settings of your applications with Auto-Mode.

Connectivity ports: Extensive connectivity ports including VGA, DP, HDMI, USB3.0 and USB2.0 allow you to easily connect to a wide range of devices.

Ideal for multiple layouts: Adapt to different office layouts thanks to VESA-compatibility. Choose to mount your monitor to the wall or attach it to monitor arms and enjoy a more flexible workspace.

A Brand You Can Rely On
A Brand You Can Rely On

As the No. 1 monitor brand worldwide for 4 consecutive years (2013 to 2016), we take pride in our unyielding commitment to quality and the utmost satisfaction of our customers.

Premium Panel Guarantee
Premium Panel Guarantee

The Dell Premium Panel Guarantee allows a free panel replacement during the Limited Hardware Warranty even if only one bright pixel is found.

Reliable and Responsible

Designed with the environment in mind, this monitor meets the latest regulatory and environmental standards such as ENERGY STAR®, TCO Certified Displays, China Energy Label, CEL, WEEE, ErP (EuP) Standards, Korea E-Standby.

The story is currently unavailable. Please, contact us.
Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
LED backlight
Yes
Touchscreen *
Yes
Touchscreen type
Tabletop
Touchscreen technology
Projected capacitive system
Touch technology
Multi-touch
Display brightness (typical)
250 cd/m²
Response time
6 ms
Anti-glare screen
Yes
Screen shape *
Flat
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
8000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.275 x 0.275 mm
Pixel density
93 ppi
Viewable size, horizontal
52.7 cm
Viewable size, vertical
29.6 cm
Viewable size diagonal
60.5 cm
Digital horizontal frequency
30 - 83 kHz
Digital vertical frequency
56 - 76 Hz
Display diagonal (metric)
60.47 cm
High Dynamic Range (HDR) supported
No
Colour gamut
84%
Display brightness
250 cd/m²
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Windows operating systems supported
Windows 10 Education, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
OmniTapps Multitouch compatibility
No
Number of simultaneous touchpoints (Windows 7)
10
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Built-in microphone
No
Design
Market positioning *
Business
Product colour *
Black
Ports & interfaces
Built-in USB hub *
Yes
USB Type-A downstream ports quantity
4
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
Audio output
1
Network
Wi-Fi
No
Ergonomics
VESA mounting *
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Wall mountable
Yes
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
9 cm
Pivot
No
Swivelling
No
Swivel angle range
-30 - 30°
Tilt adjustment
Yes
Tilt angle range
-5 - 60°
LED indicators
Yes
Power
Energy efficiency class (SDR) *
D
Energy consumption (SDR) per 1000 hours *
13 kWh
Power consumption (typical) *
13.4 W
Power consumption (standby) *
0.2 W
Power consumption (max)
51 W
Power consumption (off)
0.2 W
Power consumption (PowerSave)
16 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Power supply type
Internal
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 5000 m
Non-operating altitude
5000 - 12192 m
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, USB, VGA
Quick start guide
Yes
Weight & dimensions
Width (with stand)
537.8 mm
Depth (with stand)
234.8 mm
Height (with stand)
419.6 mm
Weight (with stand)
6.9 kg
Width (without stand)
537.8 mm
Depth (without stand)
54.1 mm
Height (without stand)
321.4 mm
Weight (without stand)
3.12 kg
Packaging data
Package weight
9.5 kg
Sustainability
Sustainability certificates
ENERGY STAR
European Product Registry for Energy Labelling (EPREL) code
344917
Logistics data
Harmonized System (HS) code
85285210
Other features
Display
IPS
Response area
156.2 m
Dimensions (W x D x H) with stand
537.8 x 234.8 x 419.6 mm
Display viewable area (HxV)
527.04 x 296.46 mm
Connection to PC
Yes
Bezel width
5.4 mm
Full HD
Yes
Dell E-Value Code
P2418HT
Country Distributor
Magyarország 1 distributor(s)
United Kingdom 4 distributor(s)
United States 1 distributor(s)
Disclaimer DELL P Series P2418HT LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Touchscreen Tabletop Black:
Disclaimer

Actual configuration might differ from illustration