DELL logo

DELL HD22Q Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46675
Info modified on:
08 Dec 2023, 10:20:36
Short summary description DELL HD22Q Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:

DELL HD22Q, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 10,100,1000 Mbit/s, Black, 7680 x 4320 pixels, AC

Long summary description DELL HD22Q Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:

DELL HD22Q. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Maximum digital resolution: 7680 x 4320 pixels. Power source type: AC, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Width: 25.4 mm, Depth: 76.2 mm, Height: 154.7 mm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.