location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Precision Compact AIO Stand - CFS22

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dell Precision Compact AIO Stand - CFS22
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-CFS22 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184620908 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93175
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 11:33:21
The date of the most recent change of this product data-sheet in Icecat.
VESA Adapter Plate Quick Start Guide (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Compact Form Factor All-in-One Stand CFS22 Quick Setup Guide (7.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Precision Compact AIO Stand - CFS22
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 5.8 kg
  • - Minimum screen size: 48.3 cm (19") Maximum screen size: 68.6 cm (27")
  • - Number of displays supported: 1
  • - Mounting type: Desk
  • - Tilt adjustment
  • - Silver
Warranty: 3 Years
Long product name DELL Precision Compact AIO Stand - CFS22 :
The long product name of DELL Precision Compact AIO Stand - CFS22. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Precision Compact AIO Stand
More>>>
DELL Precision Compact AIO Stand - CFS22:
The official description of DELL Precision Compact AIO Stand - CFS22 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Secure your Precision compact desktop and Dell monitor with an all-in-one stand with effortless setup and a cable management system for a clean workspace.

Short summary description DELL Precision Compact AIO Stand - CFS22:
This short summary of the DELL Precision Compact AIO Stand - CFS22 data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Precision Compact AIO Stand - CFS22, 5.8 kg, 48.3 cm (19"), 68.6 cm (27"), 100 x 100 mm, Silver

Long summary description DELL Precision Compact AIO Stand - CFS22:
This is an auto-generated long summary of DELL Precision Compact AIO Stand - CFS22 based on the first three specs of the first five spec groups.

DELL Precision Compact AIO Stand - CFS22. Maximum weight capacity: 5.8 kg, Minimum screen size: 48.3 cm (19"), Maximum screen size: 68.6 cm (27"), Minimum VESA mount: 100 x 100 mm. Swivel angle range: 45 - 45°, Tilt angle range: -5 - 21°. Product colour: Silver

Effortless setup and portability
Effortless setup and portability

Easy to install with Dell Quick Release and VESA-supported mounting. The retractable telescopic handle allows you to carry the stand and monitor easily to another location or workstation.

Clutter-free design
Clutter-free design

For a clean desk experience, the sleek stand offers a cable routing system for tidy wiring and houses your monitor in a small footprint. The stylish cover keeps cables hidden from view.

Optimized for productivity and security
Optimized for productivity and security

Tilt, pivot and raise the monitor to your ideal height, up to 150 mm. Securely house your Precision compact desktop and monitor with options for padlocks and Kensington locks.

The story is currently unavailable. Please, contact us.
Mounting
Minimum screen size *
48.3 cm (19")
Maximum weight capacity *
5.8 kg
Maximum screen size *
68.6 cm (27")
Minimum VESA mount *
100 x 100 mm
Number of displays supported *
1
Mounting type *
Desk
Ergonomics
Adjustable depth
Yes
Depth adjustment range
0 - 150 mm
Tilt angle range
-5 - 21°
Ergonomics
Swivel angle range
45 - 45°
Tilt adjustment
Yes
Design
Product colour *
Silver
Kensington lock
Yes
Technical details
Compatible products
Precision 3260 CFF
Weight & dimensions
Weight
3.45 kg
Logistics data
Harmonized System (HS) code
85299097
Country Distributor
Nederland 1 distributor(s)
Magyarország 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
Disclaimer DELL Precision Compact AIO Stand - CFS22:
Disclaimer

Actual configuration might differ from illustration