location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL C8621QT interactive whiteboard 2.17 m (85.6") 3840 x 2160 pixels Touchscreen Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C8621QT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-C8621QT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184200759
Category:
Large interactive display that connects to a computer. A projector projects the computer's desktop onto the board's surface where users control the computer using a pen, finger, stylus, or other device. The board is typically mounted to a wall or floor stand. Used in schools and corporate meeting rooms.
Interactive Whiteboards Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 263880
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 12:20:14
The date of the most recent change of this product data-sheet in Icecat.
Dell C8621QT Product Outline Dimensions (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell C8621QT External Control Guide (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell C8621QT Display Control Guide (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell C8621QT Quick Setup Guide (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell C8621QT User’s Guide (6.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell C8621QT Dell Display Manager User’s Guide (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell C8621QT Statement of Volatility (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL C8621QT interactive whiteboard 2.17 m (85.6") 3840 x 2160 pixels Touchscreen Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 217.4cm (85.6") 4K UHD 3840 x 2160 LED IPS
  • - 8ms, 16:9, 350cd/m², 1200:1
  • - USB, HDMI, DisplayPort, RJ-45
Warranty: 3 Years Base Adv Ex
Long product name DELL C8621QT interactive whiteboard 2.17 m (85.6") 3840 x 2160 pixels Touchscreen Black :
The long product name of DELL C8621QT interactive whiteboard 2.17 m (85.6") 3840 x 2160 pixels Touchscreen Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

217.4cm (85.6") 4K UHD 3840 x 2160 LED IPS, 16:9, 350cd/m², 1.073B, 8ms, 178°/178°, 1200:1
More>>>
DELL C8621QT interactive whiteboard 2.17 m (85.6") 3840 x 2160 pixels Touchscreen Black:
The official description of DELL C8621QT interactive whiteboard 2.17 m (85.6") 3840 x 2160 pixels Touchscreen Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

An 85.6" display delivers intelligent, responsive technology for improved collaboration. The design features 20-points of touch and integrated speakers.

Short summary description DELL C8621QT interactive whiteboard 2.17 m (85.6") 3840 x 2160 pixels Touchscreen Black:
This short summary of the DELL C8621QT interactive whiteboard 2.17 m (85.6") 3840 x 2160 pixels Touchscreen Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL C8621QT, 2.17 m (85.6"), 350 cd/m², 1.073 billion colours, 3840 x 2160 pixels, 4K Ultra HD, IPS

Long summary description DELL C8621QT interactive whiteboard 2.17 m (85.6") 3840 x 2160 pixels Touchscreen Black:
This is an auto-generated long summary of DELL C8621QT interactive whiteboard 2.17 m (85.6") 3840 x 2160 pixels Touchscreen Black based on the first three specs of the first five spec groups.

DELL C8621QT. Display diagonal: 2.17 m (85.6"), Display brightness: 350 cd/m², Display number of colours: 1.073 billion colours. Product colour: Black, Panel mounting interface: 600 x 400 mm. Power consumption (max): 430 W, Power consumption (typical): 171 W, Power consumption (standby): 0.3 W. Width: 1983.7 mm, Height: 1155.7 mm, Depth: 83.8 mm. Package weight: 114.5 kg

Vast visuals
Vast visuals

An enormous 85.6" screen is the ideal canvas for displaying 4K UHD images. No matter where you stand or sit, the image quality is consistent thanks to In-Plane Switching (IPS) technology. Sharp text, ComfortView, and anti-glare, anti-smudge coatings deliver greater legibility and a better extended viewing experience.

Engage and involve your audience
Engage and involve your audience

Exclusive to Dell. Inclusive to all: Improve reachability for users of different heights using our exclusive Dell Screen Drop technology, the world's first accessibility feature on a Large Format Monitor. Raise, lower and mark up the image at three different height settings via the buttons at the side of the panel.

Sounds like a great presentation: Built-in 2x20W speakers make multimedia presentations more impactful.

Real-time teamwork
Real-time teamwork

Group work without the wait: Twenty-point InGlass™ Touch enables multiple workers to interact with the screen simultaneously, for more natural collaboration.

More options. Less lag: Whether you’re using your fingers, palm or stylus, you can write or draw in real time with virtually zero lag. And, since the touch functionality is compatible with most industry-standard software (as well as included FlatFrog software), it integrates seamlessly into however you work.

Improved stylus: Mimicking a more natural writing tool, the stylus has an ergonomic, easy-grip design, a fine writing tip and a precise eraser. It also magnetically attaches to the side of the display, so it’s never misplaced.

Seamless design
Seamless design

The power of USB-C: Get up to 90W of power delivery so you can keep your laptop battery charged and enjoy uninterrupted productivity.

All-in-one convenience: This interactive touch monitor seamlessly integrates an optional Dell OptiPlex Micro PC, which allows IT to select the best option for your business needs. Including the ability to upgrade as needed and easily upload your preferred corporate image, that gives you a display solution which adheres to your company’s security and service standards.

Easy manageability: IT can solve issues and manage the display remotely thanks to a range of tools, including RS232, RJ45, HDMI CEC ports and the TCP/IP command set.

More ways to display: Quickly tile and arrange your applications by conveniently selecting from predefined templates with the Easy Arrange feature on Dell Display Manager software. You can also start presentations faster with Auto-restore, a feature that remembers your last presentation layout.

The story is currently unavailable. Please, contact us.
Display
Display diagonal *
2.17 m (85.6")
Display brightness
350 cd/m²
Display number of colours
1.073 billion colours
Display resolution
3840 x 2160 pixels
HD type
4K Ultra HD
Panel type
IPS
Native aspect ratio
16:9
Contrast ratio (typical)
1200:1
Response time
8 ms
Maximum refresh rate
60 Hz
Touchscreen *
Yes
Touch technology
Multi-touch
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.4935 x 0.4935 mm
Horizontal scan range
30 - 140 kHz
Vertical scan range
24 - 75 Hz
Audio
Built-in speaker(s) *
Yes
Built-in microphone
No
Network
Ethernet LAN
Yes
Ports & interfaces
HDMI ports quantity
4
HDMI version
2.0
DisplayPort version
1.2
DisplayPorts quantity
1
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Audio output
1
RS-232 ports
1
Ergonomics
Product colour
Black
Panel mounting interface
600 x 400 mm
Wall mountable
Yes
Power
Power consumption (max)
430 W
Power consumption (typical)
171 W
Power consumption (standby)
0.3 W
Power consumption (off)
0.3 W
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 60 °C
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width *
1983.7 mm
Depth
83.8 mm
Height *
1155.7 mm
Weight
86.5 kg
Packaging data
Package weight
114.5 kg
Country Distributor
France 1 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Disclaimer DELL C8621QT interactive whiteboard 2.17 m (85.6") 3840 x 2160 pixels Touchscreen Black:
Disclaimer

Actual configuration might differ from illustration