location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL SA1023 audio cable 3.5mm USB Type-C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SA1023
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DBQADBC043 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184725719
Category: Audio Cables Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32652
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 11:36:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL SA1023 audio cable 3.5mm USB Type-C Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3.5mm Straight Male
  • - USB Type-C Straight Male
  • - Black
Warranty: 1 Year
Long product name DELL SA1023 audio cable 3.5mm USB Type-C Black :
The long product name of DELL SA1023 audio cable 3.5mm USB Type-C Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C to 3.5mm Headphone Jack
More>>>
Short summary description DELL SA1023 audio cable 3.5mm USB Type-C Black:
This short summary of the DELL SA1023 audio cable 3.5mm USB Type-C Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL SA1023, 3.5mm, Male, USB Type-C, Male, Black

Long summary description DELL SA1023 audio cable 3.5mm USB Type-C Black:
This is an auto-generated long summary of DELL SA1023 audio cable 3.5mm USB Type-C Black based on the first three specs of the first five spec groups.

DELL SA1023. Connector 1: 3.5mm, Connector 1 gender: Male, Connector 2: USB Type-C, Connector 2 gender: Male, Product colour: Black

The story is currently unavailable. Please, contact us.
Features
Connector 1 *
3.5mm
Connector 1 gender *
Male
Connector 2 *
USB Type-C
Features
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Product colour *
Black
Country Distributor
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Disclaimer DELL SA1023 audio cable 3.5mm USB Type-C Black:
Disclaimer

Actual configuration might differ from illustration