location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL D1851 toner cartridge Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D1851
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D1851
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20248
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 12:49:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL D1851 toner cartridge Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black toner page yield: 12000 pages
  • - Laser printing
Long product name DELL D1851 toner cartridge Original Black :
The long product name of DELL D1851 toner cartridge Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

D1851
More>>>
DELL D1851 toner cartridge Original Black:
The official description of DELL D1851 toner cartridge Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

D1851
The 12,000-page Toner Cartridge from Dell is specifically designed for the Dell Printer. It produces high-resolution printouts with impressively sharp images and text. This black cartridge from Dell features a yield of up to 12,000 pages and supports Dell's Toner Management System for low toner detection and easy online ordering.

-Features a yield of up to 12,000 pages.
-Supports Dell's Toner Management System for low toner detection and easy online ordering.

Short summary description DELL D1851 toner cartridge Original Black:
This short summary of the DELL D1851 toner cartridge Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL D1851, 12000 pages, Black

Long summary description DELL D1851 toner cartridge Original Black:
This is an auto-generated long summary of DELL D1851 toner cartridge Original Black based on the first three specs of the first five spec groups.

DELL D1851. Black toner page yield: 12000 pages, Printing colours: Black

Features
Compatibility *
5200N
Black toner page yield *
12000 pages
Type *
Original
Features
Printing colours *
Black
Other features
Colour
No
Print technology
Laser printing