|
The Dell XPS 13 is an excellent ultraportable laptop, the best 13-inch Windows model going for many. Dell hasn't aimed for a single superlative feature, a potential gimmick. Its footprint is smaller than the competition, but it's thicker. Its screen resol...
|
|
|
This is a review of the 2016 Dell XPS 13 model. Click the following link to read our review of the very latest, 2017 Dell XPS 13.The Dell XPS 13 epitomizes laptops in a way that Apple should envy at this point. For the past few years, it's become the ‘def...
Faster than ever, Same long-lasting battery, SD card slot, Great range of prices...
Still poor webcam position, No Windows Hello...
Aside from that one mostly harmless shortcoming, the Dell XPS 13 persists as a thoroughly impressive piece of consumer computing hardware. Best of all, few modifications had to be made to get it to that point.With this update, Dell manages to either meet...
|
|
|
Kaby Lake-R has arrived to replace Kaby Lake in the mobile CPU segment. Dell has renamed their award-winning XPS 13 to New XPS 13. While the original XPS 13 uses a dual-core 7th generation mobile processor with a maximum Turbo of 3.1GHz and base of 2.5GHz...
The New XPS 13 Touch is beautiful, well built, and performs stunningly. In regards to things I didn't like, while the camera placement tops the list, I also didn't care for the fan spinning up so often (even during Windows Update) or for the glare from th...
|
|
thunderbaylive.com Updated: 2018-03-23 02:05:18
|
Lisa Gade reviews the late 2017 Dell XPS 13 (9360), refreshed with Intel 8th generation Kaby Lake-R quad core 15 watt Ultrabook CPUs. The XPS 13 is otherwise unchanged, but that performance improvement from the 8th gen CPU is the most significant in years...
|
|
devontechsupport.com Updated: 2018-03-23 02:05:19
|
Last October Dell quietly updated its suave XPS 13 range of ultraportables. Pretty much since their inception, these beasts have been the undisputed champions of the premium laptop plains. Dell has hit on a winning recipe, and wisely chosen to only update...
The XPS 13 retains its crown as the undisputed champion of the Ultrabook market, and one can only admire Dell for its unwavering Linux support on a flagship machine. Don't be misled by the name – it's not just for developers, and can happily play less-dem...
|
|
|
Sign up for our daily newsletter Image 1 of 10 Improving on 2015's XPS 13 would seem to be a nigh-impossible task, yet Dell has managed to once again produce a device that not only offers one of the best alternatives to a MacBook, but arguably one of th...
Infinity Edge screen is still breathtaking, Strong performing 7th gen Core i7, Generous port options, Attractive design...
Disappointing battery life...
An improvement on the already fantastic MacBook alternative, this is one of the best portable Windows 10 experiences available...
|
|
|
If you are looking at buying a new Ultrabook, it is very likely you have already considered the Dell XPS 13. The latest model – the XPS 13 9360 – features brand-new Kaby Lake hardware as well as an ultra-thin body. The super-thin screen bezel is also wor...
Aluminium chassis, Small chassis despite the 13.3″ display size, Thin and light, Great battery life...
I am not a fan of the carbon fibre palm rest, Occasional coil whine, SSD write speeds are lacking...
All-in-all, the Dell XPS 13 (9360) is a good Ultrabook, but it is not without its problems.To start with the good aspects of the XPS 13 though – the build quality is excellent thanks to the aluminium chassis. Dell have also done a great job at reducing th...
|
|
|
This powerful, i7-based version of the XPS 13 is more expensive, but faster than what we used when testing. It has the same amount of RAM and SSD storage, but its better, sharper QHD+ touchscreen and fast i7 chip are both nicer than what we used. That sa...
Yes! Tried and true, the XPS 13 is still a solid buy.It took a couple of years, but the laptop world finally caught up to Dell's cutting-edge XPS 13. HP, Lenovo, and Microsoft are falling over each other to one-up Dell and putting out remarkably nice comp...
|
|
|
Dell's XPS 13 has been around for years, but this is the latest model with a seventh-gen Intel Core i7 chip. Its b attery life is great and you won ' t need a load of adapters just to plug in a mouse and an SD card as you will with a MacBook Pro. Plus, it...
The Dell XPS 13 is an excellent ultraportable laptop, the best 13-inch Windows model going for many. Dell hasn't aimed for a single superlative feature, a potential gimmick. Its footprint is smaller than the competition, but it's thicker. Its screen resol...
|
|
|
If there's a silver lining to the overall decline of computer sales , it's the booming of the premium ultramobile segment. Based on a forecast from Gartner , sales of these slim but powerful flagship systems could rise by 11% this year and, by 2018, accou...
In this class of notebook, every inch and ounce count. While I'm impressed that the XPS 13 squeezes a 13.3-in. system into a case the size of a 12.5-in. system, its thick rear and 2.8-lb. weight are of concern. I love the inclusion of Thunderbolt 3, a backlit keyboard and a physical battery gauge, but its oddly placed webcam is a real setback for me...
|
|
|
Dell's XPS 13 is back for 2016 with an updated specification that includes more efficient Intel Kaby Lake processors and longer battery life. While the 2015 edition won our coveted Laptop of the Year award last time out, the 2016 model faces stiff competi...
Compact and attractive design, Great CPU performance, Allday battery life...
No Intel Iris Graphics, Gappy touchpad and keyboard, Bizarre webcam placement...
|
|
canadalaptopreviews.com Updated: 2018-04-27 02:36:44
|
The Dell XPS laptop has a 13.3” screen and is super portable, light and thin, making it ideal for travelers, commuters and anybody with busy life who is always on the go. With a thickness of only 9-15mm and features ample processing power to handle your d...
Speedy and solid multitasking performance is delivered by the 2.5GHz Intel Core i5-7200U dual core processor, combine with 8GB of LPDDR3, The 128GB SSD is very responsive and fast, and provides enough storage capacity to keep important files nearby, The f...
The webcam position is poor, making it difficult to use, Windows Hello is not supported...
The Dell XPS 13 is slow compared to others to adopt additional new tech so it can deliver a modern experience, yet doesn't leave legacy users in the lurch.While reviewing the new XPS 13, we suddenly appreciated that this laptop can easily match and even o...
|
|
|
The Dell XPS laptop has a 13.3” screen and is super portable, light and thin, making it ideal for travelers, commuters and anybody with busy life who is always on the go. With a thickness of only 9-15mm and features ample processing power to handle your d...
Speedy and solid multitasking performance is delivered by the 2.5GHz Intel Core i5-7200U dual core processor, combine with 8GB of LPDDR3, The 128GB SSD is very responsive and fast, and provides enough storage capacity to keep important files nearby, The f...
The webcam position is poor, making it difficult to use, Windows Hello is not supported...
The Dell XPS 13 is slow compared to others to adopt additional new tech so it can deliver a modern experience, yet doesn't leave legacy users in the lurch.While reviewing the new XPS 13, we suddenly appreciated that this laptop can easily match and even o...
|
|
|
Este es un análisis de el modelo Dell XPS 13 2017. Has click en la liga para leer nuestro análisis practico de el modelo mas reciente Dell XPS 13 2018.Por tercer año consecutivo, el modelo de la computadora portátil tipo laptop “Dell XPS 13” es todavía nu...
Increíble funcionamiento, Fantástica vida de la batería, Grandioso precio, Muchas opciones...
La cámara web es aun un problema, Pobre posición de las bocinas...
La constante unión de estilo, funcionamiento y precio, nos permite omitir algunos defectos en el diseño, para así otorgarle al el laptop Dell XPS 13 nuestro premio Mejor en su clase una vez mas...
|
|
|
There are a host of different streaming services around these days, all promising to be the one to make your bulky gaming desktop a thing of the past. And there hasn't been a single one that has made me think I could ever give up on my gaming rig… until I...
|
|
|
Dell made a bold statement when it claimed its completely redesigned New XPS 13 would be among the fastest laptops in its class, if not the fastest. After finally laying our hands on the New XPS 13, we'd have to officially declare that Dell ain't just tra...
From our experience with the second unit, we can definitely recommend the New XPS 13. With its slightly improved keyboard, Windows Hello support and amazing performance, it would be difficult not to. Let's just say this again in case you didn't read our r...
|
|
|
A strange thing happened at a recent meeting. I sat down, took out the new Dell XPS 13, and sat back as everyone else did the same. They, too, had the XPS 13. Only one person sat behind an aging MacBook Pro 15, the Apple logo glowing like a lone streetlig...
Luxurious, modern look, Great keyboard and touchpad, Attractive display options, Strong performance, Long battery life with 1080p screen...
More body flex than before, Touchscreen isn't standard...
Yes. The Dell XPS 13 is still the best 13-inch laptop you can buy...
|
|
|
What's the most desirable laptop out there? If you just want thin-ness maybe it's the Acer Swift 7. If you love Apple it's the MacBook Pro. Easy. Want portable gaming? The Razer Blade is about as smooth as they come.The Dell XPS 13 is still the laptop w...
Fantastic Full HD screen, Thinner and lighter than before, Superb all-round build quality...
Battery is smaller this time, Still a costly machine...
The Dell XPS 13 is one of the best, most consistent portable Windows laptops in the world. There are no gimmicks, no flimsy parts. Every element is top-quality. Owners of an XPS 13 from the last year or two probably don't need to upgrade, unless the idea...
|
|
|
A tad slower. The XPS 13 with Kaby Lake Refresh Core i5 trails the Core i7 in raw multi-core performance, but as far as overall system performance is concerned, the model with i7 is only marginally faster...
good contrast; >90 % sRGB, good run times; large battery, sturdy aluminum chassis; great design, quiet system fan, good CPU performance, good bass, bright display, Killer 1535 is standard, easy to maintain...
chassis reverberates at high volume levels / bass, PWM at all brightness levels (including maximum), Toshiba NVMe SSD features low transfer rates, arrow keys are small and feel spongy...
|
|
|
And here we are with another presumably incremental update of one of the best high-end ultrabooks on the market, the MacBook Pro 13 killer – XPS 13. As another generation passes by and no design changes were made – just like the last two hardware refreshe...
Impeccable design and build quality, Compact chassis with 13.3-inch screen but smaller footprint, Excellent input devices, Exceptional screen quality – high contrast, extremely bright and wide sRGB coverage, Considerable performance improvement over the l...
Can't sustain higher Turbo Boost frequencies leading to slightly lower performance of the CPU, The screen uses PWM across all brightness levels (an old and unresolved issue), The Content-adaptive brightness control can't be turned off (something users and...
Despite the small changes under the hood, the new XPS 13 has some apparent advantages over the last generation and also some minor drawbacks.First of all, the presumably more optimized 8th Generation Intel CPU brings a significant improvement in the batte...
|
|
|
Dell is a bit more conservative than I would like when it comes to its XPS line, hardly changing the design in the last few years. Nonetheless, it's a bit difficult to find anything glaringly wrong with the design of the XPS 13 or 15 – save for the oddly...
Still excellent design, New 8th gen CPU is awesome, Dazzling QHDIGZO display, More configuration choices, Outstanding battery life...
Higher models can get expensive, Still awkward web cam, No pen support...
|
|
|
Online gossip has it that Dell will launch a new XPS 13 in early 2018, with a white case and with three USB-C ports replacing the existing ports. We're eager to see it, but this latest XPS 13 (starts at $799, $1,299 as tested) is more than enough to keep...
Stunning performance and battery life, Sleek, compact design, Handsome 1080p display...
Inconvenient webcam location, No HDMI port...
The XPS 13, Dell's venerable ultraportable with the bezel-free screen, gets Intel's new quad-core CPU, with electrifying results in both speed and battery life...
|
|
|
More GPU or more CPU performance? Dell offers the popular XPS 13 with faster Intel Iris graphics, but can the cooling solution handle the additional performance, and is it a good upgrade? Or should you get the one of the new Kaby Lake-R chips instead...
compact & sturdy chassis, bright & matte screen, very good application performance, good input devices, very long battery runtime, quiet fan...
but annoying coil whine, CPU/GPU cannot utilize full potential, low gamut and PWM, small and spongy arrow keys...
|
|
|
Mechanically speaking, Dell has done little to change or update the company's wildly popular XPS 13 and 15 series of premium consumer notebooks since their initial release. There's no mystery as to why that is the case, however. When something works this...
Gorgeous 3200x1800 IGZO display, Ultrafast NVMe storage, Thunderbolt 3/USB 3.1 Type-C, Full-size SD Card reader, Thin, light but rock solid build, Glorious carbon fiber, Killer battery life, Great performance...
Webcam in awkward position, No native display output, Non-expandable memory, Intel Speed Shift currently not enabled...
In order to explore what a laptop is capable of in terms of practical battery life expectations, we employ two very different types of battery rundown tests. The first, Battery Eater Pro, is a worst-case scenario as it hammers the CPU, GPU, memory and storage over and...
|
|
|
If there's a silver lining to the overall decline of computer sales , it's the booming of the premium ultramobile segment. Based on a forecast from Gartner , sales of these slim but powerful flagship systems could rise by 11% this year and, by 2018, accou...
|
|
|
I was a big fan of the Dell XPS 13 in its Broadwell iteration , and the Skylake version of the machine was even better . It was a slim, attractive, comfortable-to-use laptop, and it included two of our favorite features: Thunderbolt 3 connectivity and a P...
input devices...
No biometric support, You can have touch, or you can have monstrous battery life, but you can't have both...
|
|
|
Quiet evolution. The Kaby Lake i5-equipped version of Dell's XPS 13 subnotebook with FHD display impresses with outstanding battery live, great performance and top-notch ergonomics. The display, however, falls a tad short of our lofty expectations...
impressive sturdiness and build quality, ultra-thin bezel and correspondingly low footprint, very good system performance, outstanding battery life, impressive WiFi performance (Killer wireless card), remains quiet under most conditions, top-notch input...
display brightness could be higher, just average coverage of the color spaces, can run very hot, occasional (mild) coil whine, not as thin as some others, space bar pressure not uniform...
The XPS 13 ticks all the right check boxes. The display performance of the system might not be up there with the best of the ultraportable competition, but that's a minor complaint indeed.The other systems in our review are all - each in their own way - d...
|
|
computershopper.com Updated: 2018-03-23 02:05:19
|
When the Dell XPS 13 first broke cover at the 2015 Consumer Electronics Show nearly two years ago, Dell's then-new killer ultraportable stood out as a smartly crafted, slim-and-light traditional laptop. That was in a market that, at the time, was focusing...
Near two-day battery life in this configuration, Good mix of current and future-looking ports, 1080p touch display now a $100 add-on option...
Oddly placed Webcam still isn't ideal for video chats, No fingerprint reader or Windows Hello-enabled camera...
The XPS 13 may not feel as fresh as it did nearly two years ago, but new "Kaby Lake" CPU options, plus a battery boost, enable impressive battery life. Its comfy keyboard, solid shell, and trim lines make it a hard-to-ignore option, even versus laptops t...
|
|
|
Dell has released the XPS 13 Touch (2016 Rose Gold Editon) (starts at $799.99, $1,649.99 as tested), the third iteration this year of its flagship ultraportable laptop. It (still) features a brilliant 13-inch 3,200-by-1,800 (QHD+) IPS screen, a compact bo...
Compact design, Carbon fiber and aluminum construction, High-resolution (3,200-by-1,800) display, Includes both USB-C/Thunderbolt 3 and USB 3,0 (Type-A) ports, Long battery life...
Requires adapters for external displays, Not DCI-P3 or Adobe RGB compliant, Odd angle on webcam...
With powerful hardware, a high-resolution screen, and both USB 3.0 and USB-C ports, the Dell XPS 13 Touch is the best ultraportable laptop for power users right now...
|
|
|
We can all agree that Dell's latest XPS 13 with Kaby Lake is an incremental update. But when your ultrabook is the one that's being copied by everyone, that's not such a bad thing, is it?Externally, you'd be hard-pressed to tell the difference between the...
Features latest generation Intel 7th Generation CPU, Very compact for a 13-inch laptop, Very good battery life...
Keyboard is a almost too small, Webcam in an awkward position that gives people a shot of your wattle, Still great, but almost zero changes to external design...
In the end, you can look at Dell's latest XPS 13 as a “if nothing's broken, don't fix it” moment. It's arguably one of the best if not the best laptop available. You get that beautiful InfinityEdge display, a super-compact body, and oodles of performa...
|
|
|
Now in Rose Gold. The Kaby Lake update adds little to an already excellent XPS 13 experience. Users will only see marginal benefits in both performance and battery life when compared to the outgoing Skylake XPS 13...
relatively accessible internals; upgradeable storage, strong chassis and lid; excellent workmanship, smaller than other 13.3-inch notebooks, USB Type-C Gen. 2 + Thunderbolt 3, Killer 1535 wireless as standard, high quality QHD+ touchscreen, very long bat...
warm operating and surface temperatures, inconsistent dynamic brightness control, unimpressive internal speakers, suboptimal webcam placement, fingerprint magnet, small Arrow keys, no DDR4 RAM...
To the majority users, the most important part of the Kaby Lake XPS 13 9360 update is the fact that the Skylake XPS 13 9350 will now be cheaper. The performance deltas between these nearly identical notebooks are so minimal that buyers intending to use th...
|
|
|
Except for one item, this set of review updates has a vacation theme because all but one item traveled with me this week on vacation to Sanibel Island Florida. Click through to see the list of updated reviews. You'll find my updates at the bottom of each...
|
|
|
Small update, no effect?! Dell secretly updated its top seller: The XPS 13 is one of the first models that gets the latest Kaby Lake processors from Intel. The chassis does not appear to be changed, and the display is similar as well. We once again do a l...
The Dell XPS 13 with Kaby Lake is an update of the existing Skylake version. The new WLAN module from Killer in particular can convince during our review with useful features and excellent performance figures. The Kaby Lake SoC inside our test model only...
|
|
|
WINDOWS ULTRABOOKS DON'T come much finer than Dells XPS 13. Since it was introduced around four years ago, it's had many competitors try to topple it, but despite its ageing design it's managed to remain the slim-and-light Windows laptop to beat. With thi...
The display is A-grade as before, with just 5 mm bezels on the top and sides — we tested the 4K touchscreen model, but there's also a matte-finish 1080p version which will save you a few bucks and should help extend battery life a touch, Upgraded 8th-gen...
No USB Type-A Ports, Improved webcam still looks up your nose...
The Dell XPS 13 9370 offers strong performance, long battery life and a stunning screen in a chassis that's slimmer and more attractive than ever...
|
|
|
Dell made a bold statement when it claimed its completely redesigned New XPS 13 would be among the fastest laptops in its class, if not the fastest. After finally laying our hands on the New XPS 13, we'd have to officially declare that Dell ain't just tra...
Better performance than most Core i7 laptops with just a Core i5, Improved keyboard over previous generation XPS 13, Tiny foot print...
Can be loud at times, No USB-A port, Slightly pricey...
From our experience with the second unit, we can definitely recommend the New XPS 13. With its slightly improved keyboard, Windows Hello support and amazing performance, it would be difficult not to. Let's just say this again in case you didn't read our r...
|
|
|
The Dell XPS 13 has been one of the world's best laptops for ages – its blend of stunning design, great screen quality, and impressive performance are a winning combination. We're happy to say that Dell has stuck with its winning formula, keeping what wor...
High-quality, robust, slim design, Fast, versatile internals, Great screen with tiny bezels...
Could have more ports, Not always the most affordable option...
Dell has made the XPS 13 a little faster, slimmer and lighter, and paired its tweaked design with great screen options and ergonomics. The port selection could be better, but in most departments the Dell XPS 13 is a class-leading lightweight option...
|
|