location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude 7280 Intel® Core™ i7 i7-7600U Laptop 31.8 cm (12.5") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7280
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CXH20
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063986880
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86034
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Mar 2024 09:02:44
The date of the most recent change of this product data-sheet in Icecat.
DELL CXH20 user manual (6.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Latitude 7280 Intel® Core™ i7 i7-7600U Laptop 31.8 cm (12.5") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laptop Clamshell Black
  • - Intel® Core™ i7 i7-7600U 2.8 GHz
  • - 31.8 cm (12.5") Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 8 GB DDR4-SDRAM 2400 MHz 1 x 8 GB
  • - 256 GB SSD
  • - Intel® HD Graphics 620
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.1
  • - Lithium 60 Wh 65 W
  • - Windows 10 Pro 64-bit
Warranty: 3 Years Pro NBD
Long product name DELL Latitude 7280 Intel® Core™ i7 i7-7600U Laptop 31.8 cm (12.5") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black :
The long product name of DELL Latitude 7280 Intel® Core™ i7 i7-7600U Laptop 31.8 cm (12.5") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-7600U (4M Cache, up to 3.90 GHz), 8GB DDR4 2400MHz, 256GB M.2 SATA SSD, 31.75 cm (12.5 ") LED FHD (1920 x 1080), Gigabit LAN, WLAN, Bluetooth, WebCam, Windows 10 Pro 64-bit
More>>>
DELL Latitude 7280 Intel® Core™ i7 i7-7600U Laptop 31.8 cm (12.5") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black:
The official description of DELL Latitude 7280 Intel® Core™ i7 i7-7600U Laptop 31.8 cm (12.5") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Thin design, ultimate productivity

This 12" business-class laptop is our thinnest and lightest ever. Featuring secure and essential work features and an optional touch display.

Upgraded for mobile excellence

More mobile than ever: Featuring a 12.5" HD and optional FHD/FHD touch display, this laptop is 6% thinner than previous versions, weighs only 2.61lbs, has a 5% smaller footprint, and a bottom load keyboard. Saving space has never been easier.

Premium materials: The unibody design provides a clean and seamless exterior with superior structural performance. Finished with soft-touch paint and an optional woven carbon fiber back cover.

Log in with ease: Activate Windows Hello via optional infrared camera to facilitate facial recognition for easy and secure access.

An amazing display that lasts all day

See the difference: An optional touch-enabled, power optimized display makes it simple to view and manage your work throughout the day.

Built with stunning resolution: The 12.5" FHD (1920x1080) screen with E2E touch display features Corning® Gorilla® Glass NBT™ for remarkable viewing all day.

All-day power: Work confidently with a laptop equipped with all-day battery life and improvements to both web browsing and video playback time.

Power your performance: Equipped with an Intel® 7th Gen ultra-low volt (U) for increased performance and PCLe SSD for faster data transfer speeds.

Short summary description DELL Latitude 7280 Intel® Core™ i7 i7-7600U Laptop 31.8 cm (12.5") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black:
This short summary of the DELL Latitude 7280 Intel® Core™ i7 i7-7600U Laptop 31.8 cm (12.5") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude 7280, Intel® Core™ i7, 2.8 GHz, 31.8 cm (12.5"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description DELL Latitude 7280 Intel® Core™ i7 i7-7600U Laptop 31.8 cm (12.5") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black:
This is an auto-generated long summary of DELL Latitude 7280 Intel® Core™ i7 i7-7600U Laptop 31.8 cm (12.5") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black based on the first three specs of the first five spec groups.

DELL Latitude 7280. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7600U, Processor frequency: 2.8 GHz. Display diagonal: 31.8 cm (12.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Black

Upgraded for mobile excellence
Upgraded for mobile excellence

More mobile than ever: Featuring a 12.5" HD and optional FHD/FHD touch display, this laptop is 6% thinner than previous versions, weighs only 2.61lbs, has a 5% smaller footprint, and a bottom load keyboard. Saving space has never been easier.

Premium materials: The unibody design provides a clean and seamless exterior with superior structural performance. Finished with soft-touch paint and an optional woven carbon fiber back cover.

Log in with ease: Activate Windows Hello via optional infrared camera to facilitate facial recognition for easy and secure access.

An amazing display that lasts all day
An amazing display that lasts all day

See the difference: An optional touch-enabled, power optimized display makes it simple to view and manage your work throughout the day.

Built with stunning resolution: The 12.5" FHD (1920x1080) screen with E2E touch display features Corning® Gorilla® Glass 4™ for remarkable viewing all day.

All-day power: Work confidently with a laptop equipped with all-day battery life and improvements to both web browsing and video playback time.

Power your performance: Equipped with an Intel® 7th Gen ultra-low volt (U) for increased performance and PCLe SSD for faster data transfer speeds.

Secure
Secure

Only Dell offers industry-leading encryption, authentication including optional touch fingerprint reader and leading-edge malware prevention from a single source right out of the box. Plus, with Dell Data Protection | Protected Workspace, your data is safe across all endpoints, including external media, self-encrypting drives and in public cloud storage.

Manageable
Manageable

The world's most manageable laptop is built to allow flexible and automated BIOS and system configurations through Dell Client Command Suite free tools. We make it easy to deploy, monitor and update your Latitude fleet.

Reliable
Reliable

Features a durable, built-to-last chassis that has undergone extensive military-grade MIL-STD 810G testing that ensures your system can withstand real-world conditions.

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Business
Display
Display diagonal *
31.8 cm (12.5")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display brightness
300 cd/m²
Pixel pitch
0.144 x 0.144 mm
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7600U
Processor cores
2
Processor threads
4
Processor boost frequency
3.9 GHz
Processor frequency *
2.8 GHz
System bus rate
4 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-7600 Mobile Series
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.9 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2, 1x4, 2x2, 2x1, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
SATA
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5916
Audio
Audio chip
Realtek ALC3246
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Video capturing speed
30 fps
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system language
Multilingual
Trial software
Microsoft Office
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR33Z
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
97466
Conflict-Free processor
Yes
Battery
Battery technology
Lithium
Number of battery cells
4
Battery capacity *
60 Wh
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.34 A
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Cable lock slot type
Noble
Password protection
Yes
Password protection type
BIOS, Supervisor, User
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-51 - 71 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
304.8 mm
Depth
207.9 mm
Height
17.9 mm
Weight *
1.18 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
16 GB
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2018-03-23 02:08:37
Uk has collected 24 expert reviews for DELL Latitude 7280 Intel® Core™ i7 i7-7600U Laptop 31.8 cm (12.5") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
tomsitpro.com
Updated:
2018-03-23 02:08:37
Choosing the best Dell business laptops for your organization? Get our complete rankings based on price, battery life, screen size and more.Credit: ShutterstockEditor's Note:At CES 2018 in January, Dell announced two updates to its line of laptops. The XP...
0%
funkykit.com
Updated:
2018-03-23 02:08:37
Over the past 18 months we've reviewed quite a few Dell laptops, from the award winning XPS13 range to the business class Latitude models… all of which impressed us, surprisingly.In today's review, we'll be taking a look at the new Dell Latitude E7280 lap...
Good Compact and Light-weight, Masses of connectivity, USB-C (multi-pupose – Displayport, Thunderbolt and power charging), No docking connectors on the bottom of laptop...
Bad Older 6th Gen Intel Core processor, Final Words, If you're after a business class laptop that is compact and light-weight with tons of connectivity, then you should really consider the Dell Latitude E7280. It's literally the same as the Core i5 version o...
Bottom line If you're after a business class laptop that is compact and light-weight with tons of connectivity, then you should really consider the Dell Latitude E7280. It's literally an Core i5 version of the award winning Dell XPS 13.   5...
0%
pcmag.com
Updated:
2018-03-23 02:08:37
Do you mind a bit of bezel with your business notebook? The Dell Latitude 7280 (starts at $1,029; $1,830 as tested) has a conventional 12.5-inch screen rather than the nearly borderless InfinityEdge 13.3-inch display of the Latitude 7370, but it offers mo...
Good Excellent battery life, Plenty of ports including HDMI, Ethernet, and Thunderbolt 3, Snappy keyboard...
Bad Micro instead of standard SD card slot, Sound gets fuzzy when turned up...
Bottom line Business users will appreciate the Dell Latitude 7280's briefcase-space-saving size and impressive battery life, as well as the wealth of connectivity it offers in its small chassis...
80%
computershopper.com
Updated:
2018-03-23 02:08:37
With the latest iteration of its business ultrabook, Dell has shrunk the case a bit, moved to Intel "Kaby Lake"/7th Generation core silicon, and added an optional IR Webcam that lets you log in to the machine using your face. "Ultrabook," though, would su...
Good Rugged, all-metal chassis, Strong Core i7 performance, in test model, Outstanding battery life, Three-year warranty is standard...
Bad Pricey, as tested, Battery is not user-replaceable, Touch pad is tight...
Bottom line It's not exactly sleek, but the Latitude 7280 is a fast slab of an business ultraportable with a fine combination of durability, speed, and—especially—battery life. Read More...
80%
notebookreview.com
Updated:
2018-03-23 02:08:37
The Dell Latitude 7280 has all the trappings of a great business-focused laptop. The svelte durable design, powerful seventh generation Intel Core i7 CPU, excellent battery life, and an assortment of security features make it an ideal tool for road warrio...
Good Fast performance, Durable portable design, Excellent battery life...
Bad Colors appear muted on display, Expensive, Audio is lackluster...
Bottom line At the end of the day the Dell Latitude 7280 has a laser focus. It's a business-oriented laptop and it meets or exceeds what you'd expect from such a laptop with excellent connectivity, a durable yet portable design, and strong performance. This laptop fe...
77%
Laptopmag.com
Updated:
2018-03-23 02:08:37
A great ultraportable business notebook needs several key components, including speed, security, durability and endurance. The 12-inch Dell Latitude 7280 (tested at $1,830; starting at $1,029) has all of the above, thanks to its 7th-generation Intel Core...
Good Speedy performance, Durable design, Long battery life with optional four-cell upgrade...
Bad Can get pricey, Scratchy audio, Underside heats up...
Bottom line The Dell Latitude 7280 is a lightweight business laptop with a potent combo of speed and long battery life...
80%