location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude 7370 Intel® Core™ m5 m5-6Y54 Ultrabook 33.8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7370
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CTOL7370I5U82P01
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11923
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 21:23:05
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL CTOL7370I5U82P01 user manual
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Latitude 7370 Intel® Core™ m5 m5-6Y54 Ultrabook 33.8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Ultrabook Clamshell Black
  • - Intel® Core™ m5 m5-6Y54 1.1 GHz
  • - 33.8 cm (13.3") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 8 GB LPDDR3-SDRAM 1600 MHz
  • - 256 GB SSD
  • - Intel® HD Graphics 515
  • - Bluetooth 4.1
  • - Lithium Polymer (LiPo) 34 Wh 45 W
  • - Windows 10 64-bit
Long product name DELL Latitude 7370 Intel® Core™ m5 m5-6Y54 Ultrabook 33.8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Black :
The long product name of DELL Latitude 7370 Intel® Core™ m5 m5-6Y54 Ultrabook 33.8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core m5-6Y54 (4M Cache, 1.1 GHz), 8GB LPDDR3 1600MHz , 256GB PCIe SSD, 13.3" FHD LED 1920 x 1080, WebCam, WLAN, Bluetooth, Windows 10 64-bit
More>>>
DELL Latitude 7370 Intel® Core™ m5 m5-6Y54 Ultrabook 33.8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Black:
The official description of DELL Latitude 7370 Intel® Core™ m5 m5-6Y54 Ultrabook 33.8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Redefining business-class.
The world’s smallest 13-inch business-class laptop with an InfinityEdge display. Featuring an aluminum or optional carbon fiber LCD back for incredible durability.

Innovation that inspires.
When you’re at the forefront of ingenuity, you get noticed. That’s why it’s no surprise the Latitude 13 7000 Series was honored at the CES 2016 Innovation Awards. The winning streak continues.

Mobility at its finest.
Travel light and turn heads: The smallest business-class laptop in the world is incredibly thin and light so it’s easy to carry with you comfortably. Get down to business anywhere duty calls with a slender and sophisticated PC that stays cool to the touch.

Made for gorgeous viewing:
Magnify your experience with a breathtaking InfinityEdge display that virtually eliminates borders. Choose a Full HD (1920x1080) anti-glare screen and see for yourself how cleverly we fit a 13.3-inch screen into the frame of a 12-inch laptop.

High-grade materials.
The body of the Latitude 13 is crafted with layers of aerospace-grade carbon fiber and features an aluminum or optional carbon fiber LCD back for incredible durability. Plus, our commercial keyboards and touchpads are built to ISO standards to ensure maximum longevity and comfortable use.

High-performance features.
Impressively efficient: Work at the speed of business with the latest 6th Gen Intel® Core M™ processors with Intel VPro and Pro WiDi 6.0.

Leading-edge connectivity: Thunderbolt™ 3 multi-use port allows you to charge your laptop, connect to multiple devices (including Dell's new cable docking solutions) and enjoy data transfers up to 40Gbps, 8 times that of a USB 3.0.

Wireless technology: The new Latitude 13 is the first to use optional 4-antenna technology that fully enables WWAN – providing the most dependability and flexibility in communications.

Powered up longer: Count on excellent standard battery life, plus even more power to carry you through every meeting with the optional Dell Power Companion.

The most secure.
Only Dell provides a way to process and store authentication data on a separate security processor with Dell ControlVault. Plus, Dell Data Protection provides endpoint security solutions that include encryption, authentication and threat protection.

The most manageable.
The world's most manageable laptop is built to allow flexible and automated BIOS and system configurations through Dell Client Command Suite’s free tools. We make it easy to deploy, monitor and update your Latitude fleet.

Consistently reliable.
Latitude 13 features an incredibly strong, built-to-last chassis that has undergone extensive military-grade MIL-STD 810G testing to ensure your system can withstand real-world conditions.

Short summary description DELL Latitude 7370 Intel® Core™ m5 m5-6Y54 Ultrabook 33.8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Black:
This short summary of the DELL Latitude 7370 Intel® Core™ m5 m5-6Y54 Ultrabook 33.8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude 7370, Intel® Core™ m5, 1.1 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description DELL Latitude 7370 Intel® Core™ m5 m5-6Y54 Ultrabook 33.8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Black:
This is an auto-generated long summary of DELL Latitude 7370 Intel® Core™ m5 m5-6Y54 Ultrabook 33.8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Black based on the first three specs of the first five spec groups.

DELL Latitude 7370. Product type: Ultrabook, Form factor: Clamshell. Processor family: Intel® Core™ m5, Processor model: m5-6Y54, Processor frequency: 1.1 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 515. Operating system installed: Windows 10. Product colour: Black

Design
Product type *
Ultrabook
Product colour *
Black
Form factor *
Clamshell
Housing material
Carbon fibre
Market positioning
Business
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Pixel pitch
0.153 x 0.153 mm
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ m5
Processor generation
6th gen Intel® Core™ m5
Processor model *
m5-6Y54
Processor cores
2
Processor threads
4
Processor boost frequency
2.7 GHz
Processor frequency *
1.1 GHz
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1515
Processor lithography
14 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel Core m5-6Y Series
Processor codename
Skylake
Bus type
OPI
Stepping
D1
Thermal Design Power (TDP)
4.5 W
Configurable TDP-up
7 W
Configurable TDP-down
3.5 W
Tjunction
100 °C
Maximum number of PCI Express lanes
10
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 2x2, 1x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
1600 MHz
Memory form factor
On-board
Maximum internal memory *
8 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 515
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
900 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x191E
Audio
Audio chip
Realtek ALC3246
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
DVI port
No
Thunderbolt 3 ports quantity
2
Micro HDMI ports quantity
1
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
20 X 16.5 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2EM
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88202
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity *
34 Wh
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
2.25 A
AC adapter output voltage
20 V
Security
Cable lock slot
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-51 - 71 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
304.8 mm
Depth
210.5 mm
Height (front)
9.86 mm
Height (rear)
1.43 cm
Weight *
1.12 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
3D
No
Maximum internal memory (64-bit)
8 GB
Intel segment tagging
Enterprise
SIM card support
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-01-06 01:46:36
Uk has collected 82 expert reviews for DELL Latitude 7370 Intel® Core™ m5 m5-6Y54 Ultrabook 33.8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
pcauthority.com.au
Updated:
2017-01-06 01:46:35
S omewhere deep inside Dell's R&D labs, white-coated workers have toiled day and night to splice the DNA of Dell's Latitude and XPS families. The fruit of their labours is one of the finest ultraportables to ever see the light of day: the Dell Latitude 13...
Bottom line ". the Latitude 13 7370 is a superb business ultraportable."...
80%
HEXUS.net
Updated:
2017-01-06 01:46:35
Dell's XPS 13 can be considered one of the most desirable 13in laptops launched in recent years, and going by past experience, the larger XPS 15 is rather tasty, too. A beautiful InfinityEdge display is part of the appeal, yet while the XPS series has ple...
Good Sleek, attractive design, Thin, light and highly portable, Anti-reflective InfinityEdge display, Very good keyboard and trackpad, Dual Thunderbolt and USB 3.0, Ultra-fast NVMe M.2 SSD, No fan noise whatsoever, Three-year ProSupport warranty...
Bad Pricey for a Core m5 laptop, CPU not suited to demanding workloads, Touchscreen is an optional extra, Webcam position not ideal...
Bottom line Dell's Latitude 13 7370 is, in many ways, an excellent laptop. It presents a good-quality 13in display in a light 12in form factor, it's robust and well built throughout, the keyboard and trackpad are excellent, there's zero noise to contend with, port se...
0%
techadvisor.co.uk
Updated:
2017-01-06 01:46:35
The first thing we noticed when unboxing Dell's Latitude 13 7370 was the screen. The premium business laptop boasts a great looking edge-to-edge display, fitting 13in of it into a portable, tidy body akin to many 12in laptops. The 7370 takes its design h...
Bottom line It's a business laptop, there's no escaping that. But our time with the Dell Latitude 13 7370 was great - it's probably the most accessible business laptop out there, with a form factor that everyone can get along with. If you are a small business owner a...
90%
goodgearguide.com.au
Updated:
2017-01-06 01:46:35
Some business people need great ultraportable laptops and the price is irrelevant. But even the most care-free buyer will baulk at the Nice Beaches Tax that Dell Australia is dumping on its latest business flagship, In the US this model can be had for US$...
Good Small, well-built business laptop...
Bad Massive Australian price hike, Much better value to be had elsewhere...
Bottom line It's hard to look beyond the price tag - it's frankly ridiculous. And most competing, top-tier alternatives are better anyway...
40%
pcworld.co.nz
Updated:
2017-01-06 01:46:35
Some business people need great ultraportable laptops and the price is irrelevant. But even the most care-free buyer will baulk at the Nice Beaches Tax that Dell Australia is dumping on its latest business flagship, In the US this model can be had for US$...
Good Small, well-built business laptop...
Bad Massive Australian price hike, Much better value to be had elsewhere...
Bottom line Read more Microsoft customizes Surface tablets for enterprisesThe Latitude 7370 is an attractive and well-designed laptop that is well suited for business users with modest computing requirements. It offers security features that are not available in many...
40%
kitguru.net
Updated:
2017-01-06 01:46:35
Aimed primarily at business users, the Dell Latitude 13 7370 is certainly a good-looking piece of kit. Boasting a passively cooled Core m5-6Y57 CPU, PCIe SSD and InfinityEdge display, it looks to back up its appearance with decent hardware.However, specif...
Good Very well designed, Sharp, antiglare display, PCIe SSD is very fast, Two Thunderbolt Type C ports, Silent...
Bad Expensive, Gets warm in your lap, Just one USB Type A port.
Bottom line In terms of raw figures, the Dell Latitude 13 7370 is a mixed bag.It has a blisteringly-fast PCIe SSD, but the Core m5-6Y57 is slow compared to even a Broadwell-U Core i3. Its integrated graphics, too, are capable only of simple web browsing and movie pla...
80%
thunderbaylive.com
Updated:
2017-01-06 01:46:35
Lisa Gade reviews Dell's sexy new high end 13.3” business Ultrabook, the 2.48 lb. (1.12 kg) Latitude 13 7370. This is one of the best looking 13” business laptops on the market, and it's available with a carbon fiber or aluminum lid. Dell also offers 12 a...
0%
expertreviews.co.uk
Updated:
2017-01-06 01:46:35
It certainly looks the part, as its stylish, premium materials make it feel reassuringly rigid and well-made. I reviewed the carbon fibre model, but lower specifications come with an aluminium lid. Either way, it should be able to handle a fair amount of...
Bottom line There's a lot to like about the Dell Latitude 13 7370, from its stunning design to its brilliantly tactile and responsive keyboard. However, when its display and performance just don't match up to the vastly superior and cheaper XPS 13, it feels like busi...
60%
Digitaltrends.com
Updated:
2017-01-06 01:46:35
Dell's 2014 re-design of the XPS 13 proved the company has found a new design language that works, and it's done all it can to expand that into other products. New Dell laptops are often thinner and more compact than rivals, yet still boast the latest har...
Good Light, carbon fiber body, Great wireless connectivity, including LTE data, Standard 3-year warranty...
Bad Dull exterior, especially without carbon lid, Only one USB port standard, Weak processor and graphics performance, Extremely expensive...
Bottom line The concept of a “business” PC is vague. In theory, such systems go beyond the norms of a typical consumer laptop. In truth, the line between home and work is vague – and the Latitude 13 7370 is proof of that. Though not identical to the XPS 13, this L...
50%
alphr.com
Updated:
2017-01-06 01:46:36
Somewhere deep inside Dell's R&D labs, white-coated workers have toiled day and night to splice the DNA of Dell's Latitude and XPS families. The fruit of those labours is one of the finest Latitude ultraportables to ever see the light of day: the Dell Lat...
Bottom line The Dell Latitude 7370 is not without rivals. HP's Elitebook Folio 1020 was stratospherically expensive when it first launched, but has since dropped dramatically in price, not least due to the arrival of its successor, the Folio G1, and it has the measur...
80%
techradar.com
Updated:
2017-01-06 01:46:36
Is the XPS 13 still king of the ultraportables? I would say so, as few machines have given Dell's compact laptop much to think about since it set the standard for design last year.Featuring a near-bezel-less 13.3-inch InfinityEdge display, the XPS 13 has...
Good Thin and light, Tactile keyboard, Great port selection...
Bad Core M only, Pricey, Unusual webcam position...
Bottom line With a compact chassis, excellent keyboard and great build quality, the Latitude 13 7370 is the Windows laptop to take on the road. It's not exactly a powerhouse thanks to Intel's Core M chip inside, so don't expect it to be the fastest business brain on...
80%
techradar.com/au/
Updated:
2017-01-06 01:46:36
Is the XPS 13 still king of the ultraportables? I would say so, as few machines have given Dell's compact laptop much to think about since it set the standard for design last year.Featuring a near-bezel-less 13.3-inch InfinityEdge display, the XPS 13 ha...
Good Thin and light, Tactile keyboard, Great port selection...
Bad Core M only, Pricey, Unusual webcam position...
Bottom line With a compact chassis, excellent keyboard and great build quality, the Latitude 13 7370 is the Windows laptop to take on the road. It's not exactly a powerhouse thanks to Intel's Core M chip inside, so don't expect it to be the fastest business brain on...
80%
Theinquirer.net
Updated:
2017-01-06 01:46:36
In this case, Dell has looked inwards, borrowing several design notes from the more consumer-oriented Dell XPS 13 in an attempt to create a capable, secure productivity aid that looks and feels like a stylish ultrabook. We went hands-on with an early prod...
0%
trustedreviews.com
Updated:
2017-01-06 01:46:36
Hands-on: Dell gives its best laptop a business makeover We love the Dell XPS 13 – we gave it our coveted Recommended Award and it even won Laptop of the Year at the TrustedReviews Awards 2015 . It's so good that, despite being a 'consumer' laptop, busine...
Bottom line What's not to like here? Take a great product, tweak it for business users and the result is that you have a winner. There's nothing hugely complicated about the Dell Latitude 7370 given that it's based on an existing product. Nevertheless, I'm glad Dell'...
0%
pcmag.com
Updated:
2017-01-06 01:46:35
Recent trends in design and new advances in processor technology have slowly but surely been doing the impossible: making business laptops look and feel like machines you won't mind carrying around. This is certainly true of the Dell Latitude 13 7000 (737...
Good Impressively thin, light, and quiet, Attractive design...
Bad Expensive, Unexceptional performance...
Bottom line Though it's eye-catching and laden with little bulk, the Dell Latitude 13 7000 (7370) does not offer performance to complement its high price...
60%
mobiletechreview.com
Updated:
2017-01-06 01:46:35
Built-in stereo speakers, mic and 3.5mm standard stereo headphone jack.Networking: Integrated Intel 8260AC dual band WiFi 802.11b/g/n/ac and Bluetooth.Software: Windows 10.Expansion and Ports: 2 Thunderbolt 3/USB-C ports, 1 USB 3.0 port, micro HDMI, 3.5m...
Good Very slim and light, yet strong. Very good Infinity displays, comfy keyboard, RAM options up to 16 gigs, two Thunderbolt 3 ports...
Bad Expensive! Core M is fine for productivity work, not for gaming or advanced video editing...
Bottom line It's hard to not fall in love with the Dell Latitude 13 7370, at least not until you see the price tag. It's incredibly light and small for a 13.3" Ultrabook, and it's darned good looking. Materials, fit and finish are top notch and the Infinity display o...
80%
computershopper.com
Updated:
2017-01-06 01:46:35
It's no secret we're fans of Dell's XPS 13, the 13.3-inch notebook whose almost-no-bezel screen makes it hardly bigger than some 11.6-inch laptops. We've cheered both the silver-hued Core i5 model and the champagne-gold Core i7 with Iris graphics .Well, n...
Good Cool carbon fiber construction, Fanless and silent, Appealing keyboard...
Bad Expensive, Lukewarm performance, Micro instead of full-sized HDMI and SD...
Bottom line Dell's latest Latitude is light and sturdy, but it's no bargain compared to its XPS 13 cousin. Read More…...
70%
hothardware.com
Updated:
2017-01-06 01:46:35
CES is a distant memory now, but we're still seeing new products arrive that were announced in Las Vegas at the beginning of the year. One of those is the Dell Latitude 13 7000 series, the latest in the company's line of business laptops. The 13-inch ultr...
Good Extremely thin and light, QHD+ InfinityEdge display, Durable, stylish design, Plenty of ports...
Bad Odd camera placement, Pricey as tested...
Bottom line Thermal constraints are always an issue when designing laptops. The ever-thinner, flatter bodies of laptops make channeling heat away from the hardware difficult. On top of that, fans can be both bulky and noisy, ruling them out for the slimmest of system...
80%
onmsft.com
Updated:
2017-01-06 01:46:36
ConsIt's surprising just how similar the 7370 looks and feels to the XPS 13. Looking closer there are several subtle differences, but nearly everything that made people love the new XPS units has been brought over. It really feels like the design the XPS...
Bottom line All in all, Dell's Latitude 7370 is a great machine. It's gorgeous, performs well and is a great fit for its target audience. Let me reiterate; a great fit for its target audience. This is not a computer that most people would want to purchase for their o...
0%
notebookcheck.net
Updated:
2017-01-06 01:46:36
The sound of silence. With a frameless InfinityEdge display, Core-m processors and passive cooling, the Latitude 13 7370 is Dell's new interpretation of a classic business notebook. A promising concept – but the execution is not free of some flaws...
Good sophisticated and sturdy chassis, future-proof ports, fast wireless connections, precise input devices, solid application performance, low temperature development, fanless, 3 years warranty...
Bad only 1x USB Type-A, automatic brightness and contrast control, limited upgradeability, very high price...
Bottom line Dell Latitude 13 7370, courtesy of Dell GermanyThat the 7370 still just misses a very good rating is mainly a result of the display. Dell has implemented a very decent panel with a powerful background illumination, but you cannot always use it due to the...
87%
funkykit.com
Updated:
2017-01-06 01:46:36
Once again, thanks to the generous guys at Dell, we'll be taking a look at the Dell Latitude E7370 Ultrabook . This notebook is basically the “Latitude” version of the XPS13 series, which Dell claims to be the the world's smallest 13-inch business-class l...
Good Uses the latest Intel Core M5 processor, Extremely slim and light-weight (1.12kg), Packed with Business-class features, Good battery life, Large 13.3″ Screen (1920×1080)...
Bad A little expensive...
Bottom line I can truly say … Well done to Dell for offering a wide range and selection of ultrabooks, more than any other manufacturer that I know of. We now have the XPS13 series, the Latitude 12 7000 series, and now the New Latitude 13 7000 series. Each model...
0%
crn.com
Updated:
2017-01-06 01:46:36
Dell's new Latitude 13 7370 is an attractive Ultrabook that's built for business and highly portable at a weight just under 2 and a half pounds.This durable, thin laptop is made from aerospace-grade carbon fiber, and features a 13.3-inch display, a large...
0%
Laptopmag.com
Updated:
2017-01-06 01:46:36
Business laptops have been getting sexier and thinner, and Dell is taking that to the extreme with the $1,743 Latitude 13 7370 ($1,299 starting price). This notebook sports the same striking, bezel-free display as the XPS 13, giving you a 13-inch screen i...
Good Beautiful design, Vivid Infinity display, Strong port selection...
Bad More expensive than competing machines, Slower performance than the competition, Below-average battery life, Awkward webcam...
Bottom line The Dell Latitude 13 7370 is a beautiful and durable business notebook with a great display...
60%
onmsft.com
Updated:
2017-02-14 01:30:09
If you missed the initial unboxing, check it out before diving into the full review!The Latitude 7370 is Dell's attempt to take the design aspects from its critically acclaimed XPS 13 and XPS 15 computers and throw it in a blender with the less glamorous...
Bottom line All in all, Dell's Latitude 7370 is a great machine. It's gorgeous, performs well and is a great fit for its target audience. Let me reiterate; a great fit for its target audience. This is not a computer that most people would want to purchase for their o...
0%
laptopmedia.com
Updated:
2017-07-18 01:15:49
If you are a fan of Dell's premium business XPS series but not a big fan of the price, the Latitude 13 7370 is an excellent alternative. It's much like the more expensive XPS 13 but also offers a passive cooling solution resulting in a silent working envi...
Good Impeccable build quality and premium feel, Lightweight, thin, portable, Excellent input devices, High-quality screen (high maximum brightness, wide sRGB coverage, high contrast), Two USB-C connectors with Thunderbolt, Good utilization of the Core m7-6Y75...
Bad The adaptive brightness and contrast can't be turned off, The screen uses PWM from 0 to 99% brightness (our Health-Guard profile takes care of that), Pricey...
Bottom line Although the Latitude 7370 costs a pretty penny, this portable ultrabook definitely makes your head earned money worthwhile. Not only does the notebook check all the boxes from our list of features we would like to see from such device but it's also somet...
0%