location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude 3470 Intel® Core™ i7 i7-6500U Laptop 35.6 cm (14") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 10 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3470
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CTOL3470I7D8101-1NBD
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9739
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL CTOL3470I7D8101-1NBD user manual (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Latitude 3470 Intel® Core™ i7 i7-6500U Laptop 35.6 cm (14") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 10 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i7 i7-6500U 2.5 GHz
  • - 35.6 cm (14") Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 8 GB DDR3L-SDRAM 1600 MHz
  • - 1 TB HDD
  • - NVIDIA® GeForce® 920M Intel® HD Graphics 520
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.1
  • - Lithium-Ion (Li-Ion) 40 Wh
  • - Windows 10 64-bit
Long product name DELL Latitude 3470 Intel® Core™ i7 i7-6500U Laptop 35.6 cm (14") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 10 Black :
The long product name of DELL Latitude 3470 Intel® Core™ i7 i7-6500U Laptop 35.6 cm (14") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 10 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-6500U (4M Cache, 2.5 GHz), 8GB DDR3L 1600MHz, 1TB SATA HDD, 14" LED FHD 1920 x 1080, NVIDIA GeForce 920M, Gigabit LAN, WLAN, Bluetooth, WebCam, Windows 10 64-bit
More>>>
DELL Latitude 3470 Intel® Core™ i7 i7-6500U Laptop 35.6 cm (14") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 10 Black:
The official description of DELL Latitude 3470 Intel® Core™ i7 i7-6500U Laptop 35.6 cm (14") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 10 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Performance you can rely on.
For small and growing business professionals who want a secure, easily managed and reliable laptop with strong performance for everyday productivity.​

Essential for business. Perfect for you.
Stylish and powerful: The sophisticated new Latitude 14 3000 Series features your choice of 5th or 6th Gen Intel® Core™ processors, plus Windows 10 Pro for power and productivity.

Vivid view: Enjoy your 14 " display with an HD or Full HD anti-glare display or an optional HD touch screen. For a higher-quality visual experience, choose 2GB of optional discrete graphics

Power on the go: Work from anywhere with all-day battery life. And with the easy access bottom latch, replace your battery on the go with no tools required.

Plenty of ports: Modern performance is never far away with all the ports you need, including USB 3.0 and 2.0, RJ45, HDMI and VGA ports.

Store more: Get up to 16GB of memory and 1TB of HDD or hybrid storage options for all your important data.

Secure. Manageable. Reliable. Latitude.
Best-in-class security: Only Dell offers comprehensive encryption, advanced authentication, and leading-edge malware prevention from a single source. Dell Data Protection | Encryption protects your data across all endpoints, external media, and public cloud storage. One-touch, preset templates enable compliance right out of the box allowing you to avoid costly fines if a device is compromised, lost, or stolen. Dell Data Protection | Security Tools offers advanced authentication options to help keep unauthorized users out of your data. Dell Data Protection | Protected Workspace takes a new approach to malware prevention by guarding you and your data from all suspicious content. If an attack occurs, the malware is sealed off and a safe environment is restored in only 20 seconds.

World’s most manageable: Full Dell management capabilities to allow you to make the most of your hardware investment with free Dell Client Command Suite tools to allow flexible and automated BIOS or system configurations. Factory Installed with Dell Command | Update allowing users to easily identify and download updates. Dell Command | Power Manager is also factory installed for easy customization of battery power options, plus with Battery Extender Mode users can prolong battery life with one-click, reducing energy-intense hardware processes. Dell KACE System Management solutions are also available for those organizations needing a comprehensive management console.

Outstanding reliability: The new Latitude 14 3000 Series features a durable, built-to-last chassis that has undergone extensive military-grade MIL-STD 810G testing plus Dell H.A.L.T. testing- our Highly Accelerated Life Cycle Testing regimen ensures that your system can withstand real-world conditions.

Short summary description DELL Latitude 3470 Intel® Core™ i7 i7-6500U Laptop 35.6 cm (14") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 10 Black:
This short summary of the DELL Latitude 3470 Intel® Core™ i7 i7-6500U Laptop 35.6 cm (14") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 10 Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude 3470, Intel® Core™ i7, 2.5 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description DELL Latitude 3470 Intel® Core™ i7 i7-6500U Laptop 35.6 cm (14") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 10 Black:
This is an auto-generated long summary of DELL Latitude 3470 Intel® Core™ i7 i7-6500U Laptop 35.6 cm (14") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 10 Black based on the first three specs of the first five spec groups.

DELL Latitude 3470. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
6th gen Intel® Core™ i7
Processor model *
i7-6500U
Processor cores
2
Processor threads
4
Processor boost frequency
3.1 GHz
Processor frequency *
2.5 GHz
System bus rate
4 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
LGA 1356 (Socket B2)
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6500 Mobile series
Processor codename
Skylake
Bus type
OPI
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.6 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 920M
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 520
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1916
Number of discrete graphics cards installed
1
NVIDIA G-SYNC
No
NVIDIA GameWorks VR
No
CUDA
Yes
NVIDIA 3D Vision
No
NVIDIA 3D Vision 2
No
Audio
Audio chip
Realtek ALC3246
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.92 MP
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
Ports & interfaces
SmartCard slot
No
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Spill-resistant keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 10
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2EZ
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88194
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
40 Wh
Battery voltage
7.4 V
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
342 mm
Depth
243.3 mm
Height
23.1 mm
Weight *
1.81 kg
Packaging content
Manual
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
3D
No
Maximum internal memory (64-bit)
16 GB
Intel segment tagging
Small Business
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:14:09
Uk has collected 18 expert reviews for DELL Latitude 3470 Intel® Core™ i7 i7-6500U Laptop 35.6 cm (14") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 10 Black and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
gadgetspeak.com
Updated:
2017-03-01 07:14:09
This Dell 14-inch laptop has an understated appearance. Black in colour, the only real embellished seen on the unit's casing is the appearance of a Dell logo on the top cover of the unit. Supplied with a two-piece power cord and battery pack, my review sa...
68%
notebookcheck.net
Updated:
2017-03-01 07:14:09
Penny business. The Dell Latitude 3470 is a device that wants to attract users with its low price. Read our review to find out if this works...
Good low price, matte display, convenient haptics...
Bad weak cooling system, slow card reader, small number of business features...
Bottom line The Dell Latitude 3470 convinces. with what actually? Mainly the price. Otherwise, the Latitude does not offer the same features as the rivals from HP and Lenovo, and the choice of components is very limited for private users in Germany.In the end, we c...
77%
Laptopmag.com
Updated:
2017-03-01 07:14:09
A laptop for business should last as long as the workday, which makes extended, swappable batteries invaluable. The $1,024 Dell Latitude 14 3470 (starting at $449) has an option for a six-cell battery that extends the battery life past 10 hours while its...
Good Strong battery life with extended battery, Solid performance, Little bloatware...
Bad Stiff keyboard, Dull display, Runs hot on bottom...
Bottom line The Dell Latitude 14 3470 lasts long with its extended battery, but an uncomfortable keyboard and dull display give us pause...
60%