location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Inspiron 7566 Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Inspiron
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7566
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN56605
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32067
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Inspiron 7566 Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Laptop Clamshell Black, Silver
  • - Intel® Core™ i7 i7-6700HQ 2.6 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels IPS LED backlight Matt 16:9
  • - 16 GB DDR4-SDRAM 2133 MHz 1 x 8 GB
  • - 1.13 TB HDD+SSD
  • - NVIDIA® GeForce® GTX 960M 4 GB Intel® HD Graphics 530
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - Lithium-Ion (Li-Ion) 74 Wh 130 W
  • - Windows 10 Home 64-bit
Long product name DELL Inspiron 7566 Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black, Silver :
The long product name of DELL Inspiron 7566 Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-6700HQ (6M Cache, 2.6 GHz), 16GB DDR4 2400MHz, 1TB SATA HDD, 128GB SSD, 15.6" FHD LED 1920 x 1080, nVidia GeForce GTX 960M, 4GB, Gigabit LAN, WLAN, Bluetooth, WebCam, Windows 10 Home 64-bit
More>>>
DELL Inspiron 7566 Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black, Silver:
The official description of DELL Inspiron 7566 Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Where playing stops and gaming begins.
15 inch laptop ideal for gamers. Featuring life-like NVIDIA® GeForce® graphics, a 100% keyboard and a powerful processor for superior gaming performance.

Game Ready
Dell Game Ready machines are specially engineered with the specific, demanding needs of
the gaming audience in mind. From the fastest processors to powerful, discreet graphics
cards, they make every experience more intense and real.

Power your gameplay.
Incredible detail: NVIDIA® GeForce® GTX 960M discrete graphics has its own video memory that isn’t shared with the CPU, so you can game on high settings.

More power than ever before: Up to 6th Gen Intel® Core™ i7 Quad Core processors compliments in-depth graphics architecture for the most visual clarity from today’s resource-intensive games.

Seeing is achieving: Non-touch anti-glare options in FHD, 4K UHD or non- touch UHD IPS make those clear images shine through in all their gaming glory.

Smoother gameplay. Less lag: Up to 512GB of SSD options or a dual-drive configuration with 1TB HDD, give you a fast, responsive experience.

Stays cool even when the action heats up.
Beat the heat: A hot laptop won’t cut it. Meet the revolutionary thermal cooling design that allows the CPU and graphics to work at their full potential, without creating hotspots. Finding the optimal placement for the rear-exiting cooling vents and oversized dual cooling fans doesn’t just reduce the fan noise, it also pushes heat away from you and your laptop.

Game-ready design and components.
Impressive sound: Enhance every battle cry and music interlude with front-firing speakers, a subwoofer and Waves MaxxAudio® Pro.

Time isn’t your enemy: With a 74 WHr battery, you can keep gaming without hunting for an outlet in the middle of a boss fight.

Enhance your gaming.
Lights to enlighten your gameplay: The backlit keyboard helps you see your keys more easily in the dark.

Expand your potential: A massive service bay door makes it easy to insert upgrades over time.

Modify for more: While many configurations come with 8 to 16GB of memory, this system is able to support up to 32GB of DDR4 memory that you can easily add later.

Short summary description DELL Inspiron 7566 Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black, Silver:
This short summary of the DELL Inspiron 7566 Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Inspiron 7566, Intel® Core™ i7, 2.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1.13 TB

Long summary description DELL Inspiron 7566 Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black, Silver:
This is an auto-generated long summary of DELL Inspiron 7566 Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black, Silver based on the first three specs of the first five spec groups.

DELL Inspiron 7566. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home. Product colour: Black, Silver

Design
Product type *
Laptop
Product colour *
Black, Silver
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Pixel pitch
0.179 x 0.179 mm
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
6th gen Intel® Core™ i7
Processor model *
i7-6700HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.5 GHz
Processor frequency *
2.6 GHz
System bus rate
8 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6700 Mobile series
Processor codename
Skylake
Bus type
DMI3
Stepping
R0
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1.13 TB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA III
HDD speed
5400 RPM
HDD size
2.5"
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
SATA III
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 960M
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
1.7 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x191B
Number of discrete graphics cards supported
1
Number of discrete graphics cards installed
1
Graphics card Open GL support
Yes
CUDA
Yes
CUDA cores
640
Audio
Audio chip
Realtek ALC3246
Number of built-in speakers
2
Built-in subwoofer
Yes
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.92 MP
Video capturing speed
30 fps
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.0
DVI port
No
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
USB Sleep-and-Charge
Yes
Ports & interfaces
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel® HM170
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2FQ
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88967
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
74 Wh
Battery voltage
11.1 V
Battery recharge time
4 h
Power
AC adapter power
130 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
6.7 A
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Password protection type
BIOS, HDD, SSD, Supervisor, User
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Operating shock
110 G
Non-operating shock
160 G
Weight & dimensions
Width
384.9 mm
Depth
274.7 mm
Height
25.3 mm
Weight *
2.65 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
3D
No
Maximum internal memory (64-bit)
32 GB
Intel segment tagging
Home office
Source Testseek summary Average rating
Reviews
Updated:
2018-04-07 03:49:25
Uk has collected 19 expert reviews for DELL Inspiron 7566 Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black, Silver and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
unbox.ph
Updated:
2018-04-07 03:49:25
Gaming notebooks aren't cheap. On the contrary – they're usually one of the more expensive notebooks that you can buy today. Turns out playing games on decent-ish framerates and graphical settings require stuffing a notebook with high-end components drive...
Bottom line After playing around with the Dell Inspiron Gaming 15 7566 for a couple of weeks, we found it to be a rather decent gaming notebook. It's capable of playing most games released last year at medium settings without any problems, and even in high if you're...
0%
hungrygeeks.ph
Updated:
2018-04-07 03:49:25
We all love to play while working, the perfect balance of work and play is our ultimate goal especially when having a job that is digitally demanding. Hence, this is the market Dell wants to target with their new Inspiron 7566 laptop.Powered by either a 6...
0%
pickr.com.au
Updated:
2018-04-21 09:35:26
With PC gaming on the return, you'll need a decent (and probably new) computer if you want to play. But everything is so expensive… or is it?Dell's 15 inch Inspiron for gaming could be the solution. Does it achieve enough for PC gamers without a heavy-h...
Good Decent specs, Option for both a hard drive and solid state drive, with just over 1TB storage, Runs fairly quite, Good value for what's on offer...
Bad Uses previous generation of Intel processors, No touchscreen, Mouse doesn't feel great when used in gaming. or at all, No support for Windows Hello's visual login, 2.6 kilograms is heavy...
Bottom line Buying a gaming computer isn't easy for the first timer, what with the knowledge of graphics cards, of processors, of memory and storage and needing to know how much power you actually need versus want, but Dell's 15 inch Gaming Inspiron finds a nice star...
78%
ultrabookreview.com
Updated:
2018-04-24 07:59:25
In this article we're talking about Dell's 15-inch Inspiron Gaming notebook, one of the most appreciated options in the $1000 gaming laptops category.When it comes to mid-level mid-range gaming machines, you should expect well built laptops with a decent...
Good very well built and balanced looking, great IPS UHD screen, but not the best option for gaming, good keyboard and trackpad, performs well, runs cool and quiet, except under serious load, big battery, most configurations are well priced...
Bad the speakers distort badly past 60% volumes, TN screens on the base configurations, some design quirks: sharp front lip, bright LED on the charging tip, always lit power button...
Bottom line The Dell Inspiron Gaming is well appreciated in its niche, and for many good reasons. It's a well built computer with simple design lines, it gets a nice keyboard, excellent trackpad and big battery, it performs great in daily tasks and games, plus manage...
80%