Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL XPS 8900 i7-6700K Mini Tower 6th gen Intel® Core™ i7 16 GB DDR4-SDRAM 2000 GB HDD+SSD Windows 10 Home PC Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XPS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8900
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CDX8935
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byDELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3304
This statistic is based on the 96188 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 93975 free Open Icecat users.
Info modified on: 01 Dec 2020 16:58:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User manual (7.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name DELL XPS 8900 i7-6700K Mini Tower 6th gen Intel® Core™ i7 16 GB DDR4-SDRAM 2000 GB HDD+SSD Windows 10 Home PC Black :
The short editorial description of DELL XPS 8900 i7-6700K Mini Tower 6th gen Intel® Core™ i7 16 GB DDR4-SDRAM 2000 GB HDD+SSD Windows 10 Home PC Black

Intel Core i7-6700K (8M Cache, 4 GHz), 16GB DDR4, 2TB SATA HDD, 32GB SSD, nVidia GeForce GTX 970 4GB, DVD Super Multi, Gigabit LAN, WLAN, Bluetooth, Windows 10 Home 64-bit, 23.8" U2414H LED-Monitor
More>>>
DELL XPS 8900 i7-6700K Mini Tower 6th gen Intel® Core™ i7 16 GB DDR4-SDRAM 2000 GB HDD+SSD Windows 10 Home PC Black:
The official marketing text of DELL XPS 8900 i7-6700K Mini Tower 6th gen Intel® Core™ i7 16 GB DDR4-SDRAM 2000 GB HDD+SSD Windows 10 Home PC Black as supplied by the manufacturer

With Windows 10 Home.
– get the best combination of Windows features you know and new improvements you’ll love. Buy select configurations now or upgrade for free on any Dell PC.

Fast, seamless performance

Own the fastest XPS mini tower ever. With 6th Gen Intel® Core™ processors, up to i7 Quad Core, you can blaze through system-intensive applications like video editing, HD video playback, serious multitasking and extreme gaming. Overclock your BIOS for even more performance.

Generous memory options
Watch your photo and video projects go from fast to blazing when you choose the maximum memory up to 32GB DDr4 2133MHz. Never get slowed down by memory intensive applications, with 1.3x higher bandwidth than 1600MHz DDr3.

Quicker access
Get full storage, up to 2TB with hard drive capacities, plenty of room to store all of your photos, video and more. Or choose solid state drive cache options, so you have the storage you want and responsiveness you demand. The caches dynamically recognizes and automatically stores your most frequently used applications and files from your hard drive on a compact and fast solid state drive. Get ultra-fast access to your favorite application and files atomically with 32G or 256GB capacitates.

Advanced graphics and sound

High performance demands high power. That's why every XPS 8900 is equipped with a 460 watt power supply and supports graphics cards demanding up to 225 watts of total power.

Even better gaming and video editing
Upgrade to the powerful NVIDIA® GeForce® GTX 960 graphics card for the ultimate gaming experience. Gaming, movies and other images jump off the screen. For those seeking a system that can handle high‐performance video, look no further than the XPS 8900.

Studio‐quality sound
GRAMMY Award‐winning Waves MaxxAudio® software and integrated 7.1‐channel (6 jack) audio is built right in, bringing crisp, rich sound to your favorite music, movies and videos.

Ample storage and expandability

Expand your potential
Future ready, this desktop is ready for whatever you throw at it. Make it your own and improve it over time with graphics cards and hard drives, you can buy it now or later.

Easy expandability
With 3hard drive bays and up to 2TB storage you’ll never be short on room and the option to add more later. Future upgrades are easier because the hard drive and power cord are included for each bay. With up to 4 DIMM slots, there is plenty of upgrade potential for more memory as well. (32GB and 24GB configurations use all slots).

Turbo-charged graphics
Trick out your machine with the latest graphics. The XPS 8900 has a 460W power supply that supports graphics upgrades up to 225W.

Give your productivity a boost
With 10 USB ports you have room to plug in all your devices. The XPS 8900 offers added flexibility with ports located in the front, top and back for easy cable management.

Designed with purpose

Smart design
Built to make your life easy XPS products are designed with easily accessible ports and connectors and even engineered to be quieter than other desktops.

Easy Access
Accessible USB ports on the front and top provide convenient access to the plug in portable devices. No more fumbling to get the phone USB connector in. The top angled USB ports were designed to be easy to plug in devices while you are seated and your desktop is sitting on the floor.

Charge and store devices
Use the top tray to charge your device or as a great place to store your phone when connected. The top tray is a stable place to set your devices while you connect to download your content.

Easy media transfer
No cable? No problem. Transferring photos or videos from your digital camera or camcorder is as easy as inserting your media card into the integrated 19-in-1 reader.

Microsoft and Dell have just raised the bar. Again.

The best Windows ever meets the best Dell ever. The result? A whole new era of power, performance and productivity. Windows 10 gives you all the features you know from the world’s most popular operating system, plus great improvements you’ll love. Enhance all you do with new Windows 10 features:

Start it up
You'll feel like an expert from the get-go since your Windows Start menu is back in an expanded form. Plus, all your pinned applications will carry over so your experience is familiar, productive and better than ever.

Experience PC gaming at its best with Windows 10.
The best Windows ever for gaming is here. Purchase your system today, upgrade for free , and experience PC gaming at its best with Windows 10.

DirectX 12
Break down boundaries and step into your game with graphics more stunning than ever before with the new DirectX 12 technology. Windows 10's API is armed with new features that will provide quicker processing in real time to generate higher FPS and richer graphics as well reduced power consumption to play longer.

Expand your community:
Xbox app lets you see what your friends are playing now, chat with your community, and track your scores and achievements. Plus, Game DVR* lets you record your best hero moves for sharing with friends.

Play more games:
The greatest Xbox games are now at your fingertips, and you will get built-in support for the Xbox controller and even stream Xbox One games to a Windows 10 PC, laptop, or tablet anywhere in your home. Even the cross-device barriers are down – start a game on your PC and move to your Xbox to continue playing

Short summary description DELL XPS 8900 i7-6700K Mini Tower 6th gen Intel® Core™ i7 16 GB DDR4-SDRAM 2000 GB HDD+SSD Windows 10 Home PC Black:
This short summary of the DELL XPS 8900 i7-6700K Mini Tower 6th gen Intel® Core™ i7 16 GB DDR4-SDRAM 2000 GB HDD+SSD Windows 10 Home PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL XPS 8900, 4 GHz, 6th gen Intel® Core™ i7, 16 GB, 2000 GB, DVD Super Multi, Windows 10 Home

Long summary description DELL XPS 8900 i7-6700K Mini Tower 6th gen Intel® Core™ i7 16 GB DDR4-SDRAM 2000 GB HDD+SSD Windows 10 Home PC Black:
This is an auto-generated long summary of DELL XPS 8900 i7-6700K Mini Tower 6th gen Intel® Core™ i7 16 GB DDR4-SDRAM 2000 GB HDD+SSD Windows 10 Home PC Black based on the first three specs of the first five spec groups.

DELL XPS 8900. Processor frequency: 4 GHz, Processor family: 6th gen Intel® Core™ i7, Processor model: i7-6700K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 2000 GB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics adapter model: Intel® HD Graphics 530, Discrete graphics adapter model: NVIDIA® GeForce® GTX 970. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 460 W. Product type: PC

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Processor
Processor manufacturer *
Intel
Processor model *
i7-6700K
Processor family *
6th gen Intel® Core™ i7
Processor cores *
4
Processor frequency *
4 GHz
Processor boost frequency
4.2 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
8 MB
Processor cache type
Smart Cache
Processor threads
8
System bus rate
8 GT/s
Bus type
DMI2
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6700 Desktop series
Processor codename
Skylake
Thermal Design Power (TDP)
91 W
Tcase
64 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16,2x8,1x8+2x4
Number of processors installed
1
Stepping
R0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM,DDR4-SDRAM
Memory clock speeds supported by processor
1600,2133 MHz
Memory bandwidth supported by processor (max)
34.2 GB/s
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type *
DDR4-SDRAM
Maximum internal memory *
32 GB
Memory layout (slots x size)
2 x 8 GB
Memory slots
4x DIMM
Memory clock speed
2133 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
2000 GB
Storage media *
HDD+SSD
Optical drive type *
DVD Super Multi
Number of storage drives installed
2
Number of HDDs installed
1
HDD capacity
2000 GB
HDD interface
Serial ATA III
HDD speed
7200 RPM
HDD size
3.5"
Number of SSDs installed
1
SSD capacity
32 GB
Compatible memory cards
CF, CF Type II, MMC, MMC Mobile, MMC+, MS Duo, MS PRO, MS PRO Duo, MS Pro-HG, MicroDrive, MiniSD, RS-MMC, SD, SDHC, SDXC, Smart Media xD, SmartMedia, xD
Card reader integrated *
Yes
Graphics
Discrete graphics adapter model *
NVIDIA® GeForce® GTX 970
Discrete graphics memory type
GDDR5
Discrete graphics adapter memory
4 GB
Number of discrete graphics adapters
1
On-board graphics adapter *
Yes
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
Intel® HD Graphics 530
On-board graphics adapter base frequency
350 MHz
On-board graphics adapter dynamic frequency (max)
1150 MHz
Maximum on-board graphics adapter memory
1.7 GB
Number of displays supported (on-board graphics)
3
On-board graphics adapter DirectX version
12.0
On-board graphics adapter OpenGL version
4.4
On-board graphics adapter ID
1912
Graphics adapter Open GL support
Yes
NVIDIA G-SYNC
Yes
NVIDIA GameWorks VR
Yes
CUDA
Yes
CUDA cores
1664
Graphics adapter HDMI ports quantity
1
Graphics adapter DisplayPorts quantity
3
Graphics adapter DVI-I ports quantity
1
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
DVI port *
No
HDMI ports quantity *
1
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports *
1
Microphone in *
Yes
Headphone outputs *
1
Line-out
Yes
Line-in
Yes
Expansion slots
PCI Express x4 slots
1
PCI Express x16 slots
2
Design
Chassis type *
Mini Tower
Placement supported
Vertical
Design
Water cooling system
No
Number of 3.5" bays
3
Number of 5.25" bays
2
Cable lock slot
Yes
Product colour *
Black
Performance
Motherboard chipset
Intel® Z170
Audio chip
Realtek ALC3861
Audio output channels
7.1 channels
Password protection
Yes
Password protection type
BIOS, HDD, SSD, Supervisor, User
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Drivers included
Yes
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Fast Memory Access
Yes
Intel® Smart Cache
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0,SSE4.1,SSE4.2
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015D
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Processor ARK ID
88195
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
460 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
20 - 80%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Certificates
Certification
CECP
Weight & dimensions
Width *
185 mm
Depth *
444 mm
Height *
406.8 mm
Weight *
13.8 kg
Packaging content
Display included *
Yes
Display diagonal
60.5 cm (23.8")
Display type
LED
Display resolution
1920 x 1080 pixels
Native aspect ratio
16:9
Contrast ratio (typical)
1000:1
Display number of colours
16.78 million colours
Display brightness
250 cd/m²
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Mouse included
Yes
Keyboard included
Yes
Cables included
AC
Manual
Yes
Technical details
Sustainability certificates
ENERGY STAR
Other features
Optical drives quantity
1
Full HD
Yes
Touchscreen
No