location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL XPS 8700 Intel® Core™ i7 i7-4770 24 GB DDR3-SDRAM 2.26 TB HDD,SSD NVIDIA® GeForce® GTX 650 Ti Windows 8 Desktop PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XPS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CDX8714
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13205
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL XPS 8700 Intel® Core™ i7 i7-4770 24 GB DDR3-SDRAM 2.26 TB HDD,SSD NVIDIA® GeForce® GTX 650 Ti Windows 8 Desktop PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 460 W
  • - Intel® Core™ i7 i7-4770 3.4 GHz
  • - 24 GB DDR3-SDRAM 1600 MHz
  • - 2.26 TB HDD,SSD Blu-Ray DVD Combo Card reader integrated
  • - NVIDIA® GeForce® GTX 650 Ti 1.02 TB Intel® HD Graphics 4600
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 4 (802.11n) Bluetooth
  • - Windows 8 64-bit
Long product name DELL XPS 8700 Intel® Core™ i7 i7-4770 24 GB DDR3-SDRAM 2.26 TB HDD,SSD NVIDIA® GeForce® GTX 650 Ti Windows 8 Desktop PC Black :
The long product name of DELL XPS 8700 Intel® Core™ i7 i7-4770 24 GB DDR3-SDRAM 2.26 TB HDD,SSD NVIDIA® GeForce® GTX 650 Ti Windows 8 Desktop PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-4770 Processor (8M Cache, up to 3.90 GHz), Intel Z87 Express, 24GB DDR3 1600MHz, 2TB SATA HDD, 256GB SSD, nVidia GeForce GTX 650 Ti 1GB GDDR5, Blu-Ray DVD Combo, Gigabit LAN, WLAN, Bluetooth, Windows 8 64-bit
More>>>
DELL XPS 8700 Intel® Core™ i7 i7-4770 24 GB DDR3-SDRAM 2.26 TB HDD,SSD NVIDIA® GeForce® GTX 650 Ti Windows 8 Desktop PC Black:
The official description of DELL XPS 8700 Intel® Core™ i7 i7-4770 24 GB DDR3-SDRAM 2.26 TB HDD,SSD NVIDIA® GeForce® GTX 650 Ti Windows 8 Desktop PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fully loaded. With room for more.
Keep up with all your ideas using the fast 4th Gen Intel® Core™ processors, huge storage and easy expandability of this new desktop.

Fast, seamless performance
Own the fastest XPS mini tower ever. With 4th Gen Intel® Core™ processors performing up to 15 percent better than the previous generation,2 you can blaze through system-intensive applications like video editing, HD video playback, serious multitasking and extreme gaming.

Experience Windows 8
XPS 8700 comes fully loaded with the new Windows 8 OS, whose features include a fluid, touch-enabled interface, apps for work or fun and automatic syncing of settings and files across all your internet-connected Windows 8 devices.

A new desktop design with tiles you can swap out and arrange so that the information you need to see most is always front and center.

Always up to date: Social media, news, stocks and more stay refreshed even when your system is in sleep mode.

Add a Dell multi-touch display to interact with Windows 8 using your fingertips.

Ample storage and expandability

With four accessible HDD bays, you can easily pump up your machine’s storage to 4TB and keep a huge virtual media library.

Boost your boot-up speed when you use one of your bays for a 512GB mSATA solid-state drive (SSD).

Up to 4TB storage means you can easily fit home movies, photos and documents, and still have room for more as your household grows.

The more memory, the better — when you’re ready to upgrade, installing RAM on the XPS 8700 is easy.

Opt for a quick start and resume

Intel® Smart Response Technology (SRT) lets you start and resume from sleep in less than three seconds and load programs up to twice as fast. And with up to 16GB 1600MHz memory, you can stream media smoothly even while running other applications.

Intel Smart Response Technology focuses power where you need it most — booting up and resuming applications — so you experience smoother multitasking.

Add a 512GB solid-state drive (SSD) to take full advantage of Intel SRT caching.

More ports for flexible connectivity

Connect and sync a range of devices and displays with six USB 3.0 ports, Bluetooth® 4.0 and HDMI™.

Six USB 3.0 ports let you connect more of your devices, so XPS 8700 can truly be your digital hub.

Hook up HD displays and stream content to an HDTV using your HDMI port.

19-in-1 media card reader lets you upload photos, videos and more without wires.

Advanced graphics and sound

Create HD masterpieces and experience your favorite movies, shows and games with a cinematic richness and detail.

Get powerful visuals from 225W graphics.

For advanced gaming and video editing. Selected bundles comes with NVIDIA® GeForce® GTX Graphics Card

Integrated 7.1 channel audio (6 jack) brings sound to life.

Optional Blu-ray Disc drive

Blu-ray can burn extremely large files like high-definition movies and system backups.

Add a Blu-ray combo drive to watch and burn HD media and more.

Select a Blu-ray RE drive to record and erase multiple times to your Blu-ray Discs™.

Complete your XPS 8700 experience.

Services
Your XPS comes with 1 year Next Day In-Home Service with Premium Phone Support. This will cover all of your hardware and software issues and queries. You can extend this support to a longer term or customise with a suite of other services.

Accessories
Whether you want accessories for work or play, you’ll find what you need at Dell.com. Pick up a Dell multi-touch HD display and a wireless keyboard and mouse to maximise your XPS 8700 with Windows 8.

Short summary description DELL XPS 8700 Intel® Core™ i7 i7-4770 24 GB DDR3-SDRAM 2.26 TB HDD,SSD NVIDIA® GeForce® GTX 650 Ti Windows 8 Desktop PC Black:
This short summary of the DELL XPS 8700 Intel® Core™ i7 i7-4770 24 GB DDR3-SDRAM 2.26 TB HDD,SSD NVIDIA® GeForce® GTX 650 Ti Windows 8 Desktop PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL XPS 8700, 3.4 GHz, Intel® Core™ i7, 24 GB, 2.26 TB, Blu-Ray DVD Combo, Windows 8

Long summary description DELL XPS 8700 Intel® Core™ i7 i7-4770 24 GB DDR3-SDRAM 2.26 TB HDD,SSD NVIDIA® GeForce® GTX 650 Ti Windows 8 Desktop PC Black:
This is an auto-generated long summary of DELL XPS 8700 Intel® Core™ i7 i7-4770 24 GB DDR3-SDRAM 2.26 TB HDD,SSD NVIDIA® GeForce® GTX 650 Ti Windows 8 Desktop PC Black based on the first three specs of the first five spec groups.

DELL XPS 8700. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4770. Internal memory: 24 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2.26 TB, Storage media: HDD,SSD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 650 Ti. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 460 W. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
4th gen Intel® Core™ i7
Processor model *
i7-4770
Processor cores
4
Processor threads
8
Processor boost frequency
3.9 GHz
Processor frequency *
3.4 GHz
Processor socket
LGA 1150 (Socket H3)
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI2
FSB Parity
No
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-4700 Desktop series
Processor codename
Haswell
Thermal Design Power (TDP)
84 W
Tcase
72.72 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors installed
1
Number of QPI links
1
Stepping
C0
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
No
Memory voltage supported by processor
1.5 V
Memory
Internal memory *
24 GB
Maximum internal memory *
24 GB
Internal memory type
DDR3-SDRAM
Memory slots
4x DIMM
Memory clock speed
1600 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
2.26 TB
Storage media *
HDD,SSD
Optical drive type *
Blu-Ray DVD Combo
Number of HDDs installed
1
HDD capacity
2 TB
HDD interface
SATA
HDD speed
7200 RPM
HDD size
3.5"
Number of SSDs installed
1
SSD capacity
256 GB
Card reader integrated
Yes
Compatible memory cards
CF, Memory Stick (MS), MicroDrive, miniSD, MMC, MMC Mobile, MMC+, MS Duo, MS PRO, MS PRO Duo, MS Pro-HG, RS-MMC, SD, SDHC, SmartMedia, xD
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® GTX 650 Ti
Discrete graphics card memory
1.02 TB
Discrete graphics memory type
GDDR5
Number of discrete graphics cards
1
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
Maximum on-board graphics card memory
2 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.2/12
On-board graphics card OpenGL version
4.3
On-board graphics card ID
0x412
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
DVI port
No
HDMI ports quantity *
1
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
2
Line-out
Yes
Line-in
Yes
DC-in jack
Yes
Design
Chassis type *
Desktop
Design
Placement supported
Vertical
Water cooling system
No
Number of 3.5" bays
3
Product colour *
Black
Performance
Motherboard chipset
Intel® Z87
Audio system
Waves MaxxAudio Pro
Audio output channels
7.1 channels
Password protection type
BIOS
Product type *
PC
Software
Operating system installed *
Windows 8
Operating system architecture
64-bit
Drivers included
Yes
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR149
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013D
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
75122
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
460 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
185 mm
Depth *
444 mm
Height *
406.8 mm
Weight *
13.8 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Cables included
AC
Manual
Yes
Other features
Optical drives quantity
1
Windows keys
Yes
Cooling type
Active
Source Testseek summary Average rating
Reviews
Updated:
2013-11-16 01:34:44
Uk has collected 3 expert reviews for DELL XPS 8700 Intel® Core™ i7 i7-4770 24 GB DDR3-SDRAM 2.26 TB HDD,SSD NVIDIA® GeForce® GTX 650 Ti Windows 8 Desktop PC Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
itreviews.com
Updated:
2013-11-16 01:34:43
Nestled between the gaming-oriented Alienware gaming PCs and the consumer systems of Dell’s Inspiron line is the powerful Dell XPS 8700 Special Edition. This mid-tower PC is made to handle high-end graphics and media creation as part of the day to day wor...
Bottom line The Dell XPS 8700 Special Edition desktop PC will do the trick whether you're looking to edit video, cleanup photos, or enjoy some games, making it a great all-around performer...
80%
computershopper.com
Updated:
2013-11-16 01:34:43
& Design It would be easy to classify the Dell XPS 8700 Special Edition as a gaming tower, but that would be selling it short. Yes, the successor to last year's desktop features a "Haswell" CPU near the top of Intel's current Core i7 stack, and, yes...
Good Swift performance, Smart choices in core components, Addition of Wi-Fi with Intel WiDi...
Bad No accommodation for second graphics card, Discrete sound card dropped from options list, Only one PCIe slot available...
Bottom line While a bit spendy for what it delivers, the XPS 8700 Special Edition hits all of the right notes for a 2013 power tower: solid graphics, speedy processing, and mSATA storage acceleration with room to grow...
80%
pcmag.com
Updated:
2013-11-16 01:34:43
Nestled between the gaming-oriented Alienware gaming PCs and the consumer systems of Dell's Inspiron line is the powerful Dell XPS 8700 Special Edition%displayPrice% at %seller%. This mid-tower PC is made to handle high-end graphics and media creation as...
Good Fourth-generation Intel Core i7-4770 processor and Nvidia GeForce GTX 660 offer prosumer performance. Sizeable storage.
Bad Bland design...
Bottom line The Dell XPS 8700 Special Edition desktop PC will do the trick whether you're looking to edit video, cleanup photos, or enjoy some games, making it a great all-around performer...
80%
pcworld.com_techhive.com
Updated:
2013-11-16 01:34:43
Dell's take on the performance PC doesn't hold a candle to some of the over-the-top machines boutique vendors build, such as the $8000 Maingear Shift or even the $2571 Digital Storm Virtue, but Dell picked all the right components to build a reasonably pr...
Good Powerful 4thgeneration Intel Core processor, 2TB drive with 32GB SSD cache for fast storage, Midrange video card for modern gaming...
Bad Only one PCIe x16 slot (occupied), Just a single chassis fan, All four memory slots are occupied...
Bottom line The Dell XPS 8700 Special Edition is a solid entry-level gaming PC...
70%
Digitaltrends.com
Updated:
2013-11-16 01:34:43
Sure, Ultrabooks and convertibles are the hot new PC products on the block, but if you want the maximum amount of performance for the least amount of money, you may want to look elsewhere. Do you want a system that can grow with your needs, rather than be...
Good Very fast, 4thgen CPU, Dedicated sound card, Good gaming performance, Upgradable...
Bad More RAM than most will ever use, SSD cache, rather than a real solidstate drive, Not as customizable as other desktops...
Bottom line Aside from its mostly unnecessary abundance of RAM, the XPS 8700 Special Edition is a well-rounded performance desktop that's a good fit as a family PC or a dorm-room power tower. It's powerful enough to handle pretty much any task that you throw at it...
75%
techreviewsource.com
Updated:
2014-01-29 01:27:17
The Dell XPS 8700 Special Edition tries to provide you with lots of performance power, some added connectivity features, but it doesn't leave much room for future expansion or a second graphics card. It delivers in the performance category, but it's prici...
Good WiFi & Intel WiDi connectivity, Plenty of USB 3.0 ports, Bluray drive, Solid performance...
Bad Limited internal expansion, Pricier than similar desktops...
80%