DELL logo

DELL PowerEdge R7515 server 480 GB Rack (2U) AMD EPYC 7413 2.65 GHz 32 GB DDR4-SDRAM 750 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29025
Info modified on:
02 Oct 2024, 16:36:24
Bullet Points DELL PowerEdge R7515 server 480 GB Rack (2U) AMD EPYC 7413 2.65 GHz 32 GB DDR4-SDRAM 750 W:
  • - No OS
  • - AMD EPYC 7413 (128MB Cache, 2.65GHz)
  • - 32GB DDR4-SDRAM (2 x 16) & 480GB SSD
  • - iDRAC9, Enterprise 15G
Warranty:
3 Years Basic Onsite
Long product name DELL PowerEdge R7515 server 480 GB Rack (2U) AMD EPYC 7413 2.65 GHz 32 GB DDR4-SDRAM 750 W:

AMD EPYC 7413 (128MB Cache, 2.65GHz), 32GB DDR4-SDRAM, 480GB SSD, LAN (Broadcom BCM5720), PERC H730P Mini, iDRAC9, Enterprise 15G, 2 x 750W, No OS

DELL PowerEdge R7515 server 480 GB Rack (2U) AMD EPYC 7413 2.65 GHz 32 GB DDR4-SDRAM 750 W:

Powerful performance and scalability
The Dell EMC PowerEdge R7515 is a single-socket 2U server designed to handle workloads like software-defined storage, virtualization and data analytics.

Short summary description DELL PowerEdge R7515 server 480 GB Rack (2U) AMD EPYC 7413 2.65 GHz 32 GB DDR4-SDRAM 750 W:

DELL PowerEdge R7515, 2.65 GHz, 7413, 32 GB, DDR4-SDRAM, 480 GB, Rack (2U)

Long summary description DELL PowerEdge R7515 server 480 GB Rack (2U) AMD EPYC 7413 2.65 GHz 32 GB DDR4-SDRAM 750 W:

DELL PowerEdge R7515. Processor family: AMD EPYC, Processor frequency: 2.65 GHz, Processor model: 7413. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 2 x 16 GB. Total storage capacity: 480 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Reasons to buy
The Story
Specs
Recommended products
Distributors
Loading...
Disclaimer DELL PowerEdge R7515 server 480 GB Rack (2U) AMD EPYC 7413 2.65 GHz 32 GB DDR4-SDRAM 750 W CCG97:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.