Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Vostro 14 Notebook 35.6 cm (14") 1366 x 768 pixels 7th gen Intel® Core™ i5 4 GB DDR4-SDRAM 500 GB HDD AMD Radeon R5 M420 Windows 10 Home Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Vostro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAV0080HL34F04ON1OJP
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byDELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9035
This statistic is based on the 96371 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94199 free Open Icecat users.
Info modified on: 01 Dec 2020 16:21:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name DELL Vostro 14 Notebook 35.6 cm (14") 1366 x 768 pixels 7th gen Intel® Core™ i5 4 GB DDR4-SDRAM 500 GB HDD AMD Radeon R5 M420 Windows 10 Home Black :
The short editorial description of DELL Vostro 14 Notebook 35.6 cm (14") 1366 x 768 pixels 7th gen Intel® Core™ i5 4 GB DDR4-SDRAM 500 GB HDD AMD Radeon R5 M420 Windows 10 Home Black

Intel Core i5-7200U (3M Cache, 2.5 GHz), 4GB DDR4 2400MHz, 500GB SATA HDD, 14" HD LED 1366 x 768, AMD Radeon R5 M420 2GB, DVD Super Multi, Gigabit LAN, WLAN, Bluetooth, WebCam, Windows 10 Home 64-bit
More>>>
DELL Vostro 14 Notebook 35.6 cm (14") 1366 x 768 pixels 7th gen Intel® Core™ i5 4 GB DDR4-SDRAM 500 GB HDD AMD Radeon R5 M420 Windows 10 Home Black:
The official marketing text of DELL Vostro 14 Notebook 35.6 cm (14") 1366 x 768 pixels 7th gen Intel® Core™ i5 4 GB DDR4-SDRAM 500 GB HDD AMD Radeon R5 M420 Windows 10 Home Black as supplied by the manufacturer

Secure small business power.

14" (355.6mm) laptop ideal for professionals. Lightweight and ultraportable with essential small business features and security.

Performance you can count on
Boost productivity: The latest Intel® Core™ processors deliver all the power you need to get things done at work or at home. You can opt for the built-in discrete graphics from AMD with 2GB DDR3L vRAM for a performance boost.

More memory: With up to 2 SoDIMM and up to 8GB DDR4 memory, multi-taskers can keep several applications open at the same time and switch between them easily without lag.

Files at your fingertips: Store all your important documents for easy access with up to 1TB HD or 128G SSD.

Reliable security
You can log in quickly and securely without having to use a password with the optional, built-in fingerprint reader and Windows 10 Hello biometric recognition feature. Feel confident that your data and your system is free from malware and cyber threats.

Essential features for professionals
Easy output: HDMI and VGA ports support peripherals and simplify connections to a projector for presentations or a secondary monitor for increased productivity.

Lightning-fast connectivity: Expect faster throughput and reliable connections and transfers with two USB 3.0 ports and an SD media card reader.

Burn, read, write and load: Add a DVD drive to copy or transfer files quickly or to install business software and applications easily.

No IT, no problem: Optional Dell ProSupport or ProSupport Plus offer 24x7 direct access to advanced-level technicians to help you troubleshoot and resolve issues in no time.

Work with style
A 14" anti-glare display with HD resolution offers rich viewing when you’re working on spreadsheets, budgets or email. Collaborate remotely or take your meetings online with the built-in HD webcam and Waves MaxxAudio® Pro audio enhancing software.

Short summary description DELL Vostro 14 Notebook 35.6 cm (14") 1366 x 768 pixels 7th gen Intel® Core™ i5 4 GB DDR4-SDRAM 500 GB HDD AMD Radeon R5 M420 Windows 10 Home Black:
This short summary of the DELL Vostro 14 Notebook 35.6 cm (14") 1366 x 768 pixels 7th gen Intel® Core™ i5 4 GB DDR4-SDRAM 500 GB HDD AMD Radeon R5 M420 Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Vostro 14, 7th gen Intel® Core™ i5, 2.5 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Vostro 14 Notebook 35.6 cm (14") 1366 x 768 pixels 7th gen Intel® Core™ i5 4 GB DDR4-SDRAM 500 GB HDD AMD Radeon R5 M420 Windows 10 Home Black:
This is an auto-generated long summary of DELL Vostro 14 Notebook 35.6 cm (14") 1366 x 768 pixels 7th gen Intel® Core™ i5 4 GB DDR4-SDRAM 500 GB HDD AMD Radeon R5 M420 Windows 10 Home Black based on the first three specs of the first five spec groups.

DELL Vostro 14. Product type: Notebook, Form factor: Clamshell. Processor family: 7th gen Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics adapter model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Black

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® Small Business Advantage (Intel® SBA)
Intel® Small Business Advantage (Intel® SBA)

Solutions to Help You Focus on Your Small Business
Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Design
Product type *
Notebook
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display brightness
200 cd/m²
Pixel pitch
0.2265 x 0.2265 mm
Processor
Processor manufacturer *
Intel
Processor model *
i5-7200U
Processor frequency *
2.5 GHz
Processor boost frequency
3.1 GHz
Processor family *
7th gen Intel® Core™ i5
Processor cores *
2
Processor threads
4
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.7 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1,1x4,2x2,4x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type *
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
DVD Super Multi
Card reader integrated *
Yes
Compatible memory cards
SD
Graphics
Discrete graphics adapter model *
AMD Radeon R5 M420
On-board graphics adapter *
Yes
Discrete graphics adapter *
Yes
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
Intel® HD Graphics 620
On-board graphics adapter base frequency
300 MHz
On-board graphics adapter dynamic frequency (max)
1000 MHz
Maximum on-board graphics adapter memory
32 GB
On-board graphics adapter DirectX version
12.0
On-board graphics adapter OpenGL version
4.4
On-board graphics adapter ID
0x5916
Discrete graphics adapter memory
2 GB
Discrete graphics memory type
GDDR3
Number of discrete graphics adapters supported
1
Number of discrete graphics adapters installed
1
NVIDIA G-SYNC
No
NVIDIA GameWorks VR
No
CUDA
No
NVIDIA 3D Vision
No
NVIDIA 3D Vision 2
No
Audio
Audio chip
Realtek ALC3246
Audio system
MaxxAudio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Bluetooth *
Yes
Wi-Fi standards *
Wi-Fi 5 (802.11ac)
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Bluetooth version
4.1
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Ports & interfaces
Docking connector
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0,SSE4.1,SSE4.2
Processor code
SR2ZU
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
95443
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity (Watt-hours) *
40 Wh
Battery voltage
14.8 V
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.34 A
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Weight & dimensions
Width *
345 mm
Depth *
243 mm
Height
23.4 mm
Weight *
1.96 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Disc types supported
CD,DVD
3D
No
Maximum internal memory (64-bit)
8 GB
Intel segment tagging
Small Business
Source Testseek summary Average rating
Reviews
Updated:
2017-01-25 01:30:10
Uk has collected 3 expert reviews for DELL Vostro 14 Notebook 35.6 cm (14") 1366 x 768 pixels 7th gen Intel® Core™ i5 4 GB DDR4-SDRAM 500 GB HDD AMD Radeon R5 M420 Windows 10 Home Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-01-25 01:30:10
Nl heeft 3 proffesionele recensies voor DELL Vostro 14 Notebook 35,6 cm (14") 1366 x 768 Pixels Zevende generatie Intel® Core™ i5 4 GB DDR4-SDRAM 500 GB HDD AMD Radeon R5 M420 Windows 10 Home Zwart verzameld, maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-01-25 01:30:10
Fr a recueilli 3 avis d’experts pour DELL Vostro 14 Ordinateur portable 35,6 cm (14") 1366 x 768 pixels Intel® Core™ i5 de 7e génération 4 Go DDR4-SDRAM 500 Go Disque dur AMD Radeon R5 M420 Windows 10 Home Noir mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-01-25 01:30:10
De hat 3 Expertenmeinungen für DELL Vostro 14 Notebook 35,6 cm (14 Zoll) 1366 x 768 Pixel Intel® Core™ i5 der siebten Generation 4 GB DDR4-SDRAM 500 GB Festplatte AMD Radeon R5 M420 Windows 10 Home Schwarz zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-01-25 01:30:10
Testseek ha raccolto 3 recensioni d aparte di esperti per DELL Vostro 14 Computer portatile 35,6 cm (14") 1366 x 768 Pixel Intel® Core™ i5 di settima generazione 4 GB DDR4-SDRAM 500 GB HDD AMD Radeon R5 M420 Windows 10 Home Nero ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-01-25 01:30:10
Es ha coleccionado 3 opiniones de expertos para DELL Vostro 14 Portátil 35,6 cm (14") 1366 x 768 Pixeles 7ª generación de procesadores Intel® Core™ i5 4 GB DDR4-SDRAM 500 GB Unidad de disco duro AMD Radeon R5 M420 Windows 10 Home Negro pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-01-25 01:30:10
Dk har samlet 3 ekspertanmeldelser for DELL Vostro 14 Notebook 35,6 cm (14") 1366 x 768 pixel 7th gen Intel® Core™ i5 4 GB DDR4-SDRAM 500 GB HDD AMD Radeon R5 M420 Windows 10 Home Sort men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-01-25 01:30:10
Se har samlat in 3 experttester för DELL Vostro 14 Bärbar dator 35,6 cm (14") 1366 x 768 pixlar 7:e generationens Intel® Core™ i5 4 GB DDR4-SDRAM 500 GB HDD AMD Radeon R5 M420 Windows 10 Home Svart men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Review comments Score
pcpop.com
Updated:
2017-01-25 01:30:10
谈到戴尔Vostro系列相信大家会第一时间想起“成就”两字,没错这是该系列在国内的中文名,同时这也是戴尔推出的性价比十分亲民的产品线。伴随着戴尔近期首次推出带有中文命名的"成铭”新品,可以看出戴尔更加注重国内的消费者。Vostro成就3468笔记本就是戴尔最新的入门级商务本,该机在保证了性能和内部做工的同时,还拥有多种外壳颜色可选,充分满足年轻消费者的喜好需求。今天,笔者就为大家带来戴尔Vostro成就3468的评测。硬件配置戴尔Vostro 3468 戴尔官网 4899元起>>购买链接本次测试的戴尔Vo...
Bottom line 外观部分,Vostro 3468拥有多种颜色可选,外观设计沉稳、大气,风格更现代化,充分考虑到了年轻的消费者的喜好需求。而性能上,新机也配备了最新的Intel第七代处理器,结合AMD R5 M240独显,日常办公、娱乐需求也没问题。总的来讲,戴尔Vostro 3468是一款综合素质相对均衡的笔记本,更有面向商务人士的特殊配置可选,同时售价也仅4899元起,适合看重外观、追求性价比的朋友们选择。...
0%
nattokude.gozaru.jp
Updated:
2017-01-25 01:30:10
今回ご紹介する Vostro 14 3000 シリーズ は、 省電力タイプの第7世代Coreプロセッサや使いやすい14インチ液晶を搭載するビジネス用ノートパソコンです 。Vostro 14 3000の外観。DELL14インチノートの中でも、 予算を抑えた低価格3000シリーズ の位置づけ機種です。(参考)上位の5000シリーズのレビューはこちら :  パソコン納得購入ガイドのVostro 14 5000 レビュー本体サイズは幅:345mm×奥行き:243mm×高さ:23.35、重量は1.96kgです。 ま...
Bad メインノートの買い替えはもちろん、サブノートとしてもおすすめなので、気になる方はご検討ください。...
Bottom line 反面、見た目のデザインと高級感、本体の薄さが欲しいなら、断然Vostro 14 5000がおすすめです。外観を比較。左がVostro 14 3000、右がVostro 14 3000。大きさはほぼ同じです。本体ボディを比較。左がVostro 14 3000、右がVostro 14 3000。Vostro 14 5000の方が、高級感ある素材が採用されています。天板を比較。左がVostro 14 3000、右がVostro 14 3000。サイズは同じです。天板を比較。左がVostro 14 3000、右が...
0%
pasonisan.com
Updated:
2017-01-25 01:30:10
2016年9月に発売した Vostro 14 3000 シリーズ こと、 Vostro 15-3468 レビューする。 Vostro 14-5468 の下位ポジションにあたるエントリーモデルである。素材やインターフェースの充実ではVostro 15-5468に劣るが、とにかく基本を押さえたコストパフォーマンスモデル。ただ一点、光学ドライブを搭載しているところは、必要なユーザーによっては最大のメリット。 以降、ここでレビューするVostro 15 3000 シリーズにおいて、当サイトでは便宜上、Vostr...
Bottom line 単体グラフィックではAMD Radeon R5 M420 が搭載可能。単体グラフィックなしの場合は、各CPUにある内蔵のグラフィックとなり、グラフィックの仕様が異なる。ストレージではHDDのほかにSSDが選択できる。カラーバリエーションには、ブラック エラ・グレー(マットメタリック) スパークリングホワイト(光沢)が用意されている。アーキテクチャ Skylake設計(Uシリーズ)および、KabyLake(Uシリーズ)設計ディスプレイ14インチ 非光沢ディスプレイ (1366 x 768)Skylake:C...
0%