location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL OptiPlex 9020 Intel® Core™ i5 i5-4590 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OptiPlex
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9020
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CA007D9020MT11HSWEDB
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14717
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 03:21:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL OptiPlex 9020 Intel® Core™ i5 i5-4590 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 290 W
  • - Intel® Core™ i5 i5-4590 3.3 GHz
  • - 8 GB DDR3-SDRAM 1600 MHz
  • - 500 GB HDD DVD Super Multi Card reader integrated
  • - Intel® HD Graphics 4600
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Long product name DELL OptiPlex 9020 Intel® Core™ i5 i5-4590 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black :
The long product name of DELL OptiPlex 9020 Intel® Core™ i5 i5-4590 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OptiPlex 9020 MT - Intel Core i5-4590 (6M Cache, up to 3.70 GHz), Q87, 8GB DDR3 1600MHz, 500GB HDD, HD Graphics 4600, Gigabit Ethernet, Windows 7 Professional 64-bit
More>>>
DELL OptiPlex 9020 Intel® Core™ i5 i5-4590 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black:
The official description of DELL OptiPlex 9020 Intel® Core™ i5 i5-4590 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Power meets manageability

Take control with the powerful OptiPlex 9020 — Dell’s most manageable desktop featuring Intel® vPro™ and Dell’s unique vPro extensions.

High performance for demanding jobs
Breeze through your toughest jobs with our most powerful OptiPlex desktop.
- Boost productivity with up to 4th Gen Intel® Core™ i5 and Intel® Core™ i7 processors.
- Select Windows 8 Pro or Windows 7 Professional and power up a desktop that is ready to work, right from the start.
- Store plenty of data and access it quickly with hard drive, solid-state drive (SSD) or high-performance solid-state hybrid drive (SSHD) options.
- Easily run multiple applications simultaneously with up to 32GB of high-bandwidth Double Data Rate 3 (DDR3) memory.
- Multitask with up to three displays and accelerate your graphics performance with optional discrete graphics.

Business-class control
Easily manage the entire desktop fleet and keep your business running smoothly with exceptional, integrated manageability features.

- Remotely manage and update your desktops with next-generation Intel® vPro™ technology.
- Perform one-to-many, out-of-band BIOS management with Dell’s unique Intel vPro extensions for BIOS management and hard drive wipe.
- Reduce costs to deploy, monitor and update systems with Dell’s automated tools and utilities for client systems management.
- Centralized control and security through delivery of on-demand virtual desktops from the cloud to stateless and diskless Dell OptiPlex Cloud Desktops, powered by Dell Wyse WSM.

Data protection from desktop to the cloud.
Protect your data no matter where it resides — from desktop to mobile to the cloud — with comprehensive security and encryption solutions.

- Centrally manage data-encryption policies across devices without disrupting end users or existing IT processes with Dell Data Protection | Encryption (DDP | E).
- Control access to systems and data with Dell Data Protection | Security Tools for single sign-on and authentication management.
- Tighten security with self-encrypted drive and user-authentication options.
- Delete data remotely with Dell’s unique Intel® vPro™ extension for remote hard drive wipe.

Connectivity for easy collaboration
Collaborate and share data efficiently with colleagues across your organization with fast connectivity and communications features.
- Connect using onboard Gigabit Ethernet (GbE), optional Wireless LAN or optional Bluetooth®.
- Easily set up VoIP communications with headphone mini-jacks, Microsoft® Lync® and Lync-certified headsets.
- Support fast data transfers with native high-speed USB 3.0 support.

Flexible configurations for your workspace
Seamlessly integrate your PC into any office environment and work on virtually any size desk. OptiPlex 9020 desktops offer flexibility with a range of chassis sizes.
- Deploy with flexibility and select from multiple configuration options, including three different chassis sizes and a space-saving all-in-one design.
- Conserve valuable workspace with the ultrasmall form factor chassis — one of the smallest business desktops available with an internal power supply.
- Provide room for legacy PCI cards with the OptiPlex 9020 mini tower chassis.
- Minimize desktop clutter with Dell’s wireless keyboards and mice.

Integrated solutions to protect and manage
Maximize the efficiency, security and management of your OptiPlex systems with robust, integrated solutions.
- Dell Data Protection helps you secure data and control user access with comprehensive, flexible, easily managed data protection and access-control solutions.
- Dell Systems Management with Dell KACE offers efficient, centralized and automated management to help you save time and money.
- Dell Cloud Desktop and Dell Cloud Client Computing help you improve service delivery to your desktops and enhance productivity with streamlined management and seamless access to data and resources.

Environmentally conscious
Help lower your power use and reduce your environmental footprint with highly efficient OptiPlex desktops.
- ENERGY STAR 5.2 compliance, EPEAT registration and efficient power supplies provide assurance that your OptiPlex is designed for efficiency.
- An environmentally conscious design, including a chassis built from 10 percent postconsumer recycled plastics, can help lower your environmental footprint.

Essential accessories for your OptiPlex 9020
Complete your OptiPlex 9020 with a widescreen monitor and a dual monitor stand. Look for these great products and more at checkout.

Short summary description DELL OptiPlex 9020 Intel® Core™ i5 i5-4590 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black:
This short summary of the DELL OptiPlex 9020 Intel® Core™ i5 i5-4590 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL OptiPlex 9020, 3.3 GHz, Intel® Core™ i5, 8 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description DELL OptiPlex 9020 Intel® Core™ i5 i5-4590 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black:
This is an auto-generated long summary of DELL OptiPlex 9020 Intel® Core™ i5 i5-4590 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black based on the first three specs of the first five spec groups.

DELL OptiPlex 9020. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4590. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 290 W. Chassis type: Mini Tower. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4590
Processor cores
4
Processor threads
4
Processor boost frequency
3.7 GHz
Processor frequency *
3.3 GHz
Processor socket
LGA 1150 (Socket H3)
Processor cache
6 MB
Processor cache type
L3
System bus rate
5 GT/s
Bus type
DMI2
FSB Parity
No
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-4500 Desktop Series
Processor codename
Haswell
Thermal Design Power (TDP)
84 W
Tcase
72.72 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors installed
1
Stepping
C0
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
No
Memory
Internal memory *
8 GB
Maximum internal memory *
32 GB
Internal memory type
DDR3-SDRAM
Memory slots
4x DIMM
Memory clock speed
1600 MHz
Non-ECC
Yes
Memory channels
Dual-channel
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Optical drive type *
DVD Super Multi
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD size
3.5"
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
2 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x412
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
VGA (D-Sub) ports quantity
1
DVI port
No
DisplayPorts quantity
2
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Serial ports quantity
1
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
2
PCI slots
1
Design
Chassis type *
Mini Tower
Placement supported
Vertical
Water cooling system
No
Number of 3.5" bays
2
Number of 5.25" bays
2
Cable lock slot
Yes
Product colour *
Black
Performance
Motherboard chipset
Intel® Q87
Audio system
HD
Password protection
Yes
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Software
Operating system architecture
64-bit
Drivers included
Yes
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1QJ
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013D
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
80815
Intel® Smart Response Technology
No
Intel® Rapid Start Technology
No
Intel® Turbo Boost Technology
2.0
Intel Smart Connect Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
290 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Certificates
Compliance certificates
RoHS
Certification
CECP, WEEE
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width *
175 mm
Depth *
417 mm
Height *
360 mm
Weight *
9.4 kg
Packaging content
Display included *
No
Mouse included
No
Keyboard included
No
Cables included
AC
Manual
Yes
Other features
Optical drives quantity
1
Intel® Virtualization Technology (Intel® VT)
VT-d, VT-x
Intel segment tagging
Enterprise, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 14:23:39
Uk has collected 6 expert reviews for DELL OptiPlex 9020 Intel® Core™ i5 i5-4590 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
chip.com.my
Updated:
2016-12-27 20:56:41
The future would soon see the normal office scene changed whereby instead of mountains of desktops, we would soon be experiencing the miniaturised power of form factors such as the Dell OptiPlex 9020 Micro.This mini PC comes with the full set, such as a w...
Good Small, Large storage space...
Bad None...
Bottom line The Dell Optiplex mini PC is a heaven sent device for offices looking to reduce space yet maintain their high standards of work quality.  While it may look small, it definitely packs a punch in the performance department.(previously published in issue Ju...
0%
pcmag.com
Updated:
2015-09-10 14:23:39
The Dell Optiplex 9020 Micro mini business desktop ($989 as tested) is a Core i7-powered model made for the number crunchers in your organization who don't have a lot of desk space, or for those users who need multiple systems feeding multiple monito...
Good Compact chassis. 8GB of memory. Speedy SSD storage. Six USB 3.0 ports. Multi-monitor support. Comes with Micro VESA mount. 802.11ac Wi-Fi.
Bad Pricey. No internal expansion...
Bottom line The Dell Optiplex 9020 Micro business desktop shows that you can still have Core i7 power and full IT support in a mini PC that can hide behind a monitor...
80%
computershopper.com
Updated:
2015-09-10 14:23:39
Its diminutive dimensions mean you can stash the OptiPlex just about anywhere, depending which of Dell's mounting options you choose at ordering time. Our test unit's VESA mount lets you affix the system to the back of a compatible LCD monitor for a zero-...
Good Tiny form factor, Plenty of ports, Great performance, Quiet...
Bad Very limited upgradeability, No optical drive...
Bottom line Dell aims for the business desktop (or the back of the business monitor) with a compact Core i7 system that trades expandability for elegance. It's a formidable rival to Apple's Mac Mini and Lenovo's M83 Tiny. Read More…...
40%
Country Distributor
Polska 1 distributor(s)