Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Vostro 3500 2.4GHz i5-450M 15.6" 1366 x 768pixels Black,Silver

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vostro 3500
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13619929
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10034
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 20 Dec 2017 06:48:18
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name DELL Vostro 3500 2.4GHz i5-450M 15.6" 1366 x 768pixels Black,Silver :
The short editorial description of DELL Vostro 3500 2.4GHz i5-450M 15.6" 1366 x 768pixels Black,Silver

Vostro 3500, Intel Core i5-450M (2.4 GHz), 39.624 cm (15.6 ") HD LED (1366 x 768), 4 GB DDR3, 320 GB SATA HDD, nVidia Geforce 310M 512 MB, Bluetooth, HDMI, Windows 7 Professional
More>>>

DELL Vostro 3500 2.4GHz i5-450M 15.6" 1366 x 768pixels Black,Silver:
The official marketing text of DELL Vostro 3500 2.4GHz i5-450M 15.6" 1366 x 768pixels Black,Silver as supplied by the manufacturer
Vostro: Built for Small Business

The first family of Dell computers designed specifically for small business, DellTM VostroTM gives you the flexibility to choose exactly the PC you need—without the added costs you don’t. Because when it comes to finding the right small-business computer, "full-featured" and "affordable" should never be mutually exclusive.

Big-Business Features for Small-Business Budgets

Don’t sacrifice the features you crave just to stay under budget. With the Vostro 3500, you get design, performance and productivity choices normally reserved for big-business laptops—at a price that’s right for small business.
- Design that Commands Attention: As strong as it is sophisticated, the aluminum case on all new Vostro laptops radiates professionalism in your choice of 3 elegant colors.
- Ready to Do More: Enjoy powerful productivity on the go with up to Intel® CoreTM i5 mobile processors, Windows® 7 and up to 6GB1 offered, 8 GB supported1 of DDR3 memory2.
- Control at your fingertips: Get faster, more intuitive control over everything from your desktop to your business applications when you pair the optional multi-touch screen with selected editions of Windows ® 7.
- Long-Life Battery: No power outlet? No problem. Choose an optional 9-cell battery to enjoy extended battery life.
- Connected to Your Business: The latest wireless options let you work from virtually anywhere.3 Use the built-in webcam and microphone with your favorite communication software for a full videoconferencing solution.

Support that Stands Behind You

Running a small business is challenging enough without having to be your own IT department. With a range of customised support options behind every Vostro laptop we sell, Dell has the resources to keep your business moving.
- Support that Understands Small Business: Stop paying for per-incident help-desk issues. Choose Dell ProSupport for End Users4 to get specialized, 24/7 tech support that understands small business—all for one low, upfront price.
- Coverage Now & Later: Extend your basic limited hardware warranty5 up to 3 years, and choose Accidental Damage Protection6 for protection against drops, surges and other unexpected damages not covered under your Limited Hardware Warranty.5
- Time-Saving, Expert Installation: From help with office network connections to On-Site System Setup, Dell installation services can help get you up and running quickly so you can stay focused on your business.

The Security Small Business Needs
Dell understands that data security isn’t just a big-business problem. We’ve designed the Vostro 3500 with a range of options to help keep your small business protected every day.

- Proven Data Protection from Dell: Accidents happen, but that doesn’t mean you can’t plan for them. Choose Dell DataSafe® Online Backup for a full-service 24/7 data backup and recovery solution—no extra hardware or IT staff required.
- Fingerprint Reader for Added Security: Your data is the backbone of your business. Keep it protected against thieves and competitors by choosing an optional fingerprint reader for multi-factor authentication.
- Damage Protection Right Out of the Box: A standard free-fall-sensor hard drive and Strike ZoneTM shock absorber to help protect your data against system drops—even if your laptop is off at the time.
Short summary description DELL Vostro 3500 2.4GHz i5-450M 15.6" 1366 x 768pixels Black,Silver:
This short summary of the DELL Vostro 3500 2.4GHz i5-450M 15.6" 1366 x 768pixels Black,Silver data-sheet is auto-generated and uses the product title and the first six key specs.
DELL Vostro 3500, 4th gen Intel® Core™ i5, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB
Long summary description DELL Vostro 3500 2.4GHz i5-450M 15.6" 1366 x 768pixels Black,Silver :

DELL Vostro 3500. Processor family: 4th gen Intel® Core™ i5, Processor model: i5-450M, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Optical drive type: DVD Super Multi DL. On-board graphics adapter, Discrete graphics adapter. Operating system installed: Windows 7 Professional. Colour of product: Black, Silver. Weight: 2.4 kg

This is an auto-generated long summary of DELL Vostro 3500 2.4GHz i5-450M 15.6" 1366 x 768pixels Black,Silver based on the first three specs of the first five spec groups.
Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black, Silver
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
39.6 cm (15.6")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.4 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
4th gen Intel® Core™ i5
Processor model *
The model number for the processor in a computer.
i5-450M
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
2.66 GHz
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
4
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
4.8 GT/s
Processor cache
3 MB
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 988
Processor cache type
Smart Cache
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel HM57 Express
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
32 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Stepping
K0
Bus type
DMI
Processor codename
Arrandale
Thermal Design Power (TDP)
35 W
Processor series
Intel Core i5-400 series
FSB Parity
No
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Tjunction
105 °C
Number of Processing Die Transistors
382 M
CPU multiplier (bus/core ratio)
18
Processing Die size
81 mm²
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1066 MHz
Memory layout (slots x size)
The slots and size of the memory for the CPU.
2 x 2 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x SO-DIMM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
320 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Number of hard drives installed
The number of hard drives built into the device.
1
Hard drive capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
320 GB
Hard drive interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Compatible memory cards
Types of memory cards which can be used with this product.
Memory Stick (MS), MMC, MS PRO, SD, SDHC, SDIO, xD
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
Yes
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
NVIDIA GeForce 310M
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter base frequency
500 MHz
On-board graphics adapter dynamic frequency (max)
766 MHz
Number of displays supported (on-board graphics)
The feature may not be available on all computing systems. Functionality, performance, and other benefits of this feature may vary depending on system configuration.
2
Audio
Number of built-in speakers
2
Speaker power
2 W
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi DL
DVD-RW read speed
8x
DVD-RW write speed
8x
DVD+RW read speed
8x
DVD+RW write speed
8x
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Networking features
Gigabit Ethernet, WLAN
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.1+EDR
Cabling technology
Type of cable technology performance.
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
eSATA ports quantity
The number of ports (interfaces) for eSATA. eSATA is a a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives.
1
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
Ports & interfaces
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
Yes
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
TV out
No
Performance
TV tuner integrated
Device has an in-built TV tuner.
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly\nWith a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops\nGiving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace\nThe capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly\nIntel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash\nIntel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption\nThe Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1/4.2
Processor code
SLBTZ
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
1
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
49022
Battery
Number of battery cells
6
Power
AC adapter power
65 W
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Kensington
Fingerprint reader
A scanner used to identify a person's fingerprint for security purposes. After a sample is taken, access to a computer or other system is granted if the fingerprint matches the stored sample. A PIN may also be used with the fingerprint sample.
Yes
Certificates
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.4 kg
Width *
The measurement or extent of something from side to side.
375 mm
Depth *
The distance from the front to the back of something.
250 mm
Height (front)
The height of the frontside of the product.
2.29 cm
Height (rear)
Height of the backside of the product.
3.19 cm
Packaging content
AC adapter included
Yes
Other features
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Graphics adapter family
NVIDIA
Type
Characteristics of the device.
PC
Power supply type
The type of power supply which this product uses.
AC
Power requirements
100 - 240 V
HDD user password
Yes
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
No
Source Testseek summary Average rating
Reviews
Updated:
2014-05-24
Testseek has collected 16 expert reviews for DELL Vostro 3500 and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
78%
Source Review comments Score
techradar.com
Updated:
2014-05-24
Dell's Vostro range is designed for use by small and medium businesses, but has previously been flawed by a lack of a clear brand identity. The Vostro 3500 effortlessly resolves this with the addition of a striking new design and Intel's latest Core te...
Good Good office performance, Connectivity, Screen, Build quality...
Bad Integrated graphics...
80%
v3.co.uk
Updated:
2014-05-24
Dell's Vostro range of laptops is aimed at smaller businesses, and intended to be a cost-effective choice without necessarily compromising on features or performance.The Vostro 3500, announced in March, is the middle model of the new 2010 Vostro laptop...
Good Good performance; good keyboard; relatively low cost...
Bad Windows 7 Home Premium; relatively low battery life...
Bottom line Dell's Vostro 3500 does exactly what it says on the tin. The laptop is a value-for-money mid-range system for small business customers. Although it has few frills, this Vostro meets all a customer's basic requirements, and looks a bit more stylish tha...
60%
whatlaptop.techradar.com
Updated:
2014-05-24
Dell's Vostro range is designed for use by small and medium businesses (SMB), but has previously been flawed by a lack of a clear and strong brand identity. The Vostro 3500 (£504 inc. VAT) effortlessly resolves this, with the addition of a striking ne...
0%
Show all
X