location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Vostro 430 Intel® Core™ i7 i7-870 8 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GTS 240 Windows 7 Professional Mini Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vostro 430
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13618686
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142858
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Vostro 430 Intel® Core™ i7 i7-870 8 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GTS 240 Windows 7 Professional Mini Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 350 W
  • - Intel® Core™ i7 i7-870 2.93 GHz
  • - 8 GB DDR3-SDRAM 1333 MHz 2 x 4 GB
  • - 640 GB DVD-RW
  • - NVIDIA® GeForce® GTS 240 1.02 TB
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional
Warranty: 1 year
Long product name DELL Vostro 430 Intel® Core™ i7 i7-870 8 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GTS 240 Windows 7 Professional Mini Tower PC Black :
The long product name of DELL Vostro 430 Intel® Core™ i7 i7-870 8 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GTS 240 Windows 7 Professional Mini Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Vostro 430, Intel Core i7-870 (2.93 GHz), 8GB DDR3 SDRAM, 640 GB SATA HDD, nVidia GeForce GTS240 1GB, DVD-RW, Windows 7 Professional
More>>>
DELL Vostro 430 Intel® Core™ i7 i7-870 8 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GTS 240 Windows 7 Professional Mini Tower PC Black:
The official description of DELL Vostro 430 Intel® Core™ i7 i7-870 8 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GTS 240 Windows 7 Professional Mini Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Next-Generation Intel® Technology

With next-generation Intel® CoreTM i3 and CoreTM i5 or optional Intel® CoreTM i7 processors under its hood, the Dell Vostro 430 lets you work—and keep working—beyond the limits of ordinary small-business desktops

Whether you’re crunching to meet a deadline or simply looking to work fast, get blazing fast performance from the Intel® H57 Express chipset with Intel® CoreTM i3, CoreTM i5 or optional Intel® CoreTM i7 processors.
Run demanding applications efficiently with Intel® Turbo Boost Technology, which adapts to your workload to boost active processor cores’ speed when it is operating below capacity. The result: more power when, and where, you need it.
Simplify multitasking with Intel® Hyper-Threading Technology, available on Intel® CoreTM i3 and i5 Dual Core and Intel® CoreTM i7 processors. Hyper-Threading Technology helps you create, edit and encode graphically intensive files while running background applications (e.g., virus protection) without compromising performance.

Visually Stunning Performance

From features like built-in discrete graphics to support for next-generation Windows® 7 multi-touch technology, the Vostro 430 lets you see, share and collaborate at work like never before.

Zoom in on images, scroll through Web pages and enlarge Windows all at the touch of a finger using optional multi-touch capability supported by Windows® 7.
Get stunning visuals and seamless video playback with up to 1GB NVIDIA® GeForce® discrete graphics.1
See even more of your work at once when you take advantage of integrated support for dual independent displays (DID).
Kick back after hours to enjoy games, online video or view high-definition movies with optional Blu-ray disc, all of which benefit from the Vostro 430’s excellent graphics capability.

Expandable & Future-Ready
While the Vostro 430 offers ample technology out of the box, you can choose the extra features you need to ensure you stay on budget and on task.

With four expansion slots and up to 150W of graphics-card power, the Vostro 430 offers multiple options for bringing your biggest projects to life.
Support for up to 16GB2 of DDR3 SDRAM1 lets you add memory when you need it.
Start with the hard-disk capacity you need and upgrade to up to 1TB3 as your data-storage needs grow.
Connect to local area networks4 with up to 802.11draft-n wireless, and stay in touch with clients, family and friends.

Support That Stands Behind You

When your business demands time, your technology shouldn’t. The Vostro 430 offers a suite of customisable service and support solutions designed specifically for small business
- Extend your basic limited hardware warranty5 from 1-3 years to enable protection into the future
- Get help when you need it with DellConnectTM 6, which allows tech-support agents to troubleshoot and help repair system issues remotely
- Choose your own level of 24x7 IT support with optional Dell ProSupportTM services7
- Get additional protection for your valuable data with optional Dell DataSafeTM Online Backup. (DataSafe not available in all regions.)

Short summary description DELL Vostro 430 Intel® Core™ i7 i7-870 8 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GTS 240 Windows 7 Professional Mini Tower PC Black:
This short summary of the DELL Vostro 430 Intel® Core™ i7 i7-870 8 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GTS 240 Windows 7 Professional Mini Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Vostro 430, 2.93 GHz, Intel® Core™ i7, 8 GB, 640 GB, DVD-RW, Windows 7 Professional

Long summary description DELL Vostro 430 Intel® Core™ i7 i7-870 8 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GTS 240 Windows 7 Professional Mini Tower PC Black:
This is an auto-generated long summary of DELL Vostro 430 Intel® Core™ i7 i7-870 8 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GTS 240 Windows 7 Professional Mini Tower PC Black based on the first three specs of the first five spec groups.

DELL Vostro 430. Processor frequency: 2.93 GHz, Processor family: Intel® Core™ i7, Processor model: i7-870. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 640 GB, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA® GeForce® GTS 240. Operating system installed: Windows 7 Professional. Power supply: 350 W. Chassis type: Mini Tower. Product type: PC. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
Intel® Core™ i7
Processor model *
i7-870
Processor cores
4
Processor threads
8
Processor boost frequency
3.6 GHz
Processor frequency *
2.93 GHz
Processor socket
LGA 1156 (Socket H)
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
2.5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-800 Desktop Series
Processor codename
Lynnfield
Thermal Design Power (TDP)
95 W
Tcase
72.7 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8
Number of processors installed
1
Number of Processing Die Transistors
774 M
Processing Die size
296 mm²
Stepping
B1
CPU multiplier (bus/core ratio)
22
Maximum internal memory supported by processor
16 GB
Memory types supported by processor
DDR3 1066/1333
Memory clock speeds supported by processor
1066, 1333 MHz
Memory bandwidth supported by processor (max)
21 GB/s
ECC supported by processor
No
Memory
Internal memory *
8 GB
Maximum internal memory *
16 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 4 GB
Memory clock speed
1333 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
640 GB
Optical drive type *
DVD-RW
Number of HDDs installed
1
HDD interface
SATA
HDD speed
7200 RPM
Graphics
On-board graphics card *
No
Discrete graphics card model *
NVIDIA® GeForce® GTS 240
Discrete graphics card memory
1.02 TB
Optical drive
DVD read speed
16x
DVD write speed
16x
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
12
DVI port
Yes
HDMI ports quantity *
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
DC-in jack
Yes
Serial ports quantity
1
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
PCI slots
2
Design
Chassis type *
Mini Tower
Cable lock slot
No
Design
Product colour *
Black
Performance
Motherboard chipset
Intel® H57 Express
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2
Processor code
SLBJG
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
41315
Intel® Turbo Boost Technology
1.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
350 W
Power supply input frequency
50 - 60 Hz
Weight & dimensions
Width *
170 mm
Depth *
442.8 mm
Height *
370.4 mm
Packaging content
Display included *
No
Other features
Power supply type
AC
Power requirements
115 - 230 V
TV tuner integrated
No
Remote control included
No
External drive bays
2x 5.25", 1x 3.5"
Internal drive bays
2x 3.5"
Networking features
Gigabit Ethernet
Double Layer DVD write speed
6x
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Graphics card family
NVIDIA
Floppy drive installed
No
Country Distributor
United Kingdom 1 distributor(s)