location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude 3189 Intel® Celeron® N3350 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR3-SDRAM 64 GB Flash Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3189
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BTO005L318911USCA
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27084
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:29:52
The date of the most recent change of this product data-sheet in Icecat.
DELL BTO005L318911USCA user manual (8.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Latitude 3189 Intel® Celeron® N3350 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR3-SDRAM 64 GB Flash Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Educational Hybrid (2-in-1) Convertible (Folder) Black
  • - Intel® Celeron® N3350 1.1 GHz
  • - Touchscreen 29.5 cm (11.6") HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB LPDDR3-SDRAM 1600 MHz
  • - 64 GB Flash
  • - Intel® HD Graphics 500
  • - Bluetooth 4.2
  • - Lithium 42 Wh 65 W
  • - Windows 10 Pro 64-bit
Long product name DELL Latitude 3189 Intel® Celeron® N3350 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR3-SDRAM 64 GB Flash Windows 10 Pro Black :
The long product name of DELL Latitude 3189 Intel® Celeron® N3350 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR3-SDRAM 64 GB Flash Windows 10 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Celeron N3350 (2M Cache, 1.1 GHz), 4GB LPDDR3 1600MHz, 64GB eMMC, 11.6" HD LED Touch 1366 x 768, WLAN, Bluetooth, WebCam, Windows 10 Pro 64-bit
More>>>
DELL Latitude 3189 Intel® Celeron® N3350 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR3-SDRAM 64 GB Flash Windows 10 Pro Black:
The official description of DELL Latitude 3189 Intel® Celeron® N3350 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR3-SDRAM 64 GB Flash Windows 10 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Empowering student-led learning.
An 11.6-inch 2-in-1 built with the best-in-class durability to withstand every school day and multiple modes that adjust to every learning need.

Operating System
Available with Windows 10 Pro - for a smooth, versatile PC experience.

Survives school days and school kids.
Constructed for collaboration: View and write from any angle or mode—flat, tent, tablet or laptop. Two-in-ones make it easy for students to create, collaborate and share ideas.

Good past the last bell: With 10+ hours of battery life, this trusty PC gets kids through even the longest school days.

Built to be kid-proof: The Latitude 3189 Education 2-in-1 comes with a sealed, spill-resistant keyboard, rubberized edges and Drop Protection, so it can withstand lockers, lunchrooms, backpacks and buses.

One machine to charge them all.
The optional mobile computing cart with a space-saving design makes it easy to charge, manage, and store up to 36 systems at once. An LED light lets teachers easily see that all devices are actively charging.

Windows for the win
Students from K-12 can build dynamic presentations and write papers using a suite of Microsoft Office programs. They can also take advantage of hundreds of education apps that are available for easy download on the Windows Store. And a world-facing camera makes it easy for kids to record research on the go.

Short summary description DELL Latitude 3189 Intel® Celeron® N3350 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR3-SDRAM 64 GB Flash Windows 10 Pro Black:
This short summary of the DELL Latitude 3189 Intel® Celeron® N3350 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR3-SDRAM 64 GB Flash Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude 3189, Intel® Celeron®, 1.1 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 64 GB

Long summary description DELL Latitude 3189 Intel® Celeron® N3350 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR3-SDRAM 64 GB Flash Windows 10 Pro Black:
This is an auto-generated long summary of DELL Latitude 3189 Intel® Celeron® N3350 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR3-SDRAM 64 GB Flash Windows 10 Pro Black based on the first three specs of the first five spec groups.

DELL Latitude 3189. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Celeron®, Processor model: N3350, Processor frequency: 1.1 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 64 GB, Storage media: Flash. Operating system installed: Windows 10 Pro. Product colour: Black

Design
Product type *
Hybrid (2-in-1)
Product colour *
Black
Form factor *
Convertible (Folder)
Market positioning
Educational
Display
Touchscreen type
Capacitive
Display diagonal *
29.5 cm (11.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
HD type
HD
Touch technology
Multi-touch
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
N3350
Processor cores
2
Processor threads
2
Processor boost frequency
2.4 GHz
Processor frequency *
1.1 GHz
System bus rate
5 GT/s
Processor cache
2 MB
Processor cache type
L2
Processor socket
BGA 1296
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Celeron N3000 series
Processor codename
Apollo Lake
Thermal Design Power (TDP)
6 W
Scenario Design Power (SDP)
4 W
Tjunction
105 °C
Maximum number of PCI Express lanes
6
PCI Express slots version
2.0
PCI Express configurations
1x2+2x1, 4x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
1600 MHz
Memory form factor
On-board
Maximum internal memory *
4 GB
Storage
Total storage capacity *
64 GB
Storage media *
Flash
SSD interface
SATA
Flash memory
64 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® HD Graphics 500
On-board graphics card base frequency
200 MHz
On-board graphics card burst frequency
650 MHz
On-board graphics card dynamic frequency (max)
650 MHz
Maximum on-board graphics card memory
8 GB
Number of execution units
12
On-board graphics card ID
0x5A85
Audio
Audio chip
Realtek ALC3246
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
5 MP
Front camera resolution
1280 x 720 pixels
Front camera signal format
720p
Rear camera
Yes
Rear camera resolution (numeric)
1 MP
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.2
Bluetooth Low Energy (BLE)
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Charging port type
DC-in jack
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Spill-resistant keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Processor special features
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
24 x 31 mm
CPU configuration (max)
1
Embedded options available
Yes
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Smart Idle Technology
No
Intel Secure Boot
Yes
Intel Smart Connect Technology version
0.00
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
0.00
Intel Secure Boot Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
95598
Conflict-Free processor
Yes
Battery
Battery technology
Lithium
Number of battery cells
3
Battery capacity *
42 Wh
Battery voltage
11.4 V
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.34 A
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Cable lock slot type
Noble
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 10668 m
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
303.8 mm
Depth
207.9 mm
Height
20.8 mm
Weight *
1.47 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
3D
No
Maximum internal memory (64-bit)
4 GB
Source Testseek summary Average rating
Reviews
Updated:
2018-02-24 04:14:34
Uk has collected 23 expert reviews for DELL Latitude 3189 Intel® Celeron® N3350 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR3-SDRAM 64 GB Flash Windows 10 Pro Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
expertreviews.co.uk
Updated:
2019-11-20 20:01:04
Below, we've listed our top picks of the exhaustive list of laptop deals in January 2018, to save you the hassle of digging through the list yourself. Stay tuned for more too: this page is regularly being updated as and when we spot more excellent laptop...
0%
au.pcmag.com
Updated:
2019-11-20 20:01:05
When we tested the Dell Chromebook 11 last year, we were impressed with its durable chassis, affordability, and long battery life. The latest Dell Chromebook 11 Non-Touch ($269 as tested) delivers more of the same offering 10 hours of battery life and a M...
Good Affordably priced, Durable construction, Excellent battery life...
Bad No touch screen, Narrow viewing angles on display...
Bottom line The Dell Chromebook 11 is an affordable 11-inch Chrome OS laptop that offers excellent battery life, good overall performance, and a durable construction...
80%
pcmag.com
Updated:
2018-02-24 04:14:34
The Dell Latitude 3189 (starts at $579, $609 as tested) is a 2-in-1 convertible-hybrid laptop designed with students in mind. It runs Windows 10 Pro, clocks more than 11 hours of battery life, has a speedy SSD for quick reboots and program launching, and...
Good More than 11 hours of battery life, Rugged, spill-proof exterior, Comes with Windows 10 Pro...
Bad Lacks USB-C connectivity, Low-resolution screen...
Bottom line Dell's Latitude 3189 2-in-1 is a Windows 10 Pro convertible laptop with long battery life and a durable build, but its middling performance and lackluster screen keep it from standing out...
60%
Laptopmag.com
Updated:
2019-11-20 20:01:05
Chromebooks are popular with schools, because they're easy to use and difficult to infect with viruses. Starting at $329 ($349 as tested), Dell's Chromebook 3189 runs Google's operating system, but also bends back into tablet and tent modes so students ca...
Good Flexible configurations, Good speakers, Solid battery life...
Bad Dim screen, Poor multitasking performance...
Bottom line A good choice for young students, Dell's Chromebook 3189 is a flexible 2-in-1 with a durable chassis and strong audio...
80%
wegotserved.com
Updated:
2019-11-20 20:01:05
So what do you use for your day-to-day computing? For a long time I used a self-built tower PC but over the past few years I've been relying on my laptop more and more. With the advent of home servers and the cloud it's much easier to work on a laptop wit...
Bottom line The Dell Chromebook 3189 is a sturdy little Chromebook that's sure to find a dedicated following. This isn't going to appeal to those looking for a MacBook replacement, but it offers a semi-rugged design, all-day battery life, and great value. Chrome O...
0%
notebookcheck.net
Updated:
2019-11-20 20:01:05
Made to be robust! Dell has combined an 11.6-inch laptop with an energy-efficient CPU. According to the manufacturer, this combination should enable the notebook to survive an entire day at school. We have decided to take a closer look at these claims. Fi...
Good very robust, immaculate workmanship, versatile, screen with stable viewing-angles, touchscreen, SSD, very energy-efficient, excellent battery runtimes, no cooling fan, CPU sufficient for intended use, supports Dell Active Pen stylus...
Bad low display brightness, very reflective display, no USB Type-C, 128 GB of memory, heats up under load, few configuration options, relatively high price...
82%
computershopper.com
Updated:
2019-11-20 20:01:05
When it comes to any portable computer, sturdiness is always a concern. No matter how much we try to take care of our laptops, they are always open to more wear and tear than a desktop typically would be. But if any group of users puts that sturdiness to...
Good Sturdy build, Solid performance for the price and target market, Good battery life, Support for Google's G Suite for Education...
Bad A little bulky, Screen isn't full-HD, Poky startup times...
Bottom line If you want to see how sturdy something is, give it to a grade-schooler and see if it survives. Dell's Chromebook 3189 2-in-1 is designed exactly for that. Read More...
80%
gottabemobile.com
Updated:
2019-11-20 20:01:05
The Chromebook comes of age in 2017 thanks to some beautiful hardware designs and the Android apps available on every Chromebook released this year. We've got our list of the five best Chromebooks for 2017 so far.Google surprised the Chromebook market whe...
0%
gadgetreview.com
Updated:
2020-07-29 14:01:09
If you're thinking of getting a laptop for your kid to use in school, then the Dell Chromebook 3189 is definitely worth your consideration. It comes built to last with a sealed, spill resistant keyboard, and an Intel HD Graphics processor that supports gr...
Good Foldable, Good build quality, Scratch-resistant Touchscreen...
Bad No USB-C port...
Bottom line With a decent HD Graphics card and a capable processor, the Dell 3189 Chromebook is just what your k...
92%